- Capacitance
- Capacitance Tolerance
- Qualification
- Product Length
- Product Width
- Number of Terminals
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Ripple Current | Life (Hours) | Impedance | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Product Length | Product Width | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHPR400V227M25X41 Multicomp | In Stock | - | Datasheet | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -25°C | 220μF | 400V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 25mm | 41mm | - | - | - | RoHS Compliant | ||
![]() MCGPR50V225M5X11 Multicomp | 1933 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 20% | - | - | 2 | EAR99 | - | - | 85°C | -40°C | 2.2μF | 50V | - | - | 50V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 75.3575Ohm | POLARIZED | - | - | - | 500 μm | - | - | 2000 hours | - | - | - | 6μA | 18mA | - | - | 5mm | 11mm | 25.4mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MC0805B182K500CT Multicomp | In Stock | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | ||
![]() MCC11B472K2HS5L-RH Multicomp | 1523 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PF(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1210B222K631CT Multicomp | In Stock | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | - | - | - | - | ||
![]() MC1206N102J631CT Multicomp | 2221 | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | ||
![]() MCGLR50V476M8X11 Multicomp | 742 | - | Datasheet | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 2004 | - | 20% | - | - | - | - | - | - | 105°C | -55°C | 47μF | 50V | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | 490mOhm | - | - | - | - | - | - | 8mm | 11mm | 38.1mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCGLR35V227M10X16 Multicomp | 428 | - | Datasheet | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 2011 | - | 20% | - | - | - | - | - | - | 105°C | -55°C | 220μF | 35V | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | 168mOhm | - | - | - | - | - | - | 10mm | 16mm | 38.1mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCEEL35V475M4X5.2 Multicomp | In Stock | - | - | B | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 4.7μF | 35V | - | - | 35V | - | - | 1mm | - | 1.8mm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 3μA | 14mA | - | - | 4mm | 5.2mm | - | 4.3mm | Unknown | RoHS Compliant | ||
![]() MCMR10V337M8X7 Multicomp | In Stock | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 330μF | 10V | - | - | 10V | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 8mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MC0603N101J201CT Multicomp | 4435 | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | ||
![]() MCRH35V476M6.3X11 Multicomp | 3115 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 47μF | 35V | - | - | 35V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 500 μm | - | - | 2000 hours | - | - | - | 44.35μA | 101mA | - | - | 6.3mm | 11mm | 6.35mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCRH10V338M13X21 Multicomp | 902 | - | - | Radial | 2 | Aluminium | 9.071847g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 3.3mF | 10V | - | - | 10V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 600 μm | - | - | 2000 hours | - | - | - | 990μA | 1.194A | - | - | 13mm | 21mm | 69.85mm | 19.05mm | Unknown | RoHS Compliant | ||
![]() MCRH50V225M5X11 Multicomp | 1031 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH-RH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 2.2μF | 50V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | - | 17mA | 2000 hours | - | - | - | - | - | - | - | 5mm | 11mm | 6.35mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MC0805N150J501CT Multicomp | 4825 | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | ||
![]() MCMR50V104M4X7 Multicomp | 1420 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 100nF | 50V | - | - | 50V | - | - | 1.5mm | - | - | - | - | - | - | - | - | 450 μm | - | - | 1000 hours | - | - | - | 4.7μA | 3mA | - | - | 4mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCHPR35V568M22X36 Multicomp | 246 | - | Datasheet | Radial | - | - | 36.28739g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 2004 | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 5.6mF | 35V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 36mm | 44.45mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MC0805N3R0C500CT Multicomp | 3496 | - | - | - | 2 | CERAMIC | - | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805N3R0C500CT | MC0805(SMT) | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | 4.69 | Compliant | Yes | - | 50 V | 50 V | Cut Tape | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 3 pF | - | Tape | unknown | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | C0G | - | - | NP0 | Yes | 50 V | - | 0805 | - | - | - | 8.3333% | 8.3333% | - | - | - | - | - | - | 2 mm | 2 mm | Unknown | - | ||
![]() MC0805N391J500CT Multicomp | 4832 | - | - | - | 2 | CERAMIC | - | 2 | ± 5% | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805N391J500CT | MC0805(SMT) | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | 4.75 | Compliant | Yes | - | 50 V | 50 V | Cut Tape | - | MC0805(SMT) | 5 % | e3 | Yes | - | EAR99 | 30 ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 390pF | - | TR | unknown | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | C0G | - | - | NP0 | Yes | 50 V | - | 0805 | - | - | - | 5% | 5% | - | - | 2.01mm | 1.25mm | - | - | 2 mm | 2 mm | No SVHC | - | ||
![]() MCHPR16V129M22X35 Multicomp | In Stock | - | Datasheet | - | - | - | 36.28739g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 12mF | 16V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 35mm | 44.45mm | 25.4mm | No SVHC | RoHS Compliant |