- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Length | Product Width | Product Length (mm) | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0805B562K500CT Multicomp | 3206 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5600pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | ||
![]() MC0201B331K250CT Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 25 V | 25 V | - | Tape & Reel | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 330 pF | - | - | - | - | 0603 | 0201 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 µm | - | Unknown | ||
![]() MC1206B154K250CT Multicomp | 97 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | ||
![]() MC1206B102K631CT Multicomp | 1425 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | ||
![]() MC0603B271K500CT Multicomp | 4128 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | ||
![]() MC0603B563K160CT Multicomp | 3795 | - | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603B563K160CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | - | - | - | 4.76 | - | Yes | - | - | - | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | - | 56000pF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | 0603 | - | 10% | 10% | 1.6mm | 0.85mm | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MC0805B823K500CT Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B823K500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 82000pF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0805 | - | 10% | 10% | 2.01mm | 1.25mm | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0805B183K500CT Multicomp | 516 | - | - | - | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B183K500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 18000pF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | 0805 | - | 10% | 10% | 2.01mm | 1.25mm | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0402B122K250CT Multicomp | 1606 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | ||
![]() MC1206B822K500CT Multicomp | 5051 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | ||
![]() MC0805F474Z160CT Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | -20%, +80% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805F474Z160CT | MC0805(SMT) | - | - | - | - | 85 °C | -30 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | - | 4.69 | - | Yes | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -82/+22ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.47µF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | Y5V | Yes | 16 V | 0805 | - | 80% | 20% | 2.01mm | 1.25mm | - | 2 mm | 1.25 mm | - | - | ||
![]() MC1206N392J500A5.08MM Multicomp | 5417 | - | - | 1206 | - | - | - | - | - | 2 | ± 5% | Dipped | - | - | - | - | NO | Through Hole | - | -55C to 125C | - | - | - | - | - | - | 3.8(mm) | Not Required(mm) | - | No | - | - | - | - | 7(mm) | C0G | 5% | - | - | Inside Bend | - | - | - | - | - | - | - | - | - | - | - | 3900PF(pF) | - | STANDARD | - | Radial | - | - | - | - | Not Required | 5.08mm | - | - | - | - | 50VDC | - | - | - | - | 5(mm) | - | - | 7(mm) | - | ||
![]() MC0603B104M250CT Multicomp | 5053 | - | - | - | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603B104M250CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | - | SMT | Contact Manufacturer | - | - | - | - | 4.76 | - | Yes | - | - | - | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | - | 0.1 µF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | 0603 | - | 20% | 20% | - | - | - | 1.6 mm | 0.8 mm | - | - | ||
![]() MC0402N620J500CT Multicomp | 24042 | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | ||
![]() MC0805F224Z500CT Multicomp | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | -20%, +80% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805F224Z500CT | MC0805(SMT) | - | - | - | - | 85 °C | -30 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | - | 4.77 | - | Yes | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -82/+22ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.22µF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | Y5V | Yes | 50 V | 0805 | - | 80% | 20% | 2.01mm | 1.25mm | - | 2 mm | 1.25 mm | - | - | ||
![]() MC0402N161J500CT Multicomp | 2930 | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | ||
![]() MC0402B181K250CT Multicomp | 6181 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | ||
![]() MC0603F105Z160CT Multicomp | 8 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | -20%, +80% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603F105Z160CT | - | - | - | - | - | 85 °C | -30 °C | , 0603 | RECTANGULAR PACKAGE | - | Contact Manufacturer | - | - | - | - | 4.83 | - | Yes | MULTICOMP - MC0603F105Z160CT - CAP, MLCC, Y5V, 1UF, 0603 | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | -82/+22% ppm/°C | - | - | - | 8532.24.00.20 | 1µF | TR, 7 INCH | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | Y5V | Yes | 16 V | 0603 | - | 80% | 20% | 1.6mm | 0.85mm | - | - | - | - | - | ||
![]() MC0805B124K160CT Multicomp | 3398 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | ||
![]() MC0805N181J500CT Multicomp | 3374 | - | - | - | - | - | - | - | CERAMIC | 2 | ± 5% | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805N181J500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | - | SMT | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 180pF | TR | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | NP0 | Yes | 50 V | 0805 | - | 5% | 5% | 2.01mm | 1.25mm | - | 2 mm | 1.25 mm | - | - |