- Capacitance
- Capacitance Tolerance
- Qualification
- Product Length
- Product Width
- Number of Terminals
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Technology | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Failure Rate | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCGPR25V226M5X11 Multicomp | 6554 | - | - | Radial | 2 | Aluminium | 544.310844mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPR | 20% | - | - | 2 | EAR99 | - | - | 85°C | -40°C | 22μF | 25V | - | - | - | - | - | 25V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 500 μm | - | - | 2000 hours | - | - | 28μA | 50mA | - | - | - | 5mm | 11mm | 31.75mm | 19.05mm | - | No SVHC | RoHS Compliant | ||
![]() MCUMR16V107M6.3X5 Multicomp | 5366 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 100μF | 16V | - | - | - | - | - | 16V | - | - | 2.5mm | - | - | - | - | - | - | - | - | 450 μm | - | - | 1000 hours | - | - | 16μA | 78mA | - | - | - | 6.3mm | 5mm | - | - | - | Unknown | RoHS Compliant | ||
![]() MC1206F106Z160CT Multicomp | 743 | - | - | 1206 | 2 | - | - | 2 | -20%, +80% | Ceramic Chip | - | Not Required(mm) | - | - | - | NO | Surface Mount | - | -25C to 85C | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | No | - | Compliant | - | Not Required(mm) | Y5V | -20% to 80% | - | 16 V | 16 V | Not Required | Tape and Reel | - | - | -20 % | - | - | - | - | - | - | 85 °C | -30 °C | 10000000PF(pF) | - | - | STANDARD | SMT Chip | - | PAD | - | 3216 | 1206 | - | - | - | Y5V | Not Required | - | - | - | - | - | - | 16VDC | - | - | - | - | - | 3.2mm | 1.6mm | 3.2(mm) | - | - | - | - | 1.15(mm) | Unknown | - | ||
![]() MC0805F103Z500CT Multicomp | In Stock | - | - | - | 2 | CERAMIC | - | 2 | -20%, +80% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805F103Z500CT | MC0805(SMT) | - | - | - | - | 85 °C | -30 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.74 | Compliant | Yes | - | - | - | - | 50 V | 50 V | - | Tape & Reel | - | MC0805(SMT) | -20 % | e3 | Yes | - | EAR99 | -82/+22ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -30 °C | 10 nF | - | TR | - | - | unknown | - | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | Y5V | - | - | Y5V | Yes | 50 V | - | 0805 | - | - | 80% | 20% | - | - | 2.01mm | 1.25mm | - | - | - | 2 mm | 2 mm | - | Unknown | - | ||
![]() MC0603B273K160CT Multicomp | 2230 | - | - | - | 2 | CERAMIC | - | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B273K160CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | SMT | Contact Manufacturer | - | - | - | - | 4.76 | Compliant | Yes | - | - | - | - | 16 V | 16 V | - | Tape & Reel | - | MC0603(SMT)MLCC | 10 % | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 125 °C | -55 °C | 27 nF | - | TR | - | - | unknown | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | - | - | X7R | Yes | 16 V | - | 0603 | - | - | 10% | 10% | - | - | 1.6mm | 0.85mm | - | - | - | 1.6 mm | 800 µm | - | No SVHC | - | ||
![]() MC1206B183K500CT Multicomp | 793 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 50 V | 50 V | - | Cut Tape | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | 18 nF | - | - | - | - | - | - | - | 3216 | 1206 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | Unknown | - | ||
![]() MC0603B123K160CT Multicomp | 4569 | - | - | - | 2 | CERAMIC | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B123K160CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | SMT | Contact Manufacturer | - | - | - | - | 4.76 | Compliant | Yes | - | - | - | - | 16 V | 16 V | - | Cut Tape | - | MC0603(SMT)MLCC | 10 % | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 125 °C | -55 °C | 12 nF | - | TR | - | - | unknown | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | X7R | - | - | X7R | Yes | 16 V | - | 0603 | - | - | 10% | 10% | - | - | - | - | - | - | - | 1.6 mm | 800 µm | - | No SVHC | - | ||
![]() MC0805B473K160CT Multicomp | 2435 | - | - | - | - | CERAMIC | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B473K160CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.76 | - | Yes | - | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.047 µF | - | TR | - | - | unknown | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 16 V | - | 0805 | - | - | 10% | 10% | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() MC1206B561K500CT Multicomp | 3759 | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | - | - | ||
![]() MC0805B683K160CT Multicomp | 217 | - | - | - | - | CERAMIC | - | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B683K160CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.69 | - | Yes | - | - | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 68000pF | - | TR | - | - | unknown | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 16 V | - | 0805 | - | - | 10% | 10% | - | - | 2.01mm | 1.25mm | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() MCGPR63V106M5X11 Multicomp | 7853 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPR | 20% | - | - | 2 | EAR99 | - | - | 85°C | -40°C | 10μF | 63V | - | - | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 500 μm | - | - | 2000 hours | - | - | 16.86μA | 50mA | - | - | - | 5mm | 11mm | 38.1mm | 6.35mm | - | Unknown | RoHS Compliant | ||
![]() MCHPR35V338M22X26 Multicomp | 395 | - | Datasheet | Radial | - | - | 18.143695g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | 2006 | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 3.3mF | 35V | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 26mm | 38.1mm | 25.4mm | - | - | RoHS Compliant | ||
![]() MCEEL25V107M8X10.5 Multicomp | In Stock | - | - | SMD/SMT | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 100μF | 25V | - | - | - | - | - | 25V | - | - | 3.2mm | - | 2.9mm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | 3μA | 150mA | - | - | - | 8mm | 10.5mm | - | 8.3mm | - | Unknown | RoHS Compliant | ||
![]() MCLPR250V227M22X32 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -25°C | 220μF | 250V | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 32mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL4V337M6.3X7.7 Multicomp | In Stock | - | - | F | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 330μF | 4V | - | - | - | - | - | - | - | - | 2.2mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | 102mA | - | - | - | 6.3mm | 7.7mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCLPR250V277M22X32 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -25°C | 270μF | 250V | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 32mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL63V335M5X5.2 Multicomp | In Stock | - | Datasheet | D | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 3.3μF | 63V | - | - | - | - | - | - | - | - | 1.4mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | 20mA | - | - | - | 5mm | 5.3mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL25V476M6.3X5.4 Multicomp | In Stock | - | Datasheet | F | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | Cut Tape | - | - | 20% | - | - | - | - | - | - | 85°C | -45°C | 47μF | 25V | - | - | - | - | - | - | - | - | 2.2mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | 68mA | - | - | - | 6.3mm | 5.4mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL50V336M6.3X7.7 Multicomp | In Stock | - | Datasheet | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 85°C | -40°C | 33μF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | 65mA | - | - | - | 6.3mm | 6.6mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMHR10V476M5X7 Multicomp | In Stock | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 47μF | 10V | - | - | - | - | - | 10V | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 5mm | 7mm | - | - | - | No SVHC | RoHS Compliant |