- Capacitance
- Capacitance Tolerance
- Qualification
- Product Length
- Product Width
- Number of Terminals
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Ripple Current | Life (Hours) | Impedance | Positive Tolerance | Negative Tolerance | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCLPR250V108M35X45 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -25°C | 1mF | 250V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 35mm | 45mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCHPR35V478M22X32 Multicomp | 204 | - | Datasheet | Radial | - | - | 40.823313g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 2011 | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 4.7mF | 35V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 22mm | 32mm | 38.1mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCHPR400V476M22X25 Multicomp | 464 | - | Datasheet | Radial | - | - | 18.143695g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -25°C | 47μF | 400V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 22mm | 25mm | 38.1mm | 25.4mm | - | RoHS Compliant | ||
![]() MCRH35V338M16X36 Multicomp | 344 | - | - | - | 2 | Aluminium | 9.071847 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 35 V | 35 V | - | - | - | 20 % | - | - | - | - | - | - | 105 °C | -40 °C | 3.3 mF | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | 16 mm | 36 mm | 69.85 mm | 19.05 mm | Unknown | - | ||
![]() MCAX450V226M16X32 Multicomp | 234 | - | - | - | 2 | Aluminium | 11.430528 g | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 450 V | 450 V | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 16 mm | 32 mm | 114.3 mm | 19.05 mm | Unknown | - | ||
![]() MC0805F155Z160CT Multicomp | 173 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 16 V | 16 V | Cut Tape | - | - | -20 % | - | - | - | - | - | - | 85 °C | -30 °C | 1.5 µF | - | - | - | - | 2012 | 0805 | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | Unknown | - | ||
![]() MC0805B474M160CT Multicomp | 2998 | - | - | - | - | CERAMIC | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B474M160CT | MC0805(SMT) | - | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | 4.74 | - | Yes | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.47 µF | - | Tape | - | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | - | 0805 | - | - | - | 20% | 20% | - | - | - | 2 mm | 1.25 mm | - | - | ||
![]() MCGLR35V477M10X21 Multicomp | 3325 | - | Datasheet | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 2011 | - | 20% | - | - | - | - | - | - | 105°C | -55°C | 470μF | 35V | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | 102mOhm | - | - | - | 10mm | 21mm | 44.45mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCLPR50V568M25X40 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 5.6mF | 50V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 2.8A | 25mm | 40mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCTEA222M1CB-1324P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 2.2mF | 16V | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | 600 μm | - | - | 2000 hours | - | - | - | 1.125A | 13mm | 24mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH35V475M5X11 Multicomp | 2554 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 4.7μF | 35V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 500 μm | - | - | 2000 hours | - | - | - | 28mA | 5mm | 11mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MC0805B102M201CT Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | 200 V | - | - | - | 20 % | - | - | - | - | - | - | 125 °C | -55 °C | 1 nF | - | - | - | - | 2012 | 0805 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCRH100V227M16X26-RH Multicomp | In Stock | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | 100 V | - | - | - | 20 % | - | - | - | - | - | - | 105 °C | -40 °C | 220 µF | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 16 mm | 26 mm | - | - | Unknown | - | ||
![]() MCRH50V226M5X11-RH Multicomp | In Stock | - | - | - | - | Aluminium | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCRH50V226M5X11-RH | MCRH-RH | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | 5.21 | Compliant | Yes | - | 50 V | 50 V | - | - | MCRH-RH | 20 % | - | - | - | EAR99 | - | - | 105 °C | -40 °C | 22 µF | - | - | 2 mm | unknown | - | - | 2 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50 V | - | - | 68 mA | 2000 hours | - | 20% | 20% | - | 5 mm | 11 mm | 11 mm | - | - | - | ||
![]() MCRH35V108M13X21-RH Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mm | 21 mm | - | - | - | - | ||
![]() MC0201B222M100CT Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 V | 10 V | - | - | - | 20 % | - | - | - | - | - | - | 125 °C | -55 °C | 2.2 nF | - | - | - | - | 0603 | 0201 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC0805N151K500CT Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | Cut Tape | - | - | 10 % | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 150 pF | - | - | - | - | 2012 | 0805 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC1206B473M101CT Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | 100 V | Cut Tape | - | - | 20 % | - | - | - | - | - | - | 125 °C | -55 °C | 47 nF | - | - | - | - | 3216 | 1206 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCHPR63V108M22X25 Multicomp | In Stock | - | Datasheet | Radial | - | - | 27.215542g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | 2011 | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 1mF | 63V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 22mm | 25mm | 38.1mm | 25.4mm | - | RoHS Compliant | ||
![]() MCRH35V106M5X11-RH Multicomp | In Stock | - | Datasheet | Aluminum | - | Aluminium | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH-RH | 20% | - | - | 2 | EAR99 | - | - | - | - | 10μF | 35V | - | 2mm | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | - | 41mA | - | - | - | - | - | 5mm | 11mm | - | - | - | RoHS Compliant |