- Capacitance
- Capacitance Tolerance
- Qualification
- Product Length
- Product Width
- Number of Terminals
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Impedance | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Product Length | Product Width | Diameter | Height | Length | Width | Product Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT222M1EB-1628(E) Multicomp | In Stock | - | - | Axial | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 2.2mF | 25V | - | - | - | - | - | - | - | - | 30mm | - | 103mOhm | - | - | - | - | - | 800 μm | - | 1000 hours | - | - | - | 1.1mA | - | - | - | 16mm | 28mm | - | - | - | - | RoHS Compliant | ||
![]() MCLPR50V158M22X26 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 1.5mF | 50V | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 1.4A | - | - | 22mm | 26mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCLPR63V278M25X31 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 2.7mF | 63V | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 2.8A | - | - | 25mm | 31mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCLPR250V397M22X41 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -25°C | 390μF | 250V | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 2A | - | - | 22mm | 41mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCGLR25V336M6.3X11 Multicomp | In Stock | - | - | Radial | - | - | 1.133981g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -55°C | 33μF | 25V | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | 800mOhm | - | - | - | - | - | - | 6.3mm | 11mm | 38.1mm | 635μm | - | No SVHC | RoHS Compliant | ||
![]() MCTT21F225Z160CT Multicomp | 2602 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 16 V | 16 V | Cut Tape | - | - | -20 % | - | - | - | - | - | - | 85 °C | -25 °C | 2.2 µF | - | - | - | - | - | 2012 | 0805 | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | Unknown | - | ||
![]() MCLPR16V339M30X45 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 33mF | 16V | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | 5A | - | - | 30mm | 45mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() HV100M2EB-1021(E) Multicomp | In Stock | - | - | Axial | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 10μF | 250V | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 10mm | 21mm | - | - | - | Unknown | RoHS Compliant | ||
![]() MCMR63V475M5X7 Multicomp | In Stock | - | - | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 4.7μF | 63V | - | - | - | 63V | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 5mm | 7mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCLPR100V158M25X40 Multicomp | In Stock | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 1.5mF | 100V | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 25mm | 40mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0603N4R0C500CT Multicomp | 4399 | - | - | - | - | CERAMIC | - | 2 | ± 0.25pF | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603N4R0C500CT | MC0603(SMT)MLCC | - | 125 °C | -55 °C | , 0603 | SMT | Contact Manufacturer | - | 4.73 | - | Yes | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | 4pF | - | TR | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | NP0 | Yes | 50 V | - | 0603 | - | - | 6.25% | 6.25% | - | - | 1.6mm | 0.85mm | - | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() MCGLR50V336M6.3X11 Multicomp | 879 | - | Datasheet | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -55°C | 33μF | 50V | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | 650mOhm | - | - | - | - | - | - | 6.3mm | 11mm | 38.1mm | 6.35mm | - | No SVHC | RoHS Compliant | ||
![]() MCMHR16V337M8X7 Multicomp | 7852 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 330μF | 16V | - | - | - | 16V | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 8mm | 7mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR63V226M6.3X11 Multicomp | 3856 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPR | 20% | - | - | 2 | EAR99 | - | - | 85°C | -40°C | 22μF | 63V | - | - | - | 63V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 500 μm | - | 2000 hours | - | - | - | 16.86μA | 85mA | - | - | 6.3mm | 11mm | 31.75mm | 6.35mm | - | Unknown | RoHS Compliant | ||
![]() MC0805B563K500CT Multicomp | In Stock | - | - | - | 2 | CERAMIC | - | 2 | ± 10% | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B563K500CT | MC0805(SMT) | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | 4.73 | Compliant | Yes | - | 50 V | 50 V | Tape & Reel | - | MC0805(SMT) | 10 % | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 56000pF | - | TR | - | unknown | - | 2012 | 0805 | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | 10% | 10% | - | - | 2.01mm | 1.25mm | - | - | 2 mm | 2 mm | - | No SVHC | - | ||
![]() MCMHR63V474M4X7 Multicomp | 322 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 470nF | 63V | - | - | - | 63V | - | - | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 4mm | 7mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH63V475M5X11 Multicomp | In Stock | - | - | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 4.7μF | 63V | - | - | - | 63V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 500 μm | - | 2000 hours | - | - | - | 8.88μA | 30mA | - | - | 5mm | 11mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH25V337M10X13 Multicomp | 5772 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1999 | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 330μF | 25V | - | - | - | 25V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 600 μm | - | 2000 hours | - | - | - | 247.5μA | 347mA | - | - | 10mm | 13mm | 50.8mm | 6.35mm | - | Unknown | RoHS Compliant | ||
![]() MCRH100V107M13X21 Multicomp | 1902 | - | - | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 100μF | 100V | - | - | - | 100V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 600 μm | - | 2000 hours | - | - | - | 300μA | 320mA | - | - | 13mm | 21mm | 21mm | - | - | Unknown | RoHS Compliant | ||
![]() MC0805B153K500A5.08MM Multicomp | 5022 | - | - | - | 2 | CERAMIC | - | 2 | ± 10% | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0805B153K500A5.08MM | MC0805(5.08MM)RADIAL | - | 125 °C | -55 °C | , | Radial | Active | - | 1.59 | Compliant | Yes | - | 50 V | 50 V | Cut Tape | - | MC0805(5.08MM)RADIAL | 10 % | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 125 °C | -55 °C | 15000pF | - | Ammo Pack | 5.08 mm | unknown | - | - | - | 5.08 mm | CERAMIC CAPACITOR | - | X7R | - | - | 5.08mm | X7R | Yes | 50 V | - | - | - | - | 10% | 10% | - | - | 4.2mm | 3.8mm | - | 3.8 mm | 4.2 mm | - | 3.8mm | Unknown | - |