- Capacitance
- Capacitance Tolerance
- Qualification
- Product Length
- Product Width
- Number of Terminals
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Packing Method | Technology | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Ripple Current | Life (Hours) | Positive Tolerance | Negative Tolerance | ESR | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0805N470J201CT Multicomp | 9468 | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | ||
![]() MC0603B123K250CT Multicomp | 3209 | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | ||
![]() MC0805F154Z160CT Multicomp | In Stock | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805F154Z160CT | MC0805(SMT) | - | - | - | - | 85 °C | -30 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.73 | - | Yes | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -82/+22ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.15 µF | TR | - | - | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | Y5V | Yes | 16 V | 0805 | - | - | - | 80% | 20% | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() MC0805N390J500A5.08MM Multicomp | In Stock | - | - | - | - | CERAMIC | 2 | ± 5% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N390J500A5.08MM | MC0805(5.08MM)RADIAL | - | - | - | - | 125 °C | -55 °C | , | Radial | Active | - | - | - | - | 1.6 | - | Yes | - | - | - | - | - | - | - | MC0805(5.08MM)RADIAL | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | - | 39pF | Ammo Pack | - | 5.08 mm | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | 5.08mm | NP0 | Yes | 50 V | - | - | - | - | 5% | 5% | - | 4.2mm | 3.8mm | - | - | 3.8 mm | 4.2 mm | - | 3.8mm | - | - | ||
![]() MC0805Y474Z500A5.08MM Multicomp | 7852 | - | - | - | 2 | CERAMIC | 2 | -20%, +80% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805Y474Z500A5.08MM | MC0805(5.08MM)RADIAL | - | - | - | - | 85 °C | -30 °C | , | Radial | Active | - | - | - | - | 1.66 | Compliant | Yes | - | - | - | 50 V | 50 V | - | Cut Tape | MC0805(5.08MM)RADIAL | -20 % | - | - | EAR99 | -82/+22ppm/Cel ppm/°C | - | 85 °C | -30 °C | 0.47µF | Ammo Pack | - | 5.08 mm | - | unknown | - | - | - | 5.08 mm | CERAMIC CAPACITOR | Y5V | - | - | 5.08mm | Y5V | Yes | 50 V | - | - | - | - | 80% | 20% | - | 4.2mm | 3.8mm | - | - | 3.8 mm | 4.2 mm | - | 3.8mm | - | Unknown | ||
![]() MC0402B103K160CT Multicomp | 5221 | - | - | - | 2 | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 16 V | 16 V | - | Cut Tape | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | 10000pF | - | - | - | - | - | - | 1005 | 0402 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | 500 µm | - | - | Unknown | ||
![]() MC0805B331K500A5.08MM Multicomp | 37 | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B331K500A5.08MM | MC0805(5.08MM)RADIAL | - | - | - | - | 125 °C | -55 °C | , | Radial | Active | - | - | - | - | 1.6 | - | Yes | - | - | - | - | - | - | - | MC0805(5.08MM)RADIAL | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | 330pF | Ammo Pack | - | 5.08 mm | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | 5.08mm | X7R | Yes | 50 V | - | - | - | - | 10% | 10% | - | 4.2mm | 3.8mm | - | - | 3.8 mm | 4.2 mm | - | 3.8mm | - | - | ||
![]() MCRH50V227M10X16-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH50V227M10X16-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.19 | Compliant | Yes | - | - | - | 50 V | 50 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 220 µF | - | - | 5 mm | - | unknown | - | - | - | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | - | 345 mA | 2000 hours | 20% | 20% | - | - | - | - | 10 mm | 16 mm | 16 mm | - | - | - | - | ||
![]() MCRH16V108M10X21-RH Multicomp | 850 | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH16V108M10X21-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.49 | Compliant | Yes | - | - | - | 16 V | 16 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 1 mF | - | - | 7.5 mm | - | unknown | - | - | - | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 16 V | - | - | 640 mA | 2000 hours | 20% | 20% | - | - | - | - | 10 mm | 21 mm | 21 mm | - | - | - | - | ||
![]() MCRH100V226M8X11-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH100V226M8X11-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.51 | Compliant | Yes | - | - | - | 100 V | 100 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 22 µF | - | - | 3.5 mm | - | unknown | - | - | - | 3.5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 100 V | - | - | 96 mA | 2000 hours | 20% | 20% | - | - | - | - | 8 mm | 11 mm | 11 mm | - | - | - | Unknown | ||
![]() MCRH35V227M10X13-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH35V227M10X13-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.38 | Compliant | Yes | - | - | - | 35 V | 35 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 220 µF | - | - | 5 mm | - | unknown | - | - | - | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 35 V | - | - | 300 mA | 2000 hours | 20% | 20% | - | - | - | - | 10 mm | 13 mm | 13 mm | - | - | - | - | ||
![]() MCRH35V337M10X16-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | ± 20% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH35V337M10X16-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.17 | Compliant | Yes | - | - | - | 35 V | 35 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 330µF | - | - | 5 mm | - | unknown | - | - | - | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 5mm | - | - | 35 V | - | - | 400mA | 2000 hours | 20% | 20% | - | - | - | - | 10 mm | 16 mm | 16 mm | - | 16mm | - | Unknown | ||
![]() MCRH35V477M10X21-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH35V477M10X21-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.56 | Compliant | Yes | - | - | - | 35 V | 35 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 470 µF | - | - | 5 mm | - | unknown | - | - | - | 5 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 35 V | - | - | 520 mA | 2000 hours | 20% | 20% | - | - | - | - | 10 mm | 21 mm | 21 mm | - | - | - | No SVHC | ||
![]() MCRH50V225M5X11-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH50V225M5X11-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.18 | Compliant | Yes | - | - | - | 50 V | 50 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 2.2 µF | - | - | 2 mm | - | unknown | - | - | - | 2 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | - | 17 mA | 2000 hours | 20% | 20% | - | - | - | - | 5 mm | 11 mm | 11 mm | - | - | - | Unknown | ||
![]() MCRH50V476M6.3X11-RH Multicomp | In Stock | - | - | - | - | Aluminium | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRH50V476M6.3X11-RH | MCRH-RH | - | - | - | - | 105 °C | -40 °C | , | Radial | Contact Manufacturer | - | - | - | - | 5.19 | Compliant | Yes | - | - | - | 50 V | 50 V | - | - | MCRH-RH | 20 % | - | - | EAR99 | - | - | 105 °C | -40 °C | 47 µF | - | - | 2.5 mm | - | unknown | - | - | - | 2.54 mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | - | 110 mA | 2000 hours | 20% | 20% | - | - | - | - | 6.3 mm | 11 mm | 11 mm | - | - | - | - | ||
![]() MC1210B332K631CT Multicomp | 3564 | - | - | 1210 | - | - | 2 | - | Ceramic Chip | - | Not Required(mm) | - | - | - | YES | Surface Mount | - | -55C to 125C | - | - | - | - | - | 2.5(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | X7R | 10% | - | - | Not Required | Tape and Reel | - | - | - | - | - | - | - | - | - | 3300PF(pF) | - | STANDARD | - | SMT Chip | - | PAD | - | - | - | - | - | Not Required | - | - | - | - | - | - | 630VDC | - | - | - | - | - | - | - | 3.2(mm) | - | - | - | - | - | 1.25(mm) | - | ||
![]() MC0805N270K500CT Multicomp | 10849 | - | - | - | - | CERAMIC | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N270K500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.000027 µF | Tape | - | - | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | NP0 | Yes | 50 V | 0805 | - | - | - | 10% | 10% | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | ||
![]() MC0402N111J500CT Multicomp | 22048 | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | - | - | - | ||
![]() MC0603B822K500CT Multicomp | 1791 | - | - | - | 2 | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B822K500CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | SMT | Contact Manufacturer | - | - | - | - | 4.74 | Compliant | Yes | - | - | - | 50 V | 50 V | - | Cut Tape | MC0603(SMT)MLCC | 10 % | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 125 °C | -55 °C | 8200pF | TR | - | - | - | unknown | - | 1608 | 0603 | - | CERAMIC CAPACITOR | X7R | - | - | - | X7R | Yes | 50 V | 0603 | - | - | - | 10% | 10% | - | 1.6mm | 0.85mm | - | - | - | 1.6 mm | 800 µm | - | - | Unknown | ||
![]() MC0603B823K250CT Multicomp | 3862 | - | - | - | - | CERAMIC | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603B823K250CT | MC0603(SMT)MLCC | - | - | - | - | 125 °C | -55 °C | , 0603 | SMT | Contact Manufacturer | - | - | - | - | 4.76 | - | Yes | - | - | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | - | 82000pF | TR | - | - | - | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 25 V | 0603 | - | - | - | 10% | 10% | - | 1.6mm | 0.85mm | - | - | - | 1.6 mm | 0.8 mm | - | - | - |