- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0805B273K500CT Multicomp | 3803 | - | - | - | - | CERAMIC | - | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B273K500CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.73 | - | Yes | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 27000pF | - | TR | - | - | unknown | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | 10% | 10% | - | - | 2.01mm | 1.25mm | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MC0603F474Z160CT Multicomp | 83 | - | - | - | - | CERAMIC | - | 2 | -20%, +80% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603F474Z160CT | MC0603(SMT)MLCC | - | - | - | - | 85 °C | -30 °C | , 0603 | SMT | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | MC0603(SMT)MLCC | - | - | - | - | EAR99 | -82/+22ppm/Cel ppm/°C | - | - | - | 0.47µF | - | TR | - | - | unknown | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | Y5V | Yes | 16 V | - | 0603 | - | - | 80% | 20% | - | - | 1.6mm | 0.85mm | - | - | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() MC0805B153K101CT Multicomp | 76 | - | - | - | - | CERAMIC | - | 2 | ± 10% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805B153K101CT | MC0805(SMT) | - | - | - | - | 125 °C | -55 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.74 | - | Yes | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 15000pF | - | TR | - | - | unknown | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | X7R | Yes | 100 V | - | 0805 | - | - | 10% | 10% | - | - | 2.01mm | 1.25mm | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MC1206N471J102CT Multicomp | 1578 | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | - | - | - | ||
![]() MC1206B104K250CT Multicomp | 4814 | - | - | - | 2 | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25 V | 25 V | Cut Tape | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | 0.1µF | - | - | - | - | - | - | - | 3216 | 1206 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | 3.2 mm | - | - | No SVHC | - | ||
![]() MC1206B681K500CT Multicomp | 523 | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | - | - | - | ||
![]() MC0805B152K201CT Multicomp | 3010 | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | - | ||
![]() MC0805N910J500A2.54MM Multicomp | 4617 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 5% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805N910J500A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.64 | Compliant | Yes | C0G | 5% | - | 50 V | 50 V | Ammo | - | MC0805(2.54MM)RADIAL | 5 % | - | - | - | EAR99 | 30 ppm/°C | - | 125 °C | -55 °C | 91PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | unknown | Radial | - | - | - | 2.54 mm | CERAMIC CAPACITOR | C0G | - | Not Required | - | 2.54mm | NP0 | Yes | 50 V | - | - | 50VDC | - | 5% | 5% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0805Y223M500A2.54MM Multicomp | 7464 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 20% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805Y223M500A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -25C to 85C | 85 °C | -30 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.57 | Compliant | Yes | Y5V | 20% | - | 50 V | 50 V | Ammo | - | MC0805(2.54MM)RADIAL | 20 % | - | - | - | EAR99 | -82/+22ppm/Cel ppm/°C | - | 85 °C | -30 °C | 22000PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | unknown | Radial | - | - | - | 2.54 mm | CERAMIC CAPACITOR | Y5V | - | Not Required | - | 2.54mm | Y5V | Yes | 50 V | - | - | 50VDC | - | 20% | 20% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0805B152K101A2.54MM Multicomp | 7311 | - | - | 0805 | 2 | - | - | 2 | ± 10% | Dipped | - | 0.45(mm) | - | - | - | NO | Through Hole | - | -55C to 125C | - | - | - | - | - | 3.8(mm) | Not Required(mm) | - | No | - | Compliant | - | X7R | 10% | - | 100 V | 100 V | Ammo | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | 1500PF(pF) | - | - | STANDARD | - | - | Radial | - | - | - | 2.54 mm | - | X7R | - | Not Required | - | 2.54mm | - | - | - | - | - | 100VDC | - | - | - | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | - | - | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0402F153Z250CT Multicomp | In Stock | - | - | - | - | - | - | - | -20%, +80% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | - | - | - | - | ||
![]() MC0402B182K500CT Multicomp | 7838 | - | - | - | 2 | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | 50 V | Cut Tape | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | 1800pF | - | - | - | - | - | - | - | 1005 | 0402 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | 500 µm | - | - | Unknown | - | ||
![]() MCGPR35V477M10X21-RH Multicomp | 3115 | - | Datasheet | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | 20% | - | - | - | - | - | - | 85°C | -40°C | 470μF | 35V | - | - | - | - | - | - | - | - | 5mm | - | - | 423mOhm | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 10mm | 21mm | 38.1mm | 6.35mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH100V337M16X26 Multicomp | 1107 | - | - | Radial | 2 | Aluminium | 9.071847g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | MCRH | 20% | - | - | 2 | EAR99 | - | - | 105°C | -40°C | 330μF | 100V | - | - | - | - | - | 100V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | 800 μm | - | - | 2000 hours | - | - | 990μA | 702mA | - | - | - | 16mm | 26mm | 69.85mm | 19.05mm | - | - | Unknown | RoHS Compliant | ||
![]() MC0805N1R5C500CT Multicomp | 4204 | - | - | - | 2 | - | - | - | ± 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | 50 V | Cut Tape | - | - | - | - | - | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 1.5pF | - | - | - | - | - | - | - | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | 2 mm | - | - | Unknown | - | ||
![]() MCHPR100V108M22X32 Multicomp | 141 | - | Datasheet | Radial | - | - | 45.359237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -40°C | 1mF | 100V | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 32mm | 38.1mm | 25.4mm | - | - | - | RoHS Compliant | ||
![]() MC0805F683Z250CT Multicomp | In Stock | - | - | - | - | CERAMIC | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805F683Z250CT | MC0805(SMT) | - | - | - | - | 85 °C | -30 °C | , 0805 | SMT | Contact Manufacturer | - | - | - | - | 4.76 | - | Yes | - | - | - | - | - | - | - | MC0805(SMT) | - | e3 | Yes | - | EAR99 | -82/+22ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.068 µF | - | TR | - | - | unknown | - | - | - | - | - | CERAMIC CAPACITOR | - | - | - | - | - | Y5V | Yes | 25 V | - | 0805 | - | - | 80% | 20% | - | - | - | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | ||
![]() MC1210F476Z6R3CT Multicomp | In Stock | - | - | - | - | - | - | - | -20%, +80% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 2.5mm | - | - | - | - | - | - | - | - | - | ||
![]() MC0805B563K500A2.54MM Multicomp | 2328 | - | - | - | 2 | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | 50 V | Cut Tape | - | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | 56 nF | - | - | - | - | - | - | - | - | - | 2.54 mm | - | X7R | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 3.8mm | - | - | - | - | - | 3.8mm | - | No SVHC | - | ||
![]() MC0805N8R2C500A2.54MM Multicomp | 2057 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 0.25pF | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805N8R2C500A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.64 | Compliant | Yes | C0G | 0.25pF | - | 50 V | 50 V | Ammo | - | MC0805(2.54MM)RADIAL | - | - | - | - | EAR99 | 30 ppm/°C | - | 125 °C | -55 °C | 8.2PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | unknown | Radial | - | - | - | 2.54 mm | CERAMIC CAPACITOR | C0G | - | Not Required | - | 2.54mm | NP0 | Yes | 50 V | - | - | 50VDC | - | 3.0488% | 3.0488% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - |