- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Case Style | DCL | DF | High Shock and Vibration | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | MSL | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Seated Plane Height | Temperature Range @ Derated Voltage | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Published | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Ripple Current | Life (Hours) | Positive Tolerance | Negative Tolerance | Insulation | Hole Diameter | Current - Leakage | Size(mm) | Ripple Current (AC) | Case Code | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC1812N151J302CT Multicomp | In Stock | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.58mm | 3.2mm | - | - | - | - | - | - | - | - | - | ||
![]() MCRH16V338M13X26 Multicomp | 16292 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | 2 | - | EAR99 | - | - | 105°C | -40°C | 3.3mF | 16V | - | - | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 600 μm | - | - | 2000 hours | - | - | - | - | 1.584mA | - | 1.586A | - | - | - | - | 13mm | 26mm | 6.35mm | 6.35mm | - | - | Unknown | RoHS Compliant | ||
![]() MCHPR63V109M30X51 Multicomp | 372 | - | Datasheet | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | - | - | - | 20% | - | - | - | - | - | 105°C | -40°C | 10mF | 63V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | 30mm | 51mm | 25.4mm | 6.35mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCHV100M2EB-1021-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | 75(uA) | - | - | - | 0.6(mm) | Not Required(mm) | - | 1000(hr) | - | - | - | Through Hole | - | -40C to 85C | - | - | - | - | - | - | - | Not Required(mm) | 10(mm) | - | No | - | - | - | - | Not Required(mm) | - | 20% | - | - | - | Not Required | - | - | - | - | - | - | - | - | Electrolytic | - | - | 10000000(pF) | - | - | - | - | Axial | - | - | - | - | - | - | Not Required | Polar | - | - | - | - | - | 250VDC | - | - | - | - | - | - | - | 10 X 21 | - | - | - | - | 21(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() MCDT47M25-2-RH Multicomp | 2634 | - | - | Not Required | - | - | - | 2 | - | Dipped | - | 8% | NO | - | 0.5(mm) | 5.08(mm) | Not Required(mm) | - | - | - | - | Through Hole | - | -55C to 125C | - | - | - | - | - | - | - | Not Required(mm) | 8.2(mm) | - | No | - | - | - | Not Required | 12.5(mm) | 85 TO 125 | 20% | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 47000000(pF) | - | - | - | - | Radial | - | - | - | - | - | - | Not Required | Polar | - | - | - | - | - | 25VDC | - | - | - | - | Not Required | - | - | - | - | F | - | - | Not Required(mm) | - | - | - | - | - | 12.5(mm) | - | - | ||
![]() MCLPR25V279M30X41 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | 20% | - | - | - | - | - | 85°C | -40°C | 27mF | 25V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | 5.9A | - | - | - | - | 30mm | 41mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH100V474M5X11 Multicomp | 602 | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | - | - | 20% | - | - | - | - | - | 105°C | -40°C | 470nF | 100V | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH35V127M8X12 Multicomp | 1616 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | 2006 | - | 20% | - | - | - | - | - | 105°C | -40°C | 120μF | 35V | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | 8mm | 12mm | 12mm | - | - | - | Unknown | RoHS Compliant | ||
![]() MCGPR63V106M5X11-RH Multicomp | In Stock | - | - | - | - | Aluminium | 45.359237 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 63 V | 63 V | - | - | - | - | 20 % | - | - | - | - | - | 85 °C | -40 °C | 10 µF | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 11 mm | 25.4 mm | 6.35 mm | - | - | - | - | ||
![]() MR25V106M4X77 Multicomp | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC0805B331K101A2.54MM Multicomp | In Stock | - | - | - | 2 | CERAMIC | - | 2 | ± 10% | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | - | - | SPC Multicomp | MC0805B331K101A2.54MM | MC0805(2.54MM)RADIAL | - | - | - | - | - | 125 °C | -55 °C | , | Radial | Active | - | - | - | - | 1.65 | Compliant | Yes | - | - | - | - | - | 100 V | 100 V | - | Cut Tape | - | MC0805(2.54MM)RADIAL | 10 % | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 125 °C | -55 °C | 330 pF | - | Ammo Pack | 2.54 mm | unknown | - | - | 2.54 mm | CERAMIC CAPACITOR | - | X7R | - | - | - | 2.54mm | X7R | Yes | 100 V | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 4.2mm | 3.8mm | - | - | 3.8 mm | 4.2 mm | - | 3.8mm | - | Unknown | - | ||
![]() MR16V107M6.3X7 Multicomp | In Stock | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MR | - | 2 | - | EAR99 | - | - | - | - | 100μF | - | - | 2.5mm | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | 16V | - | - | 98000mA | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 6.3mm | - | 7mm | - | - | - | - | Non-RoHS Compliant | ||
![]() MCTG470M1EB-0613P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | 2010 | - | 20% | - | - | - | - | - | 105°C | -40°C | 47μF | 25V | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | - | 600 μm | - | - | 1000 hours | - | - | - | - | - | - | 90mA | - | - | - | - | 6.3mm | 13mm | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCRH35V476M6.3X11-RH Multicomp | In Stock | - | Datasheet | Aluminum | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH-RH | 20% | 2 | - | EAR99 | - | - | - | - | 47μF | 35V | - | 2.5mm | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | - | - | - | - | - | RoHS Compliant | ||
![]() MCRH63V477M13X26-RH Multicomp | In Stock | - | Datasheet | Aluminum | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH-RH | 20% | 2 | - | EAR99 | - | - | - | - | 470μF | 63V | - | 5mm | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 26mm | - | - | - | - | - | RoHS Compliant | ||
![]() MCTEA4R7M2WB-1026P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 85°C | -40°C | 4.7μF | 450V | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | - | 600 μm | - | - | 2000 hours | - | - | - | - | - | - | 46mA | - | - | - | - | 10mm | 26mm | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCAX40V476M8X16 Multicomp | In Stock | - | Datasheet | Axial | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | 47μF | 40V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | 16mm | - | - | - | - | - | RoHS Compliant | ||
![]() MCHT100M1VB-0513-RH Multicomp | In Stock | - | - | Aluminum | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | 20% | - | - | - | - | - | - | - | 10μF | 35V | - | - | - | - | - | - | - | - | - | 15.916Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 13mm | - | - | - | - | Non-RoHS Compliant | ||
![]() MCRH10V338M13X21-RH Multicomp | In Stock | - | Datasheet | Aluminum | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH-RH | 20% | 2 | - | EAR99 | - | - | - | - | 3.3mF | 10V | - | 7.5mm | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | - | - | 1100mA | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | 21mm | - | - | - | - | - | RoHS Compliant | ||
![]() MCLPR35V109M30X30 Multicomp | 63 | - | Datasheet | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | - | - | 20% | - | Snap in | - | - | - | 85°C | -40°C | 10mF | 35V | - | - | - | - | 35V | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 2 mm | - | - | 4.58A | - | - | - | - | 30mm | 30mm | - | - | - | - | Unknown | RoHS Compliant |