- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Technology | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Life (Hours) | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Product Length | Product Width | Product Length (mm) | Diameter | Height | Length | Width | Product Height | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0805N471J101A2.54MM Multicomp | 7817 | - | - | 0805 | - | - | - | 2 | ± 5% | Dipped | - | 0.45(mm) | - | - | - | NO | Through Hole | - | -55C to 125C | - | - | - | - | - | 3.8(mm) | Not Required(mm) | - | No | - | - | - | - | C0G | 5% | - | - | - | - | Ammo | - | - | - | - | - | - | - | 470PF(pF) | - | - | STANDARD | - | - | - | Radial | - | - | - | - | - | - | Not Required | - | 2.54mm | - | - | - | - | 100VDC | - | - | - | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | - | - | - | 3.8mm | 3.8(mm) | - | - | ||
![]() MC0805N301J101A2.54MM Multicomp | 3909 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 5% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805N301J101A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.64 | Compliant | Yes | - | C0G | 5% | - | 100 V | 100 V | - | Ammo | MC0805(2.54MM)RADIAL | 5 % | - | EAR99 | 30 ppm/°C | 125 °C | -55 °C | 300PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | - | unknown | Radial | - | 2.54 mm | CERAMIC CAPACITOR | - | C0G | - | Not Required | - | 2.54mm | NP0 | Yes | 100 V | - | 100VDC | - | 5% | 5% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0805B222K101A2.54MM Multicomp | 10086 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 10% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805B222K101A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.65 | Compliant | Yes | - | X7R | 10% | - | 100 V | 100 V | - | Ammo | MC0805(2.54MM)RADIAL | 10 % | - | EAR99 | -/+15ppm/Cel ppm/°C | 125 °C | -55 °C | 2200PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | - | unknown | Radial | - | 2.54 mm | CERAMIC CAPACITOR | - | X7R | - | Not Required | - | 2.54mm | X7R | Yes | 100 V | - | 100VDC | - | 10% | 10% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0805N121J101A2.54MM Multicomp | 3090 | - | - | - | 2 | CERAMIC | - | 2 | ± 5% | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0805N121J101A2.54MM | MC0805(2.54MM)RADIAL | - | - | - | - | 125 °C | -55 °C | , | Radial | Active | - | - | - | - | 1.65 | Compliant | Yes | - | - | - | - | 100 V | 100 V | - | Cut Tape | MC0805(2.54MM)RADIAL | 5 % | - | EAR99 | 30 ppm/°C | 125 °C | -55 °C | 120 pF | - | Ammo Pack | - | 2.54 mm | - | unknown | - | - | 2.54 mm | CERAMIC CAPACITOR | - | C0G | - | - | - | 2.54mm | NP0 | Yes | 100 V | - | - | - | 5% | 5% | - | - | 4.2mm | 3.8mm | - | - | 3.8 mm | 4.2 mm | - | 3.8mm | - | Unknown | - | ||
![]() MC0805B332K101A2.54MM Multicomp | 7496 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 10% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805B332K101A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.65 | Compliant | Yes | - | X7R | 10% | - | 100 V | 100 V | - | Ammo | MC0805(2.54MM)RADIAL | 10 % | - | EAR99 | -/+15ppm/Cel ppm/°C | 125 °C | -55 °C | 3300PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | - | unknown | Radial | - | 2.54 mm | CERAMIC CAPACITOR | - | X7R | - | Not Required | - | 2.54mm | X7R | Yes | 100 V | - | 100VDC | - | 10% | 10% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0805N390J101A2.54MM Multicomp | 4163 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 5% | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805N390J101A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.64 | Compliant | Yes | - | C0G | 5% | - | 100 V | 100 V | - | Ammo | MC0805(2.54MM)RADIAL | 5 % | - | EAR99 | 30 ppm/°C | 125 °C | -55 °C | 39PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | - | unknown | Radial | - | 2.54 mm | CERAMIC CAPACITOR | - | C0G | - | Not Required | - | 2.54mm | NP0 | Yes | 100 V | - | 100VDC | - | 5% | 5% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC1206N2R2C202CT Multicomp | 1677 | - | - | 1206 | - | - | - | 2 | ± 0.25pF | Ceramic Chip | - | Not Required(mm) | - | - | - | YES | Surface Mount | - | -55C to 125C | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | C0G | 0.25pF | - | - | - | Not Required | Tape and Reel | - | - | - | - | - | - | - | 2.2PF(pF) | - | - | STANDARD | - | SMT Chip | - | PAD | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 2000VDC | - | - | - | - | - | 3.2mm | 1.6mm | 3.2(mm) | - | - | - | - | - | 0.8(mm) | - | - | ||
![]() MC0805N3R3C101A2.54MM Multicomp | 6083 | - | - | - | 2 | - | - | - | ± 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 100 V | 100 V | - | Cut Tape | - | - | - | - | 30 ppm/°C | 125 °C | -55 °C | 3.3 pF | - | - | - | - | - | - | - | - | 2.54 mm | - | - | C0G | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | 4.2mm | 3.8mm | - | - | - | - | - | 3.8mm | - | Unknown | - | ||
![]() MC0805N4R0C500A2.54MM Multicomp | 6748 | - | - | 0805 | 2 | Ceramic | - | 2 | ± 0.25pF | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805N4R0C500A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.64 | Compliant | Yes | - | C0G | 0.25pF | - | 50 V | 50 V | - | Ammo | MC0805(2.54MM)RADIAL | - | - | EAR99 | 30 ppm/°C | 125 °C | -55 °C | 4PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | - | unknown | Radial | - | 2.54 mm | CERAMIC CAPACITOR | - | C0G | - | Not Required | - | 2.54mm | NP0 | Yes | 50 V | - | 50VDC | - | 6.25% | 6.25% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC1206N221J201CT Multicomp | 21796 | - | - | 1206 | - | - | - | 2 | ± 5% | Ceramic Chip | - | Not Required(mm) | - | - | - | YES | Surface Mount | - | -55C to 125C | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | C0G | 5% | - | - | - | Not Required | Tape and Reel | - | - | - | - | - | - | - | 220PF(pF) | - | - | STANDARD | - | SMT Chip | - | PAD | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 200VDC | - | - | - | - | - | 3.2mm | 1.6mm | 3.2(mm) | - | - | - | - | - | 0.8(mm) | - | - | ||
![]() MC1206N330J201CT Multicomp | 15058 | - | - | 1206 | - | - | - | 2 | ± 5% | Ceramic Chip | - | Not Required(mm) | - | - | - | YES | Surface Mount | - | -55C to 125C | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | No | - | - | - | Not Required(mm) | C0G | 5% | - | - | - | Not Required | Tape and Reel | - | - | - | - | - | - | - | 33PF(pF) | - | - | STANDARD | - | SMT Chip | - | PAD | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 200VDC | - | - | - | - | - | 3.2mm | 1.6mm | 3.2(mm) | - | - | - | - | - | 0.8(mm) | - | - | ||
![]() MC0805N471J500A2.54MM Multicomp | 4005 | - | - | 0805 | 2 | - | - | 2 | ± 5% | Dipped | - | 0.45(mm) | - | - | - | NO | Through Hole | - | -55C to 125C | - | - | - | - | - | 3.8(mm) | Not Required(mm) | - | No | - | Compliant | - | - | C0G | 5% | - | 50 V | 50 V | - | Ammo | - | 5 % | - | - | 30 ppm/°C | 125 °C | -55 °C | 470PF(pF) | - | - | STANDARD | - | - | - | Radial | - | 2.54 mm | - | - | C0G | - | Not Required | - | 2.54mm | - | - | - | - | 50VDC | - | - | - | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | - | - | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MC0805N5R6C500A2.54MM Multicomp | 7817 | - | - | 0805 | 2 | CERAMIC | - | 2 | ± 0.25pF | Dipped | SPC TECHNOLOGY/ MULTICOMP | 0.45(mm) | SPC Multicomp | MC0805N5R6C500A2.54MM | MC0805(2.54MM)RADIAL | NO | Through Hole | - | -55C to 125C | 125 °C | -55 °C | , | Radial | Active | 3.8(mm) | Not Required(mm) | - | No | 1.65 | Compliant | Yes | - | C0G | 0.25pF | - | 50 V | 50 V | - | Ammo | MC0805(2.54MM)RADIAL | - | - | EAR99 | 30 ppm/°C | 125 °C | -55 °C | 5.6PF(pF) | - | Ammo Pack | STANDARD | 2.54 mm | - | unknown | Radial | - | 2.54 mm | CERAMIC CAPACITOR | - | C0G | - | Not Required | - | 2.54mm | NP0 | Yes | 50 V | - | 50VDC | - | 4.4643% | 4.4643% | - | - | 4.2mm | 3.8mm | 4.2(mm) | - | 3.8 mm | 4.2 mm | - | 3.8mm | 3.8(mm) | Unknown | - | ||
![]() MCMR50V105M4X7 Multicomp | 1645 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | - | - | - | 85°C | -40°C | 1μF | 50V | - | - | - | - | - | - | 50V | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 4mm | 7mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR16V337M8X7 Multicomp | 1548 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | 85°C | -40°C | 330μF | 16V | - | - | - | - | - | - | 16V | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 8mm | 7mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR50V224M4X7 Multicomp | 3786 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 20% | - | - | - | 85°C | -40°C | 220nF | 50V | - | - | - | - | - | - | 50V | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 4mm | 7mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() HT101M1EB-0813(E) Multicomp | In Stock | - | - | Axial | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | 20% | - | - | - | 105°C | -40°C | 100μF | 25V | - | - | - | - | - | - | - | - | - | 30mm | - | 1.99Ohm | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 8mm | 13mm | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCHPR250V277M22X32 Multicomp | 361 | - | Datasheet | Radial | - | - | 36.28739g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 20% | - | - | - | 105°C | -25°C | 270μF | 250V | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | - | - | 22mm | 32mm | 38.1mm | 25.4mm | - | - | - | RoHS Compliant | ||
![]() MCMHR63V225M4X7 Multicomp | 1116 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | - | - | 20% | - | - | - | 105°C | -40°C | 2.2μF | 63V | - | - | - | - | - | - | 63V | 1.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | 4mm | 7mm | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH10V227M6.3X11 Multicomp | 4367 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | 2 | EAR99 | - | 105°C | -40°C | 220μF | 10V | - | - | - | - | - | - | 10V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | - | - | - | - | 500 μm | - | 2000 hours | - | - | 66μA | 171mA | - | - | - | 6.3mm | 11mm | 38.1mm | 6.35mm | - | - | Unknown | RoHS Compliant |