- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Polarity | Lead Diameter | Life (Hours) | Impedance | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHPR25V129M25X31 Multicomp | 1182 | - | Datasheet | Radial | - | - | 27.215542g | - | 25V | - | - | - | - | 20% | - | - | - | 105°C | -40°C | 12mF | 25V | - | 10mm | - | - | - | - | - | 2000 hours | - | - | - | 25mm | 31mm | 38.1mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCGLR10V338M13X25 Multicomp | 1043 | - | Datasheet | Radial | - | - | 31.751466g | - | 10V | - | - | 2004 | - | 20% | - | - | - | 105°C | -55°C | 3.3mF | 10V | - | 5mm | - | - | - | - | - | 2000 hours | 48mOhm | - | - | 13mm | 25mm | 57.15mm | 12.7mm | - | RoHS Compliant | ||
![]() MCMLR50V220JNPO Multicomp | In Stock | - | - | - | 2 | - | - | Compliant | - | 50 V | 50 V | - | - | 5 % | - | - | 30 ppm/°C | 125 °C | -55 °C | 22 pF | - | - | 2.54 mm | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCRH50V686M8X11 Multicomp | 569 | - | - | - | - | Aluminium | 4.535924 g | Compliant | - | 50 V | 50 V | - | - | 20 % | - | - | - | 105 °C | -40 °C | 68 µF | - | - | 3.5 mm | - | - | - | - | - | 1000 hours | - | - | - | 8 mm | 11 mm | 38.1 mm | 6.35 mm | Unknown | - | ||
![]() MCAX50V205K6X13 Multicomp | 1231 | - | - | - | - | Aluminium | - | Compliant | - | 50 V | 50 V | - | - | 10 % | - | - | - | 85 °C | -40 °C | 2 µF | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 6 mm | 13 mm | - | - | Unknown | - | ||
![]() MCAX450V805M13X25 Multicomp | In Stock | - | - | - | - | Aluminium | - | Compliant | - | 450 V | 450 V | - | - | 20 % | - | - | - | 85 °C | -40 °C | 8 µF | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 13 mm | 25 mm | 25 mm | - | Unknown | - | ||
![]() MCHPR400V107M22X32 Multicomp | 201 | - | Datasheet | Radial | - | - | 40.823313g | - | 400V | - | - | - | - | 20% | - | - | - | 105°C | -25°C | 100μF | 400V | - | 10mm | - | - | - | - | - | 2000 hours | - | - | - | 22mm | 32mm | 38.1mm | 25.4mm | - | RoHS Compliant | ||
![]() MCRH35V336M5X11 Multicomp | 1964 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | 2011 | MCRH | 20% | 2 | EAR99 | - | 105°C | -40°C | 33μF | 35V | 35V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 34.65μA | 72mA | 5mm | 11mm | 6.35mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCAX150V506M13X27 Multicomp | 1012 | - | - | - | 2 | Aluminium | - | Compliant | - | 150 V | 150 V | - | - | 20 % | - | - | - | 85 °C | -40 °C | 50 µF | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 13 mm | 27 mm | - | - | Unknown | - | ||
![]() MCAX35V476K6X13 Multicomp | 20 | - | - | - | - | Aluminium | 1.224699 g | Compliant | - | 35 V | 35 V | - | - | 10 % | - | - | - | 85 °C | -40 °C | 47 µF | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 6 mm | 13 mm | 76.2 mm | 6.35 mm | Unknown | - | ||
![]() MCAX50V106M6X13 Multicomp | 879 | - | - | - | - | Aluminium | - | Compliant | - | 50 V | 50 V | - | - | 20 % | - | - | - | 85 °C | -40 °C | 10 µF | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 6 mm | 13 mm | - | - | Unknown | - | ||
![]() MCGPR25V336M5X11 Multicomp | 2978 | - | - | Radial | - | - | 4.535924g | - | 25V | - | - | - | - | 20% | - | - | - | 85°C | -40°C | 33μF | 25V | - | 2mm | - | - | - | - | - | 2000 hours | - | - | - | 5mm | 11mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCCC1500V220JNPO Multicomp | In Stock | - | - | - | 2 | - | - | Compliant | - | 1.5 kV | 1.5 kV | - | - | 5 % | - | - | - | 125 °C | -55 °C | 22 pF | - | - | 2.54 mm | - | - | C0G | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCAX25V507M10X21 Multicomp | 195 | - | - | - | 2 | Aluminium | - | Compliant | - | 25 V | 25 V | - | - | 20 % | - | - | - | 85 °C | -40 °C | 500 µF | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 10 mm | 21 mm | - | - | Unknown | - | ||
![]() MCGLR100V225M5X11 Multicomp | 743 | - | Datasheet | Radial | - | - | 4.535924g | - | 100V | - | - | - | - | 20% | - | - | - | 105°C | -55°C | 2.2μF | 100V | - | 2mm | - | - | - | - | - | 2000 hours | 1.8Ohm | - | - | 5mm | 11mm | 44.45mm | 6.35mm | - | RoHS Compliant | ||
![]() MCGPR35V336M5X11 Multicomp | 5353 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | - | GPR | 20% | 2 | EAR99 | - | 85°C | -40°C | 33μF | 35V | 35V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 14.55μA | 75mA | 5mm | 11mm | 25.4mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCTG101M1EB-0813P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | - | 25V | - | - | - | - | 20% | - | - | - | 105°C | -40°C | 100μF | 25V | - | - | - | 20mm | - | - | 600 μm | 1000 hours | - | - | 166mA | 8mm | 13mm | - | - | Unknown | RoHS Compliant | ||
![]() UHE1E470MDD1TD Multicomp | In Stock | - | - | - | - | - | 4.535924 g | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 44.45 mm | 6.35 mm | - | - | ||
![]() MCHPR400V566M22X25 Multicomp | In Stock | - | Datasheet | Radial | - | - | 18.143695g | - | 400V | - | - | - | - | 20% | - | - | - | 105°C | -25°C | 56μF | 400V | - | 10mm | - | - | - | - | - | 2000 hours | - | - | - | 22mm | 25mm | 31.75mm | 25.4mm | - | RoHS Compliant | ||
![]() 65R3193 Multicomp | In Stock | - | - | - | - | - | 4.535924 g | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 470 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 57.15 mm | 12.7 mm | - | - |