- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Impedance | Positive Tolerance | Negative Tolerance | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCGLR50V107M10X13 Multicomp | 5441 | - | Datasheet | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 2004 | - | 20% | - | - | - | 105°C | -55°C | 100μF | 50V | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | 298mOhm | - | - | - | - | 10mm | 13mm | 50.8mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCGPR100V107M13X21 Multicomp | 1928 | - | - | Radial | 2 | Aluminium | 90.718474g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPR | 20% | 2 | EAR99 | - | 85°C | -40°C | 100μF | 100V | - | - | 100V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 600 μm | - | 2000 hours | - | - | - | 103μA | 320mA | 13mm | 21mm | 38.1mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() MCCC50V220JNPO Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | - | - | - | 5 % | - | - | - | 125 °C | -55 °C | 22 pF | - | - | - | - | - | - | 2.54 mm | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCESL10V227M6.3X7.7 Multicomp | 8472 | - | - | G | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | Cut Tape | - | - | 20% | - | - | - | 85°C | -40°C | 220μF | 10V | - | - | 10V | - | - | 2.2mm | - | 2.4mm | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | 3μA | 150mA | 6.3mm | 7.7mm | - | 6.6mm | Unknown | RoHS Compliant | ||
![]() MCUMR25V107M8X5 Multicomp | 19116 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | 20% | - | - | - | 85°C | -40°C | 100μF | 25V | - | - | 25V | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | 8mm | 5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMHR10V226M5X7 Multicomp | 2309 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | - | - | 20% | - | - | - | 105°C | -40°C | 22μF | 10V | - | - | 10V | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR16V227M6.3X11 Multicomp | 1299 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPR | 20% | 2 | EAR99 | - | 85°C | -40°C | 220μF | 16V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 500 μm | - | 2000 hours | - | - | - | 38.2μA | 232mA | 6.3mm | 11mm | 25.4mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCGPR63V105M5X11 Multicomp | 27549 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GPR | 20% | 2 | EAR99 | - | 85°C | -40°C | 1μF | 63V | - | - | 63V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 500 μm | - | 2000 hours | - | - | - | 16.86μA | 12mA | 5mm | 11mm | 25.4mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCGPR50V105M5X11 Multicomp | 15311 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 20% | 2 | EAR99 | - | 85°C | -40°C | 1μF | 50V | - | - | 50V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 165.7864Ohm | POLARIZED | - | - | - | 500 μm | - | 2000 hours | - | - | - | 6μA | 12mA | 5mm | 11mm | 25.4mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCMHR35V336M6.3X7 Multicomp | 10999 | - | - | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCMHR | 20% | 2 | EAR99 | - | 105°C | -40°C | 33μF | 35V | - | - | 35V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 450 μm | - | 1000 hours | - | - | - | 11.55μA | 52mA | 6.3mm | 7mm | - | - | Unknown | RoHS Compliant | ||
![]() MC0603N101K500CT Multicomp | In Stock | - | - | - | 2 | CERAMIC | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603N101K500CT | MC0603(SMT)MLCC | 125 °C | -55 °C | , 0603 | SMT | Contact Manufacturer | 4.74 | Compliant | Yes | - | 50 V | 50 V | Cut Tape | - | MC0603(SMT)MLCC | 10 % | - | EAR99 | 30 ppm/°C | 125 °C | -55 °C | 100 pF | - | TR | unknown | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | C0G | - | - | NP0 | Yes | 50 V | - | 0603 | - | - | 10% | 10% | - | - | - | - | 1.6 mm | 0.8 mm | Unknown | - | ||
![]() MCMHR6V3476M5X7 Multicomp | 3993 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | - | - | 2007 | - | 20% | - | - | - | 105°C | -40°C | 47μF | 6.3V | - | - | 6.3V | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCUMR16V227M8X5 Multicomp | 3602 | - | Datasheet | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | 20% | - | - | - | 85°C | -40°C | 220μF | 16V | - | - | 16V | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | 8mm | 5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMHR16V226M5X7 Multicomp | 1370 | - | - | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCMHR | 20% | 2 | EAR99 | - | 105°C | -40°C | 22μF | 16V | - | - | 16V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 450 μm | - | 1000 hours | - | - | - | 3.52μA | 38mA | 5mm | 7mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH63V108M16X32 Multicomp | 6880 | - | - | Radial | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | 2 | EAR99 | - | 105°C | -40°C | 1mF | 63V | - | - | 63V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 800 μm | - | 2000 hours | - | - | - | 1.89mA | 1.435A | 16mm | 32mm | - | - | Unknown | RoHS Compliant | ||
![]() MCGPR50V106M5X11 Multicomp | 9035 | - | - | Radial | 2 | Aluminium | 1.088622g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 20% | 2 | EAR99 | - | 85°C | -40°C | 10μF | 50V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 16.579Ohm | POLARIZED | - | - | - | 500 μm | - | 2000 hours | - | - | - | 8μA | 39mA | 5mm | 11mm | 88.9mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCGLR25V227M8X14 Multicomp | 153 | - | - | Radial | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 2004 | - | 20% | - | - | - | 105°C | -55°C | 220μF | 25V | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | 175mOhm | - | - | - | - | 8mm | 14mm | 44.45mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCCC50V473KY5P Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | - | - | - | 10 % | - | - | - | 85 °C | -30 °C | 47 nF | - | - | - | - | - | - | 5 mm | - | - | Y5P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCRH16V336M5X11 Multicomp | In Stock | - | - | Radial | - | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCRH | 20% | 2 | EAR99 | - | 105°C | -40°C | 33μF | 16V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | 500 μm | - | 2000 hours | - | - | - | - | 64mA | 5mm | 11mm | 44.45mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCHPR400V187M25X35 Multicomp | 325 | - | Datasheet | Radial | - | - | 18.143695g | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | - | 20% | - | - | - | 105°C | -25°C | 180μF | 400V | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | 2000 hours | - | - | - | - | - | 25mm | 35mm | 44.45mm | 25.4mm | - | RoHS Compliant |