- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Tolerance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Lead Diameter | Life (Hours) | Hole Diameter | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCLPR100V688M35X58 Multicomp | 251 | - | - | 100 | - | - | - | 100V | - | 20% | 85°C | -40°C | 6.8mF | 100V | - | 10mm | - | - | - | 2000 hours | - | - | - | 35mm | 58mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCLPR250V827M35X45 Multicomp | 213 | - | - | - | - | - | - | 250V | - | 20% | 85°C | -25°C | 820μF | 250V | - | 10mm | - | - | - | 2000 hours | - | - | - | 35mm | 45mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL50V106M6.3X5.2 Multicomp | 27263 | - | - | E | 2 | Aluminium | - | 50V | Cut Tape | 20% | 85°C | -40°C | 10μF | 50V | 50V | 2.2mm | 2.4mm | - | - | 2000 hours | - | 3μA | 33mA | 6.3mm | 5.2mm | - | 6.6mm | Unknown | RoHS Compliant | ||
![]() MCLPR400V337M30X41 Multicomp | 102 | - | Datasheet | - | - | - | - | 400V | - | 20% | 85°C | -25°C | 330μF | 400V | - | 10mm | - | - | - | 2000 hours | - | - | - | 30mm | 41mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCHPR50V109M35X42 Multicomp | 150 | - | Datasheet | Radial | - | - | 40.823313g | 50V | - | 20% | 105°C | -40°C | 10mF | 50V | - | 10mm | - | - | - | 2000 hours | - | - | - | 35mm | 42mm | 50.8mm | 38.1mm | No SVHC | RoHS Compliant | ||
![]() MCHPR50V478M25X32 Multicomp | 404 | - | Datasheet | Radial | - | - | 22.679619g | 50V | - | 20% | 105°C | -40°C | 4.7mF | 50V | - | 10mm | - | - | - | 2000 hours | - | - | - | 25mm | 32mm | 38.1mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCHPR400V686M22X25 Multicomp | 427 | - | Datasheet | Radial | - | - | 1.360777kg | 400V | - | 20% | 105°C | -25°C | 68μF | 400V | - | 10mm | - | - | - | 2000 hours | - | - | - | 22mm | 25mm | 38.1mm | 25.4mm | - | RoHS Compliant | ||
![]() MCHPR100V478M35X52 Multicomp | 362 | - | Datasheet | Radial | - | - | 63.502932g | 100V | - | 20% | 105°C | -40°C | 4.7mF | 100V | - | 10mm | - | - | - | 2000 hours | - | - | - | 35mm | 52mm | 63.5mm | 38.1mm | - | RoHS Compliant | ||
![]() MCLPR400V826M22X25 Multicomp | 145 | - | - | - | - | - | - | 400V | - | 20% | 85°C | -25°C | 82μF | 400V | - | 10mm | - | - | - | 2000 hours | - | - | - | 22mm | 25mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR50V337M10X21 Multicomp | 28799 | - | Datasheet | Radial | - | - | 4.535924g | 50V | - | 20% | 85°C | -40°C | 330μF | 50V | - | 5mm | - | 502.4mOhm | - | 2000 hours | - | - | - | 10mm | 21mm | 50.8mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCEEL25V106M5X5.2 Multicomp | 9803 | - | Datasheet | D | 2 | Aluminium | - | 25V | Cut Tape | 20% | 105°C | -40°C | 10μF | 25V | - | 1.4mm | - | - | - | 1000 hours | - | - | 22mA | 5mm | 5.2mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCESL25V106M5X5.2 Multicomp | 16387 | - | Datasheet | D | 2 | Aluminium | - | 25V | Cut Tape | 20% | 85°C | -40°C | 10μF | 25V | - | 1.4mm | - | - | - | 1000 hours | - | - | 27mA | 5mm | 5.3mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR25V336M5X7 Multicomp | 7292 | - | Datasheet | Radial | 2 | Aluminium | - | 25V | - | 20% | 85°C | -40°C | 33μF | 25V | 25V | 2mm | - | - | - | 1000 hours | - | - | - | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR10V228M10X21 Multicomp | 5871 | - | Datasheet | Radial | - | - | 4.535924g | 10V | - | 20% | 85°C | -40°C | 2.2mF | 10V | - | 5mm | - | - | - | 2000 hours | - | - | - | 10mm | 21mm | 25.4mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCMR50V226M5X7 Multicomp | 4355 | - | Datasheet | Radial | 2 | Aluminium | - | 50V | - | 20% | 85°C | -40°C | 22μF | 50V | 50V | 2mm | - | - | 450 μm | 1000 hours | - | 4.7μA | 50mA | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR63V104M4X7 Multicomp | 1016 | - | Datasheet | Radial | 2 | Aluminium | - | 63V | - | 20% | 85°C | -40°C | 100nF | 63V | 63V | 1.5mm | - | - | - | 1000 hours | - | - | - | 4mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR16V477M8X9 Multicomp | 1920 | - | Datasheet | Radial | 2 | Aluminium | - | 16V | - | 20% | 85°C | -40°C | 470μF | 16V | 16V | 3.5mm | - | - | - | 1000 hours | - | - | - | 8mm | 9mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCLPR63V478M26X40 Multicomp | 6927 | - | Datasheet | - | 2 | Aluminium | - | 63V | - | 20% | 85°C | -40°C | 4.7mF | 63V | 63V | 10mm | - | - | - | 2000 hours | 2 mm | - | 4.19A | 26mm | 40mm | - | - | Unknown | RoHS Compliant | ||
![]() MCTEA100M2EB-1021P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | 250V | - | 20% | 85°C | -40°C | 10μF | 250V | - | - | 20mm | - | 600 μm | 2000 hours | - | - | 72mA | 10mm | 21mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR25V478M22X25 Multicomp | 564 | - | Datasheet | Aluminum | 2 | Aluminium | - | 25V | - | 20% | 85°C | -40°C | 4.7mF | 25V | 25V | 10mm | - | - | - | 2000 hours | 2 mm | - | 2.5A | 22mm | 25mm | - | - | Unknown | RoHS Compliant |