- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Life (Hours) | Impedance | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCESL35V475M4X5.2 Multicomp | 25864 | - | Datasheet | B | - | Aluminium | - | 35V | Cut Tape | - | - | 20% | - | - | 85°C | -40°C | 4.7μF | 35V | 35V | 1mm | - | 1.8mm | - | - | - | 2000 hours | - | 3μA | 18mA | 4mm | 5.2mm | - | 4.3mm | Unknown | RoHS Compliant | ||
![]() MCMR50V106M5X7 Multicomp | 1533 | - | Datasheet | Radial | 2 | Aluminium | - | 50V | - | - | - | 20% | - | - | 85°C | -40°C | 10μF | 50V | 50V | 2mm | - | - | - | - | - | 1000 hours | - | - | - | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCUMR35V106M5X5 Multicomp | 4485 | - | Datasheet | Radial | 2 | Aluminium | - | 35V | - | - | - | 20% | - | - | 85°C | -40°C | 10μF | 35V | 35V | 2mm | - | - | - | - | 450 μm | 1000 hours | - | 3.5μA | 29mA | 5mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() MCGPR10V478M13X26 Multicomp | 105 | - | - | Radial | - | - | 9.071847g | 10V | - | - | - | 20% | - | - | 85°C | -40°C | 4.7mF | 10V | - | 5mm | - | - | - | - | - | 2000 hours | - | - | - | 13mm | 26mm | 57.15mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCRH16V476M5X11 Multicomp | In Stock | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | MCRH | 20% | 2 | EAR99 | 105°C | -40°C | 47μF | 16V | 16V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 22.56μA | 76mA | 5mm | 11mm | 44.45mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCRH25V476M5X11 Multicomp | 1267 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | MCRH | 20% | 2 | EAR99 | 105°C | -40°C | 47μF | 25V | 25V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 35.25μA | 81mA | 5mm | 11mm | 44.45mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCMHR25V106M5X7 Multicomp | 1062 | - | Datasheet | Radial | 2 | Aluminium | - | 25V | - | - | - | 20% | - | - | 105°C | -40°C | 10μF | 25V | 25V | 2mm | - | - | - | - | - | 1000 hours | - | - | - | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH63V476M8X11 Multicomp | 2214 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | MCRH-RH | 20% | 2 | EAR99 | 105°C | -40°C | 47μF | 63V | 63V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 600 μm | 2000 hours | - | 88.93μA | 146mA | 8mm | 11mm | 6.35mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCGPR35V338M16X32 Multicomp | 1679 | - | - | Radial | - | - | 18.143695g | 35V | - | - | - | 20% | - | - | 85°C | -40°C | 3.3mF | 35V | - | 7.5mm | - | - | - | - | 800 μm | 2000 hours | - | - | 2.06A | 16mm | 32mm | 63.5mm | 19.05mm | No SVHC | RoHS Compliant | ||
![]() MCGPR63V477M13X26 Multicomp | 1808 | - | - | Radial | 2 | Aluminium | 4.535924g | - | - | - | - | 20% | 2 | EAR99 | 85°C | -40°C | 470μF | 63V | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 352.7mOhm | POLARIZED | 600 μm | 2000 hours | - | 141.6μA | 768mA | 13mm | 26mm | 50.8mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() MCGPR50V474M5X11 Multicomp | 2335 | - | - | Radial | 2 | Aluminium | 498.951607mg | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 470nF | 50V | 50V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 6μA | 8mA | 5mm | 11mm | 88.9mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCGPR35V477M10X21 Multicomp | 4998 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 470μF | 35V | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 600 μm | 2000 hours | - | 167.5μA | 560mA | 10mm | 21mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCGLR16V107M6.3X11 Multicomp | 5687 | - | - | Radial | - | - | 4.535924g | 16V | - | - | - | 20% | - | - | 105°C | -55°C | 100μF | 16V | - | 2.5mm | - | - | - | - | - | 2000 hours | 350mOhm | - | - | 6.3mm | 11mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCMHR63V335M4X7 Multicomp | 3732 | - | Datasheet | Radial | 2 | Aluminium | - | 63V | - | - | - | 20% | - | - | 105°C | -40°C | 3.3μF | 63V | 63V | 1.5mm | - | - | - | - | - | 1000 hours | - | - | - | 4mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGLR50V105M5X11 Multicomp | In Stock | - | - | Radial | - | - | 113.398093g | 50V | - | 2004 | - | 20% | - | - | 105°C | -55°C | 1μF | 50V | - | 2mm | - | - | - | - | - | 2000 hours | 2.3Ohm | - | - | 5mm | 11mm | 44.45mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCGPR100V226M8X11 Multicomp | 12964 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 22μF | 100V | 100V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 600 μm | 2000 hours | - | 13μA | 106mA | 8mm | 11mm | 44.45mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCUMR10V107M6.3X5 Multicomp | 3091 | - | Datasheet | Radial | 2 | Aluminium | - | 10V | - | - | - | 20% | - | - | 85°C | -40°C | 100μF | 10V | 10V | 2.5mm | - | - | - | - | - | 1000 hours | - | - | - | 6.3mm | 5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR16V226M4X7 Multicomp | 7013 | - | - | Radial | 2 | Aluminium | - | - | - | - | MR | 20% | 2 | EAR99 | 85°C | -40°C | 22μF | 16V | 16V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 450 μm | 1000 hours | - | 3.52μA | 37mA | 4mm | 7mm | - | - | Unknown | RoHS Compliant | ||
![]() MCGPR25V227M8X11 Multicomp | 19452 | - | - | Radial | 2 | Aluminium | 45.359237g | - | - | - | - | 20% | 2 | EAR99 | 85°C | -40°C | 220μF | 25V | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.055Ohm | POLARIZED | 500 μm | 2000 hours | - | 28μA | 270mA | 8mm | 11mm | 25.4mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCMHR16V476M6.3X7 Multicomp | 4964 | - | - | Radial | 2 | Aluminium | - | - | - | - | MCMHR | 20% | 2 | EAR99 | 105°C | -40°C | 47μF | 16V | 16V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 450 μm | 1000 hours | - | 7.52μA | 60mA | 6.3mm | 7mm | - | - | Unknown | RoHS Compliant |