- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Voltage Rated | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Life (Hours) | Impedance | Hole Diameter | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRH100V476M10X16 Multicomp | 37166 | - | - | Radial | 2 | Aluminium | 4.535924g | - | MCRH | 20% | 2 | - | EAR99 | 105°C | -40°C | 47μF | 100V | 100V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 600 μm | 2000 hours | - | - | 141μA | 190mA | 10mm | 16mm | 6.35mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCLPR50V129M30X45 Multicomp | 820 | - | - | - | - | - | - | 50V | - | 20% | - | - | - | 85°C | -40°C | 12mF | 50V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 30mm | 45mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH63V477M13X26 Multicomp | 3489 | - | - | Radial | 2 | Aluminium | 4.535924g | - | MCRH | 20% | 2 | - | EAR99 | 105°C | -40°C | 470μF | 63V | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 600 μm | 2000 hours | - | - | 888μA | 768mA | 13mm | 26mm | 50.8mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() MCLPR50V109M35X35 Multicomp | 420 | - | - | - | 2 | Aluminium | - | 50V | - | 20% | - | Snap in | - | 85°C | -40°C | 10mF | 50V | 50V | 10mm | - | - | - | - | 2000 hours | - | 2 mm | - | 5.97A | 35mm | 35mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH100V224M5X11 Multicomp | 218 | - | - | Radial | - | - | - | 100V | - | 20% | - | - | - | 105°C | -40°C | 220nF | 100V | - | 2mm | - | - | - | - | 2000 hours | - | - | - | - | 5mm | 11mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCHPR25V279M30X45 Multicomp | 79 | - | Datasheet | Radial | - | - | 40.823313g | 25V | - | 20% | - | - | - | 105°C | -40°C | 27mF | 25V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 30mm | 45mm | 57.15mm | 31.75mm | - | RoHS Compliant | ||
![]() MCHPR50V228M22X26 Multicomp | 338 | - | Datasheet | Radial | - | - | 31.751466g | 50V | - | 20% | - | - | - | 105°C | -40°C | 2.2mF | 50V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 22mm | 26mm | 31.75mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCGLR100V105M5X11 Multicomp | 1052 | - | Datasheet | Radial | - | - | 4.535924g | 100V | - | 20% | - | - | - | 105°C | -55°C | 1μF | 100V | - | 2mm | - | - | - | - | 2000 hours | 2.3Ohm | - | - | - | 5mm | 11mm | 44.45mm | 6.35mm | - | RoHS Compliant | ||
![]() MCHPR63V478M25X41 Multicomp | 622 | - | Datasheet | Radial | - | - | 36.28739g | 63V | - | 20% | - | - | - | 105°C | -40°C | 4.7mF | 63V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 25mm | 41mm | 50.8mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCGPR50V335M5X11 Multicomp | 2404 | - | - | Radial | - | - | 4.535924g | 50V | - | 20% | - | - | - | 85°C | -40°C | 3.3μF | 50V | - | 2mm | - | 50.238Ohm | - | - | 2000 hours | - | - | - | - | 5mm | 11mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCMHR10V107M5X7 Multicomp | 1243 | - | Datasheet | Radial | 2 | Aluminium | - | 10V | - | 20% | - | - | - | 105°C | -40°C | 100μF | 10V | 10V | 2mm | - | - | - | - | 1000 hours | - | - | - | - | 5mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH10V108M10X16 Multicomp | 1999 | - | - | Radial | 2 | Aluminium | 4.535924g | - | MCRH | 20% | 2 | - | EAR99 | 105°C | -40°C | 1mF | 10V | 10V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 600 μm | 2000 hours | - | - | 300μA | 570mA | 10mm | 16mm | 50.8mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCUMR16V226M4X5 Multicomp | 5749 | - | - | Radial | 2 | Aluminium | - | 16V | - | 20% | - | - | - | 85°C | -40°C | 22μF | 16V | 16V | 1.5mm | - | - | - | 450 μm | 1000 hours | - | - | 3.52μA | 32mA | 4mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH35V478M18X36 Multicomp | 427 | - | - | Radial | - | - | - | 35V | - | 20% | - | - | - | 105°C | -40°C | 4.7mF | 35V | - | 7.5mm | - | - | - | - | 2000 hours | - | - | - | - | 18mm | 36mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH50V337M10X20 Multicomp | 158 | - | - | Radial | - | - | - | 50V | - | 20% | - | - | - | 105°C | -40°C | 330μF | 50V | - | 5mm | - | - | - | - | 2000 hours | - | - | - | - | 10mm | 21mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR63V108M16X32 Multicomp | 1787 | - | - | Radial | 2 | Aluminium | 136.077711g | - | GPR | 20% | 2 | - | EAR99 | 85°C | -40°C | 1mF | 63V | 63V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 800 μm | 2000 hours | - | - | 633μA | 1.435A | 16mm | 32mm | 38.1mm | 19.05mm | Unknown | RoHS Compliant | ||
![]() MCGLR35V336M6.3X11 Multicomp | In Stock | - | - | Radial | - | - | 4.535924g | 35V | - | 20% | - | - | - | 105°C | -55°C | 33μF | 35V | - | 2.5mm | - | - | - | - | 2000 hours | 700mOhm | - | - | - | 6.3mm | 11mm | 38.1mm | 6.35mm | - | RoHS Compliant | ||
![]() MCHPR50V108M22X26 Multicomp | 169 | - | Datasheet | Radial | - | - | 13.607771g | 50V | - | 20% | - | - | - | 105°C | -40°C | 1mF | 50V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 22mm | 26mm | 38.1mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCHPR50V688M25X41 Multicomp | 753 | - | Datasheet | Radial | - | - | 18.143695g | 50V | - | 20% | - | - | - | 105°C | -40°C | 6.8mF | 50V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 25mm | 41mm | 50.8mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCHPR400V826M25X25 Multicomp | In Stock | - | Datasheet | Radial | - | - | 13.607771g | 400V | - | 20% | - | - | - | 105°C | -25°C | 82μF | 400V | - | 10mm | - | - | - | - | 2000 hours | - | - | - | - | 25mm | 25mm | 31.75mm | 25.4mm | - | RoHS Compliant |