- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Dielectric Material | Weight | Voltage Rated | Tolerance | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Lead Diameter | Life (Hours) | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCLV471M1JB Multicomp | In Stock | - | - | Aluminum | - | - | - | - | 20% | - | - | 470μF | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | Non-RoHS Compliant | ||
![]() MCTG-471M1CB-0816P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | 16V | 20% | 105°C | -40°C | 470μF | 16V | - | 20mm | - | 600 μm | 1000 hours | - | 359mA | 8mm | 16mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLV470M1CB-0613-RH Multicomp | In Stock | - | - | Aluminum | - | Aluminium | - | - | 20% | - | - | 47μF | 16V | - | - | 4.797Ohm | - | - | - | - | - | 13mm | 13mm | - | - | Non-RoHS Compliant | ||
![]() MCTG220M2AB-0816P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | 907.18474mg | 100V | 20% | 105°C | -40°C | 22μF | 100V | - | 20mm | - | 600 μm | 1000 hours | - | 106mA | 8mm | 16mm | 127mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() HT471M1CB-0816(E) Multicomp | In Stock | - | - | - | - | Aluminium | - | 16V | 20% | 105°C | -40°C | 470μF | 16V | - | 30mm | 479mOhm | 600 μm | 1000 hours | 150.4μA | - | 8mm | 16mm | - | - | - | RoHS Compliant | ||
![]() MCLV220M1EB-0513-RH Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | 22μF | 25V | - | - | 9.043Ohm | - | - | - | - | - | 13mm | - | - | - | - | ||
![]() NP35V476M8X11.5 Multicomp | In Stock | - | - | Radial | 2 | Aluminium | - | 35V | 20% | 85°C | -40°C | 47μF | 35V | 3.5mm | - | - | 600 μm | 2000 hours | - | 120mA | 8mm | 11.5mm | - | - | Unknown | RoHS Compliant | ||
![]() NP63V106M6.3X11 Multicomp | In Stock | - | - | - | 2 | Aluminium | - | 63V | 20% | 85°C | -40°C | 10μF | 63V | 2.5mm | - | - | 500 μm | 2000 hours | - | 55mA | 6.3mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() NP16V476M6.3X11 Multicomp | In Stock | - | - | - | 2 | Aluminium | - | 16V | 20% | 85°C | -40°C | 47μF | 16V | 2.5mm | - | - | 500 μm | 2000 hours | - | 95mA | 6.3mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() NP35V226M6.3X11 Multicomp | In Stock | - | - | Radial | 2 | Aluminium | - | 35V | 20% | 85°C | -40°C | 22μF | 35V | 2.5mm | - | - | 500 μm | 2000 hours | - | 70mA | 6.3mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() NP35V105M5X11 Multicomp | In Stock | - | - | - | 2 | Aluminium | 453.59237mg | 35V | 20% | 85°C | -40°C | 1μF | 35V | 2mm | - | - | 500 μm | 2000 hours | - | 15mA | 5mm | 11mm | 25.4mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCHT471M1CB0816RH Multicomp | In Stock | - | - | Aluminum | - | Aluminium | - | - | 20% | - | - | 470μF | 16V | - | - | 480mOhm | - | - | - | - | - | 16mm | 16mm | - | - | Non-RoHS Compliant | ||
![]() MCLV100M2AB-6.314-RH Multicomp | In Stock | - | - | Axial | - | Aluminium | - | - | 20% | - | - | 10μF | 100V | - | - | 10.611Ohm | - | - | - | - | 6.3mm | 14mm | 14mm | - | - | RoHS Compliant | ||
![]() NP35V107M10X16 Multicomp | In Stock | - | - | - | 2 | Aluminium | - | 35V | 20% | 85°C | -40°C | 100μF | 35V | 5mm | - | - | 600 μm | 2000 hours | - | 230mA | 10mm | 16mm | - | - | Unknown | RoHS Compliant | ||
![]() MCHT222M1CB Multicomp | In Stock | - | - | Aluminum | - | - | - | - | 20% | - | - | 2.2mF | - | - | - | - | - | - | - | - | - | - | 24mm | - | - | Non-RoHS Compliant | ||
![]() MCTEA4R7M2AB-0613P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | 100V | 20% | 85°C | -40°C | 4.7μF | 100V | - | 20mm | - | 600 μm | 2000 hours | - | 41mA | 6.3mm | 13mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR200V337M22X31 Multicomp | In Stock | - | - | Aluminum | 2 | Aluminium | - | - | 20% | - | - | 330μF | 200V | - | - | - | - | - | - | - | 22mm | 31mm | - | - | - | RoHS Compliant | ||
![]() NP35V225M5X11 Multicomp | In Stock | - | - | - | 2 | Aluminium | - | 35V | 20% | 85°C | -40°C | 2.2μF | 35V | 2mm | - | - | 500 μm | 2000 hours | - | 20mA | 5mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() MCTG-101M2AB-1322P Multicomp | In Stock | - | - | Axial | 2 | Aluminium | - | 100V | 20% | 105°C | -40°C | 100μF | 100V | - | 20mm | - | 600 μm | 1000 hours | - | 287mA | 13mm | 22mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLV471M1VB-1322-RH Multicomp | In Stock | - | - | Aluminum | - | Aluminium | - | - | 20% | - | - | 470μF | 35V | - | - | 339mOhm | - | - | - | - | - | 22mm | 22mm | - | - | Non-RoHS Compliant |