- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Voltage Rated | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Life (Hours) | Tan Delta | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCGPR50V227M10X16 Multicomp | 112295 | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Aluminium | 6.350293g | - | - | - | - | 20% | 2 | EAR99 | 85°C | -40°C | 220μF | 50V | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 753.6mOhm | POLARIZED | 600 μm | 2000 hours | 0.1 | 113μA | 395mA | 10mm | 16mm | 57.15mm | 19.05mm | No SVHC | RoHS Compliant | ||
![]() MCGPR50V477M13X21 Multicomp | 138 | - | - | Radial | - | - | - | 2 | Aluminium | 45.359237g | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 470μF | 50V | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 600 μm | 2000 hours | - | 6μA | 670mA | 13mm | 21mm | 25.4mm | 12.7mm | No SVHC | RoHS Compliant | ||
![]() MCEEL16V106M4X5.2 Multicomp | 9617 | - | - | SMD/SMT | - | - | - | 2 | Aluminium | - | 16V | Cut Tape | - | - | 20% | - | - | 105°C | -40°C | 10μF | 16V | 16V | 1mm | - | 1.8mm | - | - | - | 2000 hours | - | 3μA | 16mA | 4mm | 5.2mm | - | 4.3mm | Unknown | RoHS Compliant | ||
![]() MCGPR25V108M10X21 Multicomp | 17089 | - | - | Radial | - | - | - | 2 | Aluminium | 3.628739g | - | - | - | - | 20% | 2 | EAR99 | 85°C | -40°C | 1mF | 25V | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 248.7mOhm | POLARIZED | 600 μm | 2000 hours | - | 253μA | 850mA | 10mm | 21mm | 50.8mm | 19.05mm | Unknown | RoHS Compliant | ||
![]() MCAX50V107K8X16 Multicomp | 2972 | - | - | Axial | - | - | - | - | Aluminium | - | 50V | - | - | - | 10% | - | - | 85°C | -40°C | 100μF | 50V | - | - | - | - | - | - | - | 2000 hours | - | - | - | 8mm | 16mm | 16mm | - | Unknown | RoHS Compliant | ||
![]() MCGPR25V477M10X16 Multicomp | 14845 | - | - | Radial | - | - | - | 2 | Aluminium | 45.359237g | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 470μF | 25V | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 600 μm | 2000 hours | - | 120.5μA | 460mA | 10mm | 16mm | 25.4mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCGPR63V475M5X11 Multicomp | 7867 | - | - | Radial | - | - | - | 2 | Aluminium | 4.535924g | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 4.7μF | 63V | 63V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 16.86μA | 30mA | 5mm | 11mm | 38.1mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCMHR25V476M6.3X7 Multicomp | 3408 | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | 25V | - | - | - | 20% | - | - | 105°C | -40°C | 47μF | 25V | 25V | 2.5mm | - | - | - | - | - | 1000 hours | - | - | - | 6.3mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMHR50V105M4X7 Multicomp | 7665 | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | 50V | - | - | - | 20% | - | - | 105°C | -40°C | 1μF | 50V | 50V | 1.5mm | - | - | - | - | - | 1000 hours | - | - | - | 4mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH25V478M16X36 Multicomp | 460 | - | - | Radial | - | - | - | - | - | - | 25V | - | 2011 | - | 20% | - | - | 105°C | -40°C | 4.7mF | 25V | - | 7.5mm | - | - | - | - | 800 μm | 2000 hours | - | - | 1.78A | 16mm | 36mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCUMR25V476M6.3X5 Multicomp | 4118 | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | 25V | - | - | - | 20% | - | - | 85°C | -40°C | 47μF | 25V | 25V | 2.5mm | - | - | - | - | - | 1000 hours | - | - | - | 6.3mm | 5mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMHR10V337M8X7 Multicomp | 433 | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | 10V | - | - | - | 20% | - | - | 105°C | -40°C | 330μF | 10V | 10V | 3.5mm | - | - | - | - | - | 1000 hours | - | - | - | 8mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCMHR16V227M8X7 Multicomp | 2863 | - | Datasheet | Radial | - | - | - | 2 | Aluminium | - | 16V | - | - | - | 20% | - | - | 105°C | -40°C | 220μF | 16V | 16V | 3.5mm | - | - | - | - | - | 1000 hours | - | - | - | 8mm | 7mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH63V226M6.3X11 Multicomp | 162421 | - | - | Radial | - | - | - | 2 | Aluminium | - | - | - | - | MCRH | 20% | 2 | EAR99 | 105°C | -40°C | 22μF | 63V | 63V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 41.58μA | 85mA | 6.3mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() MCUMR6V3337M8X5 Multicomp | 3015 | - | - | Radial | - | - | - | 2 | Aluminium | - | 6.3V | - | - | - | 20% | - | - | 85°C | -40°C | 330μF | 6.3V | 6.3V | 3.5mm | - | - | - | - | 500 μm | 1000 hours | - | 20.79μA | 170mA | 8mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() MCMR10V227M6.3X7 Multicomp | 20697 | - | - | Radial | - | - | - | 2 | Aluminium | - | - | - | - | MR | 20% | 2 | EAR99 | 85°C | -40°C | 220μF | 10V | 10V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 450 μm | 1000 hours | - | 22μA | 125mA | 6.3mm | 7mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH100V334M5X11 Multicomp | 3818 | - | - | Radial | - | - | - | - | - | - | 100V | - | - | - | 20% | - | - | 105°C | -40°C | 330nF | 100V | - | 2mm | - | - | - | - | - | 2000 hours | - | - | - | 5mm | 11mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH35V227M10X13 Multicomp | 2096 | - | - | Radial | - | - | - | 2 | Aluminium | 4.535924g | - | - | 2003 | MCRH | 20% | 2 | EAR99 | 105°C | -40°C | 220μF | 35V | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 600 μm | 2000 hours | - | 231μA | 300mA | 10mm | 13mm | 50.8mm | 6.35mm | Unknown | RoHS Compliant | ||
![]() MCRH63V105M5X11 Multicomp | 1597 | - | - | Radial | - | - | - | 2 | Aluminium | - | - | - | - | MCRH | 20% | 2 | EAR99 | 105°C | -40°C | 1μF | 63V | 63V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 1.89μA | 12mA | 5mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() MCGPR35V475M5X11 Multicomp | 5585 | - | - | Radial | - | - | - | 2 | Aluminium | 362.873896mg | - | - | - | GPR | 20% | 2 | EAR99 | 85°C | -40°C | 4.7μF | 35V | 35V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 500 μm | 2000 hours | - | 14.55μA | 27mA | 5mm | 11mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant |