- Capacitance
- Capacitance Tolerance
- Qualification
- Number of Terminals
- Product Length
- Product Width
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Multicomp Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Voltage Rated | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Ripple Current | Life (Hours) | Hole Diameter | Current - Leakage | Ripple Current (AC) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRH100V104M5X11 Multicomp | 2088 | - | - | Radial | - | - | - | - | - | - | 100V | - | 20% | - | - | - | 105°C | -40°C | 100nF | 100V | - | 2mm | - | - | - | - | - | 2000 hours | - | - | - | 5mm | 11mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCGPR50V228M16X32 Multicomp | 798 | - | - | Radial | - | - | - | - | - | 18.143695g | 50V | - | 20% | - | - | - | 85°C | -40°C | 2.2mF | 50V | - | 7.5mm | - | - | - | - | - | 2000 hours | - | - | - | 16mm | 32mm | 63.5mm | 25.4mm | No SVHC | RoHS Compliant | ||
![]() MCRH16V227M8X11 Multicomp | 10125 | - | - | Radial | - | - | - | 2 | Aluminium | 4.535924g | - | MCRH-RH | 20% | 2 | - | EAR99 | 105°C | -40°C | 220μF | 16V | 16V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 600 μm | - | 2000 hours | - | 105.6μA | 225mA | 8mm | 11mm | 12.7mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() MCRH50V105M5X11 Multicomp | 3991 | - | - | Radial | - | - | - | - | Aluminium | 4.535924g | - | MCRH-RH | 20% | 2 | - | EAR99 | 105°C | -40°C | 1μF | 50V | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 12mA | 2000 hours | - | - | - | 5mm | 11mm | 6.35mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCRH16V107M6.3X11 Multicomp | 4733 | - | - | Radial | - | - | - | 2 | Aluminium | - | - | MCRH-RH | 20% | 2 | - | EAR99 | 105°C | -40°C | 100μF | 16V | 16V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 500 μm | - | 2000 hours | - | 48μA | 129mA | 6.3mm | 11mm | - | - | Unknown | RoHS Compliant | ||
![]() MCMR63V225M4X7 Multicomp | 1408 | - | - | Radial | - | - | - | 2 | Aluminium | - | 63V | - | 20% | - | - | - | 85°C | -40°C | 2.2μF | 63V | 63V | 1.5mm | - | - | - | 450 μm | - | 1000 hours | - | 3μA | 21mA | 4mm | 7mm | - | - | Unknown | RoHS Compliant | ||
![]() MCMR10V476M4X7 Multicomp | 1620 | - | - | Radial | - | - | - | 2 | Aluminium | - | - | MR | 20% | 2 | - | EAR99 | 85°C | -40°C | 47μF | 10V | 10V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 450 μm | - | 1000 hours | - | 4.7μA | 47mA | 4mm | 7mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH50V107M8X11 Multicomp | 7908 | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Aluminium | 4.535924g | - | - | 20% | 2 | - | EAR99 | 105°C | -40°C | 100μF | 50V | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 180mA | 2000 hours | - | - | - | 8mm | 11mm | 6.35mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCRH50V474M5X11 Multicomp | 423 | - | - | Radial | - | - | - | 2 | Aluminium | 4.535924g | - | MCRH-RH | 20% | 2 | - | EAR99 | 105°C | -40°C | 470nF | 50V | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 8mA | 2000 hours | - | - | - | 5mm | 11mm | 38.1mm | 6.35mm | No SVHC | RoHS Compliant | ||
![]() MCUMHR35V226M6.3X5 Multicomp | 45429 | - | - | Radial | - | - | - | 2 | Aluminium | - | 35V | - | 20% | - | - | - | 105°C | -40°C | 22μF | 35V | 35V | 2.5mm | - | - | - | 450 μm | - | 1000 hours | - | 7.7μA | 42mA | 6.3mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR63V109M30X50 Multicomp | 1868 | - | - | - | - | - | - | 2 | Aluminium | - | 63V | - | 20% | - | - | - | 85°C | -40°C | 10mF | 63V | 63V | 10mm | - | - | - | - | - | 2000 hours | 2 mm | - | 6.32A | 30mm | 50mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR50V478M30X25 Multicomp | 1481 | - | - | - | - | - | - | 2 | Aluminium | - | 50V | - | 20% | - | Snap in | - | 85°C | -40°C | 4.7mF | 50V | 50V | 10mm | - | - | - | - | - | 2000 hours | 2 mm | - | 3.86A | 30mm | 25mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR63V108M22X25 Multicomp | 498 | - | - | - | - | - | - | - | - | - | 63V | - | 20% | - | - | - | 85°C | -40°C | 1mF | 63V | - | 10mm | - | - | - | - | - | 2000 hours | - | - | - | 22mm | 25mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH50V335M5X11 Multicomp | 1128 | - | - | Radial | - | - | - | - | - | - | 50V | - | 20% | - | - | - | 105°C | -40°C | 3.3μF | 50V | - | 2mm | - | - | - | - | - | 2000 hours | - | - | - | 5mm | 11mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCUMHR50V105M4X5 Multicomp | 1800 | - | - | Radial | - | - | - | 2 | Aluminium | - | 50V | - | 20% | - | - | - | 105°C | -40°C | 1μF | 50V | 50V | 1.5mm | - | - | - | 450 μm | - | 1000 hours | - | 3μA | 6.2mA | 4mm | 5mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR100V228M26X40 Multicomp | 164 | - | - | 100 | - | - | - | 2 | Aluminium | - | 100V | - | 20% | - | Snap in | - | 85°C | -40°C | 2.2mF | 100V | 100V | 10mm | - | 754mOhm | - | - | - | 2000 hours | 2 mm | - | 3.74A | 26mm | 40mm | - | - | Unknown | RoHS Compliant | ||
![]() MCLPR100V108M22X30 Multicomp | 286 | - | - | - | - | - | - | 2 | Aluminium | - | 100V | - | 20% | - | Snap in | - | 85°C | -40°C | 1mF | 100V | 100V | 10mm | - | - | - | - | - | 2000 hours | 2 mm | - | 2.3A | 22mm | 30mm | - | - | Unknown | RoHS Compliant | ||
![]() MCRH10V477M8X11 Multicomp | 256 | - | - | Radial | - | - | - | 2 | Aluminium | 4.535924g | - | MCRH-RH | 20% | 2 | - | EAR99 | 105°C | -40°C | 470μF | 10V | 10V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 600 μm | - | 2000 hours | - | 141μA | 328mA | 8mm | 11mm | 12.7mm | 12.7mm | Unknown | RoHS Compliant | ||
![]() MCRH100V336M8X11 Multicomp | 4772 | - | - | Radial | - | - | - | - | - | - | 100V | - | 20% | - | - | - | 105°C | -40°C | 33μF | 100V | - | 3.5mm | - | - | - | - | - | 2000 hours | - | - | - | 8mm | 11mm | - | - | No SVHC | RoHS Compliant | ||
![]() MCRH50V477M13X21 Multicomp | 1831 | - | - | Radial | - | - | - | 2 | Aluminium | 4.535924g | - | MCRH-RH | 20% | 2 | - | EAR99 | 105°C | -40°C | 470μF | 50V | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 610mA | 2000 hours | - | - | - | 13mm | 21mm | 57.15mm | 12.7mm | No SVHC | RoHS Compliant |