- Capacitance
- Capacitance Tolerance
- Product Length
- Product Width
- Qualification
- MSL
- RoHS
- Packaging
- Manufacturer
- Temperature Coefficient
- Voltage, Rating
- Tolerance
Attribute column
Manufacturer
Multicomp Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Number of Terminals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Shaft Type | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Output Voltage | Output Type | Dielectric | Failure Rate | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Max Current Rating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Viewing Angle | Positive Tolerance | Negative Tolerance | Test Current | Forward Voltage | Thermal Resistance @ Natural | Color Rendering Index (CRI) | Power Dissipation @ Temperature Rise | Input Voltage | Product Length | Product Width | Bearings | IP Rating | Mating Connector | Product Length (mm) | Diameter | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMT18N6R8C100CT Multicomp | 1391 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.25pF | - | - | - | Dynapar | H2301000325DH | - | - | - | Hubshaft | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | Hub | - | - | 10 V | 10 V | - | -40 to 85 Degrees C | Cut Tape | - | - | - | - | 10 ft Sealed Cable, Side Exit | - | 30 ppm/°C | - | - | - | 125 °C | -55 °C | - | - | - | 6.8pF | - | - | - | - | 1608 | 0603 | - | 5~26 VDC | Differential | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | 1.6mm | 0.85mm | Yes | IP66 | Not Included | - | - | - | - | - | No SVHC | ||
![]() MCMT21N100F101CT Multicomp | 427 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | Cully-Minerallac | 74342J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 100 V | 100 V | - | - | Cut Tape | - | 1 % | - | - | - | - | 30 ppm/°C | - | - | - | 125 °C | -55 °C | - | - | - | 10pF | - | - | - | - | 2012 | 0805 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCMT15N470F100CT Multicomp | 10486 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | Joy Cooper Interconnect | ML2A4WC120F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | - | - | - | - | ||
![]() MCSH21B104K250CT Multicomp | 4333 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | 25 V | 25 V | - | - | Cut Tape | * | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 0.1µF | - | - | - | - | 2012 | 0805 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH18B222K100CT Multicomp | 17607 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 V | 10 V | - | - | Cut Tape | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 2200pF | - | - | - | - | 1608 | 0603 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCMT18N470F250CT Multicomp | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 25 V | 25 V | - | - | Cut Tape | - | 1 % | - | - | - | - | 30 ppm/°C | - | - | - | 125 °C | -55 °C | - | - | - | 47 pF | - | - | - | - | 1608 | 0603 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH21B332K500CT Multicomp | 944 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | 3300pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | 110 ° | - | - | 700 mA | 2.9 V | - | 90 | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | - | ||
![]() MCU0805R223KCT Multicomp | 2137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | - | ||
![]() MCSH18B223K500CT Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 50 V | 50 V | - | - | Cut Tape | - | 0.1 % | - | - | - | - | 25 ppm/°C | - | 93.1 Ω | - | 125 °C | -55 °C | Metal Film | - | - | 22000pF | - | - | - | - | 1608 | 0603 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | 2.5 mm | 6.7 mm | - | No | No SVHC | ||
![]() HH15N3R9B500LT Multicomp | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | - | - | 2 | - | - | HITANO ENTERPRISE CORP | - | Hitano Enterprise Corp | HH15N3R9B500LT | HH | - | - | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | Obsolete | - | - | - | - | - | 5.23 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.0000039 µF | TR, PAPER, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | 0402 | - | - | - | - | - | - | 2.56% | 2.56% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCMT18N100F160CT Multicomp | 2761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | - | ||
![]() MCSH18B334K160CT Multicomp | 3429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 16 V | 16 V | - | - | Cut Tape | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 0.33µF | - | - | - | - | 1608 | 0603 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH18B102K160CT Multicomp | 2757 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 16 V | 16 V | - | - | Cut Tape | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 1000pF | - | - | - | - | 1608 | 0603 | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH31B104K101CT Multicomp | 2445 | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | 2 | ± 10% | Ceramic Chip | - | Not Required(mm) | - | - | - | - | NO | Surface Mount | - | -55C to 125C | - | - | - | - | - | - | 1.6(mm) | Not Required(mm) | - | - | No | - | - | - | Not Required(mm) | - | X7R | 10% | - | - | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000PF(pF) | - | SMT Chip | - | PAD | - | - | - | - | - | - | Not Required | - | - | - | - | 100VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | 3.2(mm) | - | - | - | - | - | ||
![]() MCMT18N680F500CT Multicomp | 5357 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 50 V | 50 V | - | - | Cut Tape | - | 1 % | - | - | - | - | 30 ppm/°C | - | - | - | 125 °C | -55 °C | - | - | - | 68 pF | - | - | - | - | 1608 | 0603 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCMT15N330F500CT Multicomp | 2399 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | - | - | - | - | ||
![]() MCMT21N220F250CT Multicomp | 2573 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | - | ||
![]() MCMT18N4R7C500CT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 50 V | 50 V | - | - | Cut Tape | - | - | - | - | - | - | 30 ppm/°C | - | - | - | 125 °C | -55 °C | - | - | - | 4.7 pF | - | - | - | - | 1608 | 0603 | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCMT21N220F500CT Multicomp | 38445 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | - | ||
![]() MCSH18B223K100CT Multicomp | 1192 | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 10 V | 10 V | - | - | Cut Tape | pushPIN™ | 10 % | - | Active | - | - | - | Top Mount | - | - | 125 °C | -55 °C | - | - | - | 22000pF | - | - | - | - | 1608 | 0603 | - | - | - | X7R | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.94°C/W @ 100 LFM | - | - | - | - | - | -- | - | -- | - | 1.6mm | 0.85mm | - | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | No SVHC |