- Capacitance
- Capacitance Tolerance
- Product Length
- Product Width
- Qualification
- MSL
- RoHS
- Packaging
- Manufacturer
- Temperature Coefficient
- Voltage, Rating
- Tolerance
Attribute column
Manufacturer
Multicomp Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance Tolerance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Positive Tolerance | Negative Tolerance | Product Length | Product Width | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCN0603F474ZCT Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | -20%, +80% | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 V | 10 V | 10 V | Cut Tape | - | -20 % | - | - | - | SMD/SMT | - | - | - | 85 °C | -30 °C | - | 470 nF | - | - | - | - | 1608 | 0603 | - | - | - | Y5V | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | 800 µm | No SVHC | - | ||
![]() MCHH15N101J500CT Multicomp | 12563 | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHH15N100J500CT Multicomp | 12010 | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHH15N3R9B500CT Multicomp | 10114 | - | - | - | - | - | - | - | - | - | ± 0.1pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHH15N2R2C500CT Multicomp | 11685 | - | - | - | - | - | - | - | - | - | ± 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCHH18N101G500CT Multicomp | 10362 | - | - | - | - | - | - | - | - | - | ± 2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCA1206C220JCT Multicomp | 2260 | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | ||
![]() MCB1206F475ZCT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | -20%, +80% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | ||
![]() MC0402N6R0D500CT Multicomp | 27586 | - | - | - | - | - | - | - | - | - | ± 0.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | ||
![]() MC0201N150J250CT Multicomp | 10666 | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | 0.3mm | - | - | - | - | - | ||
![]() HH15N1R5C500CT Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | HH15N1R5C500CT | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | 5.3 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000015 µF | - | TR, PAPER, 7 INCH | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 50 V | - | 0402 | 16.6667% | 16.6667% | - | - | 0.5 mm | 1 mm | 0.5 mm | - | - | ||
![]() HH15N0R5B500CT Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | HH15N0R5B500CT | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 5e-7 µF | - | TR, PAPER, 7 INCH | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 500 V | - | 0402 | 20% | 20% | - | - | 0.5 mm | 1 mm | 0.5 mm | - | - | ||
![]() MCSH18B681K500CT Multicomp | 384 | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 50 V | 50 V | Cut Tape | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 680pF | - | - | - | - | 1608 | 0603 | - | - | - | X7R | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | No SVHC | - | ||
![]() T0805F105ZNT SPC Multicomp | In Stock | - | Datasheet | - | - | - | - | - | CERAMIC | 2 | - | MULTICOMP PRO | - | - | - | 85 °C | -30 °C | - | - | SMT | Contact Manufacturer | - | - | - | No | - | - | - | - | - | NICKEL BARRIER(MLCC) | - | - | - | - | - | EAR99 | 22/-82% ppm/°C | - | - | - | - | 1 µF | - | TR | unknown | - | - | - | - | CERAMIC CAPACITOR | - | - | Y5V | Yes | - | 25 V | - | 0805 | 80% | 20% | - | - | 1.4 mm | 2 mm | 1.25 mm | - | - | ||
![]() MC0603X105K250CT Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | Cut Tape | - | 10% | - | - | - | - | - | - | - | 85°C | -55°C | - | 1μF | 25V | - | - | - | 1608 | 0603 | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MC0603X105K100CT Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | Cut Tape | - | 10% | - | - | - | - | - | - | - | 85°C | -55°C | - | 1μF | 10V | - | - | - | 1608 | 0603 | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCCHU5330J5 Multicomp | In Stock | - | Datasheet | Radial | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 5% | - | - | - | - | - | 60 ppm/°C | - | 85°C | -25°C | - | 33pF | 50V | - | - | 50V | - | - | 2.5mm | - | 25mm | C0G | - | - | 10GOhm | - | 600 μm | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0603N220J101CT Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 5% | - | - | 2 | - | EAR99 | 30 ppm/°C | - | 125°C | -55°C | - | 22pF | 100V | TR | - | - | 1608 | 0603 | - | CERAMIC CAPACITOR | - | C0G | NP0 | Yes | - | - | - | - | - | - | - | - | - | 1.6mm | 800μm | Unknown | RoHS Compliant | ||
![]() MCBU5221K5 Multicomp | 19781 | - | Datasheet | Radial | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCBU | 10% | - | - | 2 | - | EAR99 | 60 ppm/°C | - | 85°C | -25°C | - | 220pF | 50V | Bulk | - | 50V | - | - | 2.5mm | - | 25mm | Y5P | Y5P | - | 10GOhm | - | 600 μm | - | - | - | - | - | 7mm | - | 3.5mm | No SVHC | RoHS Compliant | ||
![]() MCCA000472 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCCA | 10% | - | - | 2 | - | EAR99 | -/+15ppm/Cel ppm/°C | - | 125°C | -55°C | - | 18nF | 50V | - | - | - | 3216 | 1206 | - | CERAMIC CAPACITOR | - | X7R | X7R | Yes | - | - | - | - | - | - | - | - | 0.8mm | - | 3.2mm | No SVHC | RoHS Compliant |