- Capacitance
- Capacitance Tolerance
- Product Length
- Product Width
- Qualification
- MSL
- RoHS
- Packaging
- Manufacturer
- Temperature Coefficient
- Voltage, Rating
- Tolerance
Attribute column
Manufacturer
Multicomp Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Dielectric Material | Shape | Package Cooled | Material Finish | Number of Terminals | Approvals | Capacitance Tolerance | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Microwave Application | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Depth | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Failure Rate | Temperature Characteristics Code | Multilayer | Note | Rated (DC) Voltage (URdc) | Size Code | Voltage | Plating | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | RAM Size | Core Processor | Peripherals | Connectivity | Positive Tolerance | Negative Tolerance | Architecture | Resolution | Max Frequency | Lamp Color | Primary Attributes | Flash Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Lamp Type | Nominal Input Voltage (AC) | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Plating Thickness | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMT21N3R3C250CT Multicomp | 8091 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.25pF | - | - | - | Johnson Controls | VS7D6432B-0P3L3 | - | Panel | - | - | - | - | - | - | JHSN_DRIV_VSD-II | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3pF | - | - | 11.40625 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | 480 VAC | 2.01mm | 1.25mm | - | - | - | - | - | 7.875 | - | - | - | ||
![]() MCSH31B222K500CT Multicomp | 3579 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | Cutler Hammer, Div of Eaton Corp | CMCU600LD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | - | - | - | ||
![]() MCSH31B471K101CT Multicomp | 2673 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VDS | ± 10% | - | - | - | Edwards Signaling | 18-980658 | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | -13-158 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-60 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | LED | - | 3.2mm | 1.6mm | IP66 | - | - | - | - | - | - | - | - | ||
![]() MCMT18N680F250CT Multicomp | 2255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | Square D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 25 V | 25 V | - | - | Cut Tape | - | 1 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 68 pF | - | - | - | - | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH18B224K100CT Multicomp | 218 | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 10 V | 10 V | - | - | Cut Tape | LTC236 | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 0.22µF | - | - | - | - | - | - | - | 1608 | 0603 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12bit | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 0805B333K101CT Multicomp | 313 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | - | 2 | - | - | - | WALSIN TECHNOLOGY CORP | - | Walsin Technology Corporation | 0805B333K101CT | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 1.05 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.033 µF | TR, PLASTIC, 7 INCH | - | - | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 100 V | 0805 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | 2 mm | 1.25 mm | - | - | - | ||
![]() MCSH31B103K101CT Multicomp | 877 | - | - | - | 484-BFBGA, FCBGA | - | - | - | 484-UBGA (19x19) | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | Tray | Arria 10 SX | - | - | - | Active | - | - | - | - | - | - | - | 10000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5GHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | DMA, POR, WDT | EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | MCU, FPGA | - | - | - | FPGA - 160K Logic Elements | -- | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | - | - | - | ||
![]() MCMT21N101F250CT Multicomp | In Stock | - | - | - | - | - | - | - | - | Titanium Copper | - | -- | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | Active | - | - | Shield Finger, Pre-Loaded | - | - | - | - | 100pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | 0.157 (4.00mm) | 0.157 (3.99mm) | 0.038 (0.96mm) | 118.11µin (3.00µm) | - | - | ||
![]() 1206N101J501CT Multicomp | 1286 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | - | 2 | - | - | - | WALSIN TECHNOLOGY CORP | - | Walsin Technology Corporation | 1206N101J501CT | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 1.55 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0001 µF | TR, PAPER, 7 INCH | - | - | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 500 V | 1206 | - | - | - | - | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() 1206B471K500CT Multicomp | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | - | 2 | - | - | - | WALSIN TECHNOLOGY CORP | - | Walsin Technology Corporation | 1206B471K500CT | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 1.52 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00047 µF | TR, PAPER, 7 INCH | - | - | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | - | X7R | Yes | - | 50 V | 1206 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() MCU0603R103KCT Multicomp | 21767 | - | Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | 2 | - | ± 10% | Ceramic Chip | - | Not Required(mm) | - | - | YES | - | Surface Mount | - | - | -55C to 125C | - | - | - | - | - | - | - | 0.8(mm) | Not Required(mm) | - | No | - | - | - | - | Not Required(mm) | X7R | 10% | - | - | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | 10000PF(pF) | - | - | - | SMT Chip | - | - | PAD | - | - | - | - | Not Required | - | - | - | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | 1.6(mm) | - | - | - | - | - | 0.8(mm) | - | ||
![]() MCMT18N681F250CT Multicomp | 1283 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 25 V | 25 V | - | - | Cut Tape | - | 1 % | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 680 pF | - | - | - | - | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH18B681K160CT Multicomp | 2107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 16 V | 16 V | - | - | Cut Tape | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 680pF | - | - | - | - | - | - | - | 1608 | 0603 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCMT18N4R7C250CT Multicomp | 2155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | Compliant | - | - | - | - | - | 25 V | 25 V | - | - | Cut Tape | - | - | - | - | - | - | 30 ppm/°C | - | - | 125 °C | -55 °C | - | 4.7 pF | - | - | - | - | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCSH31B222K250CT Multicomp | 56 | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | 2200pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.70°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 3.2mm | 1.6mm | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() MCMT18N330F250CT Multicomp | 7086 | - | - | - | 0603 | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | ± 1% | Ceramic Chip | - | Not Required(mm) | - | - | NO | - | Surface Mount | - | - | -55C to 125C | - | - | - | - | - | - | - | 0.8(mm) | Not Required(mm) | AEC-Q200 | No | - | - | - | - | Not Required(mm) | C0G | 1% | - | - | Not Required | - | Tape and Reel | pushPIN™ | - | - | - | Active | - | - | Top Mount | - | - | - | - | 33PF(pF) | - | STANDARD | - | SMT Chip | - | - | PAD | - | - | - | - | Not Required | - | - | - | - | - | 25VDC | - | Push Pin | 1.378 (35.00mm) | 3.32°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 1.6mm | 0.85mm | - | 1.6(mm) | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | 0.8(mm) | - | ||
![]() MCSH31B151K101CT Multicomp | 8199 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 1.6mm | - | - | - | - | - | - | - | - | - | ||
![]() MCMT21N102F101CT Multicomp | 531 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | - | - | - | - | - | ||
![]() 0603N3R3C500CT Multicomp | 3925 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | - | - | 2 | CSA, IEC, UL | - | - | WALSIN TECHNOLOGY CORP | - | Cutler Hammer, Div of Eaton Co | LGE360032GC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | - | 1.55 | - | Yes | WALSIN - 0603N3R3C500CT - CAP, MLCC, NP0, 3.3PF, 50V, 0603, REEL | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000033 µF | TR, PAPER, 7 INCH | - | - | - | compliant | 600 A | - | - | - | CERAMIC CAPACITOR | - | - | C0G | Yes | - | 50 V | 0603 | - | - | - | - | - | - | - | - | - | - | 7.58% | 7.58% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() MC0402X224K160CT Multicomp | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.5mm | - | - | - | - | - | - | - | - | - |