- Capacitance
- Capacitance Tolerance
- Product Length
- Product Width
- Qualification
- MSL
- RoHS
- Packaging
- Manufacturer
- Temperature Coefficient
- Voltage, Rating
- Tolerance
Attribute column
Manufacturer
Multicomp Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | MSL | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206B104K201CT Multicomp | 140 | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B104K201CT | - | - | - | - | 125 °C | -55 °C | CHIP | - | SMT | - | Active | - | 0.84 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.1 µF | - | - | TR, Plastic, 7 Inch | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 200 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206N101J631CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206N101J631CT | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.57 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0001 µF | - | - | TR, PAPER, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 630 V | 1206 | 5% | 5% | - | - | - | - | - | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206B225K250CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B225K250CT | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.01 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2.2 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 25 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206B471K102CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B471K102CT | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.06 | - | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 470pF 10% 1000V | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00047 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1000 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206B474K250CT Multicomp | 429 | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B474K250CT | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.18 | - | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.47uF +-10% 25V | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 25 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.15 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1210B224K101CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1210B224K101CT | - | - | - | - | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.12 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.22 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1210 | 10% | 10% | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 2.5 mm | - | ||
![]() 1206B472K102CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B472K102CT | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.7 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0047 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 1000 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206B334K500CT Multicomp | 991 | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B334K500CT | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.16 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.33 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206N151J202CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206N151J202CT | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | - | 2.25 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00015 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 2000 V | 1206 | 5% | 5% | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 1.6 mm | - | ||
![]() 1206B221K631CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | WALSIN TECHNOLOGY CORP | Walsin Technology Corporation | 1206B221K631CT | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | - | Active | - | 1.89 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00022 µF | - | - | TR, PLASTIC, 7 INCH | - | compliant | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 630 V | 1206 | 10% | 10% | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 1.6 mm | - | ||
![]() 0805B474K250CT Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | TE Connectivity / Holsworthy | - | 0402 | 1005 | 1000 | WALSIN TECHNOLOGY CORP | TE Connectivity | 0805B474K250CT | + 155 C | - 55 C | PCB Mount | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | 2-2176310-8 | Active | - | 0.89 | Details | Yes | - | 0.000019 oz | - | 50 V | MouseReel | RP73P | 0.1 % | e3 | Yes | EAR99 | 25 PPM / C | High Power Precision Resistors | 205 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | Resistors | 100 mW (1/10 W) | TR, PLASTIC, 7 INCH | Thin Film | compliant | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 25 V | 0805 | 10% | 10% | Thin Film Resistors | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | - | ||
![]() MCSH21B221K250CT Multicomp | 5416 | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MCSH21B471K101CT Multicomp | 964 | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MCSH21B473K101CT Multicomp | 2842 | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MCSH21B152K160CT Multicomp | 3262 | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 16 V | 16 V | Cut Tape | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1500pF | - | - | - | - | - | - | 2012 | 0805 | - | X7R | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | No SVHC | ||
![]() MCSH18B151K101CT Multicomp | In Stock | - | - | - | - | - | - | - | - | ± 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 100 V | 100 V | Cut Tape | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 150pF | - | - | - | - | - | - | 1608 | 0603 | - | X7R | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.85mm | - | - | - | No SVHC | ||
![]() MCMT21N220F100CT Multicomp | 6033 | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MCMT21N2R2C101CT Multicomp | 3185 | - | - | - | - | - | - | - | - | ± 0.25pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MCMT21N331F500CT Multicomp | 437 | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MCMT21N220F101CT Multicomp | 16913 | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01mm | 1.25mm | - | - | - | - |