- Wire Gauge
- Conductor Material
- Jacket Material
- Voltage, Rating
- Current Rating
- IP Rating
- Power Rating
- Bearing Type
- Rated Speed
- Manufacturer
- Manufacturer Part Number
- Impedance
Attribute column
Manufacturer
Multicomp Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Conductor Material | Approvals | Contact Materials | Driver Type | Ihs Manufacturer | Insulator Material | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | Part Life Cycle Code | Qualification | Rated Speed | Risk Rank | SwitchingFrequency | Voltage, Rating | Temperature Coefficient | Connector Type | Resistance | Power Rating | Resistor Type | Reach Compliance Code | Current Rating | Wire Gauge | Impedance | Bearing Type | Resistance Tolerance | Beam Angle | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC001050 Multicomp | 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC002490 Multicomp | 12043 | - | - | Nickel Plated Contacts | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LFMB-14/25 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC001574 Multicomp | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200rpm | - | - | - | - | - | - | 300mW | - | - | 25mA | - | - | Ball Bearing | - | - | - | - | IP56 | ||
![]() 28-21315 Multicomp | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG24M0225E3CK | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 225 A | - | - | - | - | - | - | - | - | ||
![]() PP002419 Multicomp | 38 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | ||
![]() PP002423 Multicomp | 52 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | ||
![]() PP002428 Multicomp | 50 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | 28AWG | - | - | - | - | - | - | - | ||
![]() PP002548 Multicomp | 34 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | ||
![]() 55-5650 Multicomp | 20 | - | - | - | - | - | - | Woofer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | - | - | - | - | - | ||
![]() MCWR12X1200FTL Multicomp | 413908 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | ± 100ppm/°C | - | 120ohm | 250mW | General Purpose | - | - | - | - | - | ± 1% | - | 3.2mm | 1.6mm | - | ||
![]() PP002317 Multicomp | 39 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | ||
![]() PP002393 Multicomp | 10 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | ||
![]() PP002400 Multicomp | 20 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | ||
![]() PP002399 Multicomp | 22 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | ||
![]() PP002424 Multicomp | 19 | - | - | - | Tinned Copper | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | ||
![]() MC001837 Multicomp | 141 | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC001837 | - | Contact Manufacturer | - | - | 5.32 | - | - | - | RF UHF CONNECTOR | - | - | - | unknown | - | - | - | - | - | - | - | - | - | ||
![]() MCUSD16A40S12RO Multicomp | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | 50° | - | - | - | ||
![]() MC000797 Multicomp | 63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | ||
![]() MC000814 Multicomp | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - |