- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Joule Integral-Nom | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Diameter | Length | Width | Body Height | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC06CT.500 Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC06CT.500 | - | 125 °C | -55 °C | Contact Manufacturer | 5.72 | - | Yes | - | - | - | e3 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | unknown | - | 1.55 mm | 0.8 mm | - | - | 0.5 A | ELECTRIC FUSE | - | 0603 | - | - | 32 V | - | 32 V | 3000 ms | 50 A | - | - | - | - | 0.43 mm | - | - | ||
![]() MCF03C-1.6A Multicomp | In Stock | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF03C-1.6A | MCF03C | - | - | Contact Manufacturer | 5.7 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCPFP3.5A125V Multicomp | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPFP3.5A125V | - | 125 °C | -55 °C | Contact Manufacturer | 5.8 | Compliant | No | 125 V | 125 V | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC : 300 A | - | unknown | 3.5 A | 2.8 mm | - | - | 38.1 mm | 3.5 A | ELECTRIC FUSE | VERY FAST | - | - | - | 125 V | 3.5 A | 125 V | 1000 ms | 50 A | 125 V | - | 7.1 mm | - | - | Unknown | - | ||
![]() MCPEP4A250V Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | 38.1 mm | - | - | Very Fast Acting | - | - | - | - | 4A | - | - | - | - | 3.18 mm | 7.6 mm | - | - | Unknown | - | ||
![]() 2312406 Multicomp | 778 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2312401 Multicomp | 161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | ||
![]() MC12CT1.75 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | - | - | - | - | 125 °C | -55 °C | - | - | - | 1.75 A | - | - | - | - | - | - | - | - | - | - | - | 1.75 A | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC12CF007 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | Cut Tape | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC12CF005 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | Cut Tape | - | - | - | 125 °C | -55 °C | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC11WF032 Multicomp | 3417 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2212002 Multicomp | 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | ||
![]() MST630MA250V Multicomp | 6458 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST630MA250V | - | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | unknown | - | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 0.63 A | ELECTRIC FUSE | Slow Blow | - | - | 2 J | - | 630mA | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MCF08C-1A.. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | - | 1 A | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MST1.6A250V Multicomp | 1178 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST1.6A250V | - | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | unknown | 1.6 A | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 1.6 A | ELECTRIC FUSE | Slow Blow | - | - | 18 J | - | 1.6A | 250 V | 20 ms | 100 A | 250 V | - | - | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MST1A250V Multicomp | 66024 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST1A250V | - | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | unknown | 1 A | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 1 A | ELECTRIC FUSE | Slow Blow | - | - | 6 J | - | 1A | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | UL94 V-0 | ||
![]() MST315MA250V Multicomp | 3670 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST315MA250V | - | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | unknown | 315 mA | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 0.315 A | ELECTRIC FUSE | Slow Blow | - | - | - | - | 315mA | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() 2312404 Multicomp | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2311401 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MST3.15A250V Multicomp | 23816 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST3.15A250V | - | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | - | 250 V | - | - | - | - | - | - | - | - | - | unknown | 3.15 A | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 3.15 A | ELECTRIC FUSE | Slow Blow | - | - | 84 J | - | 3.15A | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() 2211002 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - |