- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Diameter | Length | Width | Body Height | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2212005 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | 63A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2211005 Multicomp | 101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | 16A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2212004 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2312405 Multicomp | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | 16A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2313401 Multicomp | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2313403 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MST2.5A250V Multicomp | 4875 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST2.5A250V | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | 250 V | unknown | 2.5 A | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 2.5 A | ELECTRIC FUSE | Slow Blow | 37 J | 2.5A | 250 V | 20 ms | 100 A | 250 V | - | - | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MCCQ-211A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2212003 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | ||
![]() MCATP-L-E10A Multicomp | 5173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ||
![]() CF06333CT/1/10 Multicomp | 34 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/1/10 | - | - | Contact Manufacturer | 5.24 | - | - | unknown | - | 6.3 mm | - | 6.3mm x 32mm | - | 1 A | ELECTRIC FUSE | Time Delay | - | 1A | - | - | 1000 A | 250 V | - | - | - | 32 mm | - | - | ||
![]() MCATP-L-E7.5A Multicomp | 1496 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | ||
![]() 2212001 Multicomp | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | 20A | - | - | - | - | - | - | - | - | - | - | ||
![]() CF06333CT/4/10 Multicomp | 181 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/4/10 | - | - | Contact Manufacturer | 5.24 | Compliant | 250 V | unknown | - | 6.3 mm | - | 6.3mm x 32mm | - | 4 A | ELECTRIC FUSE | Time Delay | - | 4A | - | - | 1000 A | 250 V | - | - | - | 32 mm | No SVHC | - | ||
![]() MST800MA250V Multicomp | 31205 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST800MA250V | 125 °C | -55 °C | Contact Manufacturer | 5.22 | Compliant | 250 V | unknown | 800 mA | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 0.8 A | ELECTRIC FUSE | Slow Blow | 3 J | 800mA | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MST400MA250V Multicomp | 533 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST400MA250V | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | 250 V | unknown | 400 mA | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 0.4 A | ELECTRIC FUSE | Slow Blow | 1 J | 400mA | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MST2A250V Multicomp | 152716 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST2A250V | 125 °C | -55 °C | Contact Manufacturer | 5.68 | Compliant | 250 V | unknown | 2 A | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 2 A | ELECTRIC FUSE | Slow Blow | 32 J | 2A | 250 V | 20 ms | 100 A | 250 V | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MCMET1A250V Multicomp | 1482 | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCMET1A250V | 125 °C | -55 °C | Contact Manufacturer | 5.73 | Compliant | 250 V | unknown | 1 A | 8.35 mm | - | 8.35mm x 7.7mm | 22 mm | 1 A | ELECTRIC FUSE | Slow Blow | 6 J | 1A | - | 3 ms | 35 A | 250 V | 8.35 mm | - | - | 7.7 mm | Unknown | UL94 V-0 | ||
![]() MCMEF2.5A250V Multicomp | 830 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 250 V | - | 2.5 A | - | - | - | 22 mm | - | - | Fast Acting | - | 2.5A | - | - | - | - | 8.35 mm | 7.7 mm | - | - | Unknown | UL94 V-0 | ||
![]() MC11WF031 Multicomp | 911 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |