- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | ECCN Code | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Current | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCATP-L-E5A Multicomp | 5582 | - | - | NO | TAB/BLADE | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCATP-L-E5A | Contact Manufacturer | 5.76 | - | PRE ARCING TIME: OPEN WITHIN 0.08 SEC AT 350% RATED CURRENT | unknown | 19.3 mm | 5.25 mm | 19.3mm x 5.25mm x 12.54mm | 5 A | ELECTRIC FUSE | - | - | 32 V | - | - | 12.54 mm | ||
![]() CF06333CT/7/10 Multicomp | 639 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/7/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 7 A | ELECTRIC FUSE | Time Delay | 7A | - | 1000 A | 250 V | 32 mm | ||
![]() CF06333CT/6/10 Multicomp | 18 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/6/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 6 A | ELECTRIC FUSE | TIME DELAY | - | - | 1000 A | 250 V | 32 mm | ||
![]() MCATP-L-E30A Multicomp | 7593 | - | - | NO | TAB/BLADE | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCATP-L-E30A | Contact Manufacturer | 5.76 | EAR99 | PRE ARCING TIME: OPEN WITHIN 0.08 SEC AT 350% RATED CURRENT | unknown | 19.3 mm | 5.25 mm | 19.3mm x 5.25mm x 12.54mm | 30 A | ELECTRIC FUSE | - | 30A | 32 V | - | - | 12.54 mm | ||
![]() CF06333CT/2/10 Multicomp | 49 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/2/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 2 A | ELECTRIC FUSE | Time Delay | 2A | - | 1000 A | 250 V | 32 mm | ||
![]() CF06333CF/2/10 Multicomp | 180 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CF/2/10 | Contact Manufacturer | 5.23 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 2 A | ELECTRIC FUSE | Fast Acting | 2A | - | 1000 A | 250 V | 32 mm | ||
![]() CF06333CF/1/10 Multicomp | 72 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CF/1/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 1 A | ELECTRIC FUSE | Fast Acting | 1A | - | 1000 A | 250 V | 32 mm | ||
![]() CF06332F/3/10 Multicomp | 53 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06332F/3/10 | Contact Manufacturer | 5.22 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 3 A | ELECTRIC FUSE | Fast Acting | 3A | - | 100 A | 250 V | 32 mm | ||
![]() MCATP-L-E25A Multicomp | 1180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | ||
![]() CF06332F/4/10 Multicomp | 76 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06332F/4/10 | Contact Manufacturer | 5.22 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 4 A | ELECTRIC FUSE | Fast Acting | 4A | - | 200 A | 250 V | 32 mm | ||
![]() CF06333CT/5/10 Multicomp | 63 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/5/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 5 A | ELECTRIC FUSE | Time Delay | 5A | - | 1000 A | 250 V | 32 mm | ||
![]() MCATP-L-E15A Multicomp | 12344 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | ||
![]() CF06333CT/10/10 Multicomp | 26 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/10/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 10 A | ELECTRIC FUSE | Time Delay | 10A | - | 1000 A | 250 V | 32 mm | ||
![]() CF06333CF500/10 Multicomp | 19 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CF500/10 | Contact Manufacturer | 5.23 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 0.5 A | ELECTRIC FUSE | Fast Acting | 500mA | - | 1000 A | 250 V | 32 mm | ||
![]() CF06332T/10/10 Multicomp | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Time Delay | 10A | - | - | - | - | ||
![]() CF06332T/1/10 Multicomp | 94 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06332T/1/10 | Contact Manufacturer | 5.25 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 1 A | ELECTRIC FUSE | Time Delay | 1A | - | 35 A | 250 V | 32 mm | ||
![]() CF06333CF/10/10 Multicomp | 53 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CF/10/10 | Contact Manufacturer | 5.23 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 10 A | ELECTRIC FUSE | Fast Acting | 10A | - | 1000 A | 250 V | 32 mm | ||
![]() MCASP-L-E7.5A Multicomp | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | ||
![]() CF06333CT/20/10 Multicomp | 24 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06333CT/20/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 20 A | ELECTRIC FUSE | Time Delay | 20A | - | 1000 A | 250 V | 32 mm | ||
![]() CF06332T/3/10 Multicomp | 77 | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06332T/3/10 | Contact Manufacturer | 5.24 | - | - | unknown | 6.3 mm | - | 6.3mm x 32mm | 3 A | ELECTRIC FUSE | TIME DELAY | - | - | 100 A | 250 V | 32 mm |