- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Manufacturer Package Identifier | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Series | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Inductance | Rated Current | Inductance Tolerance | RMS Current (Irms) | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Product Length | Product Width | Length | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFH05 Multicomp | 5606 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ||
![]() MCASP-L-E5A Multicomp | 1027 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | ||
![]() MCPFP2.5A125V Multicomp | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPFP2.5A125V | - | 125 °C | -55 °C | - | - | Contact Manufacturer | - | 5.8 | Compliant | No | 125 V | 125 V | - | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC : 300 A | - | - | unknown | 2.5 A | - | 2.8 mm | - | - | 38.1 mm | - | 2.5 A | - | - | ELECTRIC FUSE | VERY FAST | - | 125 V | 2.5 A | 125 V | 1000 ms | 50 A | 125 V | - | - | - | 7.1 mm | - | Unknown | ||
![]() MCCQ-211SN Multicomp | 7218 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | ||
![]() CFH12 Multicomp | 1507 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF0805B2R00FSTR Multicomp | 25134 | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0805B2R00FSTR | - | 125 °C | -55 °C | - | CHIP, 0805 | Contact Manufacturer | - | 4.84 | - | Yes | - | - | - | - | - | - | - | - | - | TR, 7 INCH | unknown | - | - | - | - | - | - | - | 2 A | - | - | ELECTRIC FUSE | Fast Acting | - | - | 2A | 63 V | - | 50 A | 63 V | - | - | - | - | - | - | ||
![]() MCF0402E2R00FSTR Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0402E2R00FSTR | - | 125 °C | -55 °C | - | CHIP, 0402 | Contact Manufacturer | - | 4.86 | - | Yes | - | - | - | - | - | - | - | - | - | TR, 7 INCH | unknown | - | - | - | - | - | - | - | 2 A | - | - | ELECTRIC FUSE | Fast Acting | - | - | 2A | 32 V | - | 50 A | 32 V | - | - | - | - | - | - | ||
![]() CFH04 Multicomp | 6431 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ||
![]() MC12CT001 Multicomp | In Stock | - | - | - | - | - | MC12CT 001 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC12CT001 | - | 125 °C | -55 °C | - | - | Contact Manufacturer | - | 5.76 | Compliant | Yes | 32 V | 63 V | Cut Tape | - | EAR99 | 125 °C | -55 °C | - | - | TAPE AND REEL | unknown | 1 A | UL | 3.1 mm | 1.6 mm | 3.1mm x 1.6mm x 0.65mm | - | - | 1 A | - | - | Electric Fuse | TIME LAG | 1206 | 63 V | 1 A | - | - | 50 A | - | 0.11 A2/s | - | - | - | 0.65 mm | No SVHC | ||
![]() MC011038 Multicomp | 1291 | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC000850 Multicomp | 511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | ||
![]() MC000827 Multicomp | 4406 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | ||
![]() MC000874 Multicomp | 1552 | - | - | NO | END CAP | INLINE/HOLDER | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC000874 | - | - | - | - | - | Contact Manufacturer | - | 4.65 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 5.2 mm | - | 5.2mm x 20mm | - | - | 0.25 A | - | - | ELECTRIC FUSE | Time Delay | - | - | 250mA | - | - | - | - | - | - | - | - | 20 mm | - | ||
![]() MC011034 Multicomp | 1124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 x 25 | - | - | - | ||
![]() MCCFB1206TFF/20 Multicomp | 5006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 uH | - | ± 0.25% | 7.7 A | - | - | - | - | - | - | - | - | - | - | 25 | 25 | - | - | - | ||
![]() 3562 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC011035 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC06CT 1.75 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 32 V | Cut Tape | - | - | 125 °C | -55 °C | - | - | - | - | 1.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 A | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCHPS-RR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC000852 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | 5A | - | - | - | - | - | - | - | - | - | - |