- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Packing Method | Reach Compliance Code | Current Rating | Body Length or Diameter | Physical Dimension | Lead Length | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Outside Diameter | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Length | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC011009 Multicomp | 4826 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC000902 Multicomp | 418 | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC000902 | - | - | - | Contact Manufacturer | 4.63 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ELECTRIC FUSE | Fast Acting | - | - | - | 1.25A | - | - | - | - | - | - | - | - | - | ||
![]() MC000859 Multicomp | 295 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | - | 10A | - | - | - | - | - | - | - | - | - | ||
![]() MC000855 Multicomp | 957 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | - | 3.15A | - | - | - | - | - | - | - | - | - | ||
![]() MC000866 Multicomp | 1956 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Time Delay | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | ||
![]() MC000893 Multicomp | 568 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | - | 250mA | - | - | - | - | - | - | - | - | - | ||
![]() MC000857 Multicomp | 795 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Acting | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | ||
![]() MC000889 Multicomp | 8882 | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC000889 | - | - | - | Contact Manufacturer | 4.65 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ELECTRIC FUSE | Fast Acting | - | - | - | 5A | - | - | - | - | - | - | - | - | - | ||
![]() MCHTC-50M Multicomp | 351 | - | - | Holder | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | Black | - | - | 6.3 A | - | - | - | - | - | - | - | - | - | 6.3 A | - | - | - | - | - | - | 28.1 mm | - | Unknown | ||
![]() MCPMP1.25A250V Multicomp | 641 | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPMP1.25A250V | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | - | No | - | - | - | - | - | - | - | - | unknown | - | 3.18 mm | - | - | 1.25 A | ELECTRIC FUSE | SLOW | - | - | 250 V | - | - | 20 ms | 50 A | 250 V | - | - | - | - | - | ||
![]() MCPMP2A250V Multicomp | 548 | - | - | - | NO | PIN WIRE | THROUGH HOLE | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPMP2A250V | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | Compliant | No | 250 V | 250 V | - | - | - | - | - | - | unknown | 2 A | 3.18 mm | - | 38.1 mm | 2 A | ELECTRIC FUSE | Slow Blow | - | - | 250 V | 2A | - | 20 ms | 50 A | 250 V | - | 3.18 mm | 7.6 mm | - | Unknown | ||
![]() MCPMP5A250V Multicomp | In Stock | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPMP5A250V | - | - | - | Contact Manufacturer | 5.8 | - | No | - | - | - | - | - | - | - | - | unknown | - | 3.18 mm | - | - | - | ELECTRIC FUSE | Slow Blow | - | - | - | 5A | - | - | - | - | - | - | - | - | - | ||
![]() MCHTC-45M Multicomp | 335 | - | - | Through Hole | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | Black | - | - | 6.3 A | - | - | - | - | - | - | - | - | - | 6.3 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCF07C-20A. Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | - | 6.35 mm | - | 20 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCF04C-2A Multicomp | In Stock | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF04C-2A | - | - | - | Contact Manufacturer | 5.72 | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | 5.2 mm | 5.2mm x 20mm | - | 2 A | ELECTRIC FUSE | FAST | 5x20mm | - | 250 V | - | - | - | 1500 A | - | 2 A2/s | - | - | 20 mm | - | ||
![]() MC12CF.500 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | Cut Tape | - | 125 °C | -55 °C | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCPSP5A125V Multicomp | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 125 V | 125 V | - | - | - | - | - | - | - | 5 A | - | - | 38.1 mm | - | - | - | - | - | - | 5 A | - | - | - | - | - | 2.8 mm | 7.1 mm | - | Unknown | ||
![]() MCF08C-7A... Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | 6.35 mm | - | 7 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCF06G-32MA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Time Delay | - | - | - | 32mA | - | - | - | - | - | - | - | - | - | ||
![]() MCF0805B0R25FSTR Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0805B0R25FSTR | 125 °C | -55 °C | CHIP, 0805 | Contact Manufacturer | 4.85 | - | Yes | - | - | - | - | - | - | - | TR, 7 INCH | unknown | - | - | - | - | 0.25 A | ELECTRIC FUSE | Fast Acting | - | - | - | 250mA | 63 V | - | 50 A | 63 V | - | - | - | - | - |