- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Physical Dimension | Lead Length | Rated Current | Circuit Protection Type | Blow Characteristic | Joule Integral-Nom | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Diameter | Length | Width | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC12CT1.25 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | - | - | 125 °C | -55 °C | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCF03C-5A Multicomp | 87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCPEP1A250V Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Very Fast Acting | - | - | 1A | - | - | - | - | - | - | - | - | - | ||
![]() MCPFP6.3A125V Multicomp | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPFP6.3A125V | - | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | Compliant | No | 125 V | 125 V | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC : 300 A | - | unknown | 6.3 A | - | 2.8 mm | - | 38.1 mm | 6.3 A | ELECTRIC FUSE | VERY FAST | - | 125 V | 6.3 A | 125 V | 1000 ms | 50 A | 125 V | - | 7.1 mm | - | - | Unknown | ||
![]() MCPEP2A250V Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 2 A | - | - | - | 38.1 mm | - | - | Very Fast Acting | - | - | 2A | - | - | - | - | 3.18 mm | 7.6 mm | - | - | Unknown | ||
![]() MC12CF1.50 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | Cut Tape | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCPMP0.5A250V Multicomp | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPMP0.5A250V | - | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | - | No | - | - | - | - | - | - | - | - | unknown | - | - | 3.18 mm | - | - | 0.5 A | ELECTRIC FUSE | Slow Blow | - | 250 V | 500mA | - | 20 ms | 50 A | 250 V | - | - | - | - | - | ||
![]() MCF06G-3.15A Multicomp | In Stock | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF06G-3.15A | - | 125 °C | -40 °C | - | Contact Manufacturer | 5.46 | - | Yes | - | - | - | EAR99 | - | - | - | - | compliant | - | IEC | 5.2 mm | 5.2mm x 20mm | - | 3.15 A | ELECTRIC FUSE | TIME DELAY | 96 J | - | - | - | 20 ms | 35 A | 250 V | - | - | - | 20 mm | - | ||
![]() MCF05G-5A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCF05G-4A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCPMP7A250V Multicomp | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCPMP7A250V | - | 125 °C | -55 °C | - | Contact Manufacturer | 5.8 | - | No | - | - | - | - | - | - | - | - | unknown | - | - | 3.18 mm | - | - | 7 A | ELECTRIC FUSE | Slow Blow | - | 250 V | 7A | - | 20 ms | 50 A | 250 V | - | - | - | - | - | ||
![]() MC12CF003 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 32 V | 63 V | Cut Tape | - | 125 °C | -55 °C | - | - | - | 3 A | - | - | - | - | - | - | Very Fast Acting | - | - | 3 A | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MCF05G-2.5A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() 2211003 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | - | 6A | - | - | - | - | - | - | - | - | - | ||
![]() MCF06G-125MA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | - | - | - | - | - | - | - | 125 mA | - | - | - | - | - | - | - | - | - | 125 mA | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCF04C-2.5A Multicomp | In Stock | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF04C-2.5A | MCF04C | - | - | - | Contact Manufacturer | 5.72 | - | - | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF0402E1R00FSTR Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0402E1R00FSTR | - | 125 °C | -55 °C | CHIP, 0402 | Contact Manufacturer | 5.46 | Compliant | Yes | - | 32 V | Cut Tape | - | 125 °C | -55 °C | - | TR, 7 INCH | unknown | 1 A | - | - | - | - | 1 A | ELECTRIC FUSE | FAST | - | - | 1 A | 32 V | - | 50 A | 32 V | - | - | 1 mm | - | No SVHC | ||
![]() MCF05G-1.25A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | - | 1.25 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCF04C-1A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCF06G-40MA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Time Delay | - | - | 40mA | - | - | - | - | - | - | - | - | - |