- Fuse Current
- Blow Characteristic
- Circuit Protection Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rated Current
- Mounting Feature
- Surface Mount
Attribute column
Manufacturer
Multicomp Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | ECCN Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Lead Length | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Fuse Current | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Pre-arcing Rating | Diameter | Length | Width | Body Height | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF04C-315MA Multicomp | In Stock | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF04C-315MA | MCF04C | - | - | - | Contact Manufacturer | 5.72 | - | - | - | - | - | EAR99 | - | unknown | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2311403 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2311404 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF1206B3R00FSTR Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF1206B3R00FSTR | - | 125 °C | -55 °C | CHIP, 1206 | Contact Manufacturer | 5.72 | - | Yes | - | - | - | - | TR, 7 INCH | unknown | - | - | - | - | - | - | 3 A | ELECTRIC FUSE | FAST | - | - | - | - | 63 V | - | 50 A | 63 V | - | - | - | - | - | - | - | ||
![]() MCHTC-100M Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCMEF1.6A250V Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | 1.6 A | - | - | - | - | 22 mm | - | - | Fast Acting | - | - | - | 1.6A | - | - | - | - | - | 8.35 mm | 7.7 mm | - | - | Unknown | UL94 V-0 | ||
![]() MCF1206B1R00FSTR Multicomp | 191 | - | - | YES | WRAPAROUND | SURFACE MOUNT | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF1206B1R00FSTR | - | 125 °C | -55 °C | CHIP, 1206 | Contact Manufacturer | 5.73 | - | Yes | - | - | - | - | TR, 7 INCH | unknown | - | - | - | - | - | - | 1 A | ELECTRIC FUSE | FAST | - | - | - | - | 63 V | - | 50 A | 63 V | - | - | - | - | - | - | - | ||
![]() MCF0805B1R00FSTR Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0805B1R00FSTR | - | 125 °C | -55 °C | CHIP, 0805 | Contact Manufacturer | 4.85 | Compliant | Yes | - | 63 V | Cut Tape | - | TR, 7 INCH | unknown | 1 A | - | - | - | - | - | 1 A | ELECTRIC FUSE | Fast Acting | - | - | - | 1A | 63 V | - | 50 A | 63 V | - | - | - | - | - | No SVHC | - | ||
![]() MCF06G-10A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 2311407 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF05G-500MA Multicomp | In Stock | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF05G-500MA | - | - | - | ROHS COMPLIANT | Contact Manufacturer | 5.76 | - | Yes | - | - | - | EAR99 | - | unknown | - | IEC | 5.2 mm | - | 5.2mm x 20mm | - | 0.5 A | ELECTRIC FUSE | FAST | - | - | - | - | - | 3 ms | 35 A | 250 V | - | - | - | - | 20 mm | - | - | ||
![]() 2211001 Multicomp | 113 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | gG | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF06332T/125/10 Multicomp | In Stock | - | - | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | CF06332T/125/10 | - | - | - | - | Contact Manufacturer | 5.24 | - | - | - | - | - | - | - | unknown | - | - | 6.3 mm | - | 6.3mm x 32mm | - | 0.125 A | ELECTRIC FUSE | Time Delay | - | - | - | 125mA | - | - | 35 A | 250 V | - | - | - | - | 32 mm | - | - | ||
![]() MST1.25A250V Multicomp | In Stock | - | - | NO | PIN WIRE | THROUGH HOLE | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MST1.25A250V | - | 125 °C | -55 °C | - | Contact Manufacturer | 5.67 | Compliant | - | 250 V | - | - | - | - | unknown | 1.25 A | - | 8.35 mm | 4.3 mm | 8.35mm x 4.3mm x 7.7mm | 22 mm | 1.25 A | ELECTRIC FUSE | SLOW | - | 12 J | - | 1.25 A | 250 V | 20 ms | 100 A | 250 V | - | - | 7.7 mm | 8.35 mm | 7.7 mm | Unknown | - | ||
![]() MCF0805B0R50FSTR Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF0805B0R50FSTR | - | 125 °C | -55 °C | CHIP, 0805 | Contact Manufacturer | 4.84 | - | Yes | - | - | - | - | TR, 7 INCH | unknown | - | - | - | - | - | - | 0.5 A | ELECTRIC FUSE | Fast Acting | - | - | - | 500mA | 63 V | - | 50 A | 63 V | - | - | - | - | - | - | - | ||
![]() MCF06G-800MA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | 800 mA | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCF04C-500MA Multicomp | In Stock | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF04C-500MA | MCF04C | - | - | - | Contact Manufacturer | 5.72 | - | - | - | - | - | EAR99 | - | unknown | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF04C-8A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCF04C-630MA Multicomp | In Stock | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF04C-630MA | MCF04C | - | - | - | Contact Manufacturer | 5.72 | Compliant | - | 250 V | - | - | EAR99 | - | unknown | 630 mA | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | 630 mA | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MC12CT004 Multicomp | In Stock | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC12CT004 | - | 125 °C | -55 °C | - | Contact Manufacturer | 5.75 | Compliant | Yes | 32 V | 63 V | Cut Tape | EAR99 | TAPE AND REEL | unknown | 4 A | UL | 3.1 mm | 1.6 mm | 3.1mm x 1.6mm x 0.65mm | - | 4 A | Electric Fuse | Time Delay | 1206 | - | 63 V | 4A | - | - | 50 A | - | 1.77 A2/s | - | - | - | 0.65 mm | No SVHC | - |