- Rad Hardened
- Reverse Stand-off Voltage
- Operating Temp Range
- Peak Pulse Power Dissipation
- Mounting
- Number of Elements
- Package Type
- Pin Count
- Clamping Voltage
- Leakage Current (Max)
- Operating Temperature Classification
- Packaging
Attribute column
Manufacturer
Multicomp TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Number of Pins | Number of Terminals | Case Style | Case/Package | DCL | DF | Lead Diameter (nom) | Length W/Weld | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package Type | Peak Pulse Power Dissipation | Product Depth (mm) | Product Diameter (mm) | Qualification | Rad Hardened | Reverse Stand-off Voltage | RoHS | Seal | Temp Coeff (Dielectric) | Test Current (It) | Tolerance (+ or -) | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Terminal Pitch | Construction | Pin Count | Termination Style | Max Output Current | Failure Rate | Polarity | Voltage | Forward Current | Clamping Voltage | Peak Pulse Current | Forward Voltage | Insulation | ESR | Max Repetitive Reverse Voltage (Vrrm) | Reverse Breakdown Voltage | Max Forward Surge Current (Ifsm) | Resistance Tolerance | Leakage Current (Max) | Product Length (mm) | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ33A-13-F Multicomp | 3054 | - | - | - | 7360-20 | - | - | Molded | - | 352(uA) | 10% | Not Required(mm) | Not Required(mm) | Surface Mount | Surface Mount | 1 | -55C to 105C | Military | 105C | -55C | SMA | 400(W) | 6(mm) | Not Required(mm) | - | No | 33(V) | - | Not Required | - | 1(mA) | 20% | Tape and Reel | - | - | - | 220UF(pF) | - | - | SMT Chip | 2 | Not Required | - | - | Polar | 16VDC | - | 53.3(V) | 5.6(A) | - | Not Required | 0.07(ohm) | - | 36.7(V) | - | - | 0.005(uA) | 7.3(mm) | 2(mm) | - | ||
![]() 1.5KE91A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | DO-201 | 1500(W) | - | - | - | No | 77.8(V) | - | - | - | 1(mA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Uni-Directional | - | - | 125(V) | 12(A) | - | - | - | - | 86.5(V) | - | - | 0.005(uA) | - | - | - | ||
![]() 1.5KE13A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE43CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE56CA Multicomp | 925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ11A-13-F Multicomp | 8211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ200A Multicomp | 1197 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE51CA Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ22A-13-F Multicomp | 46 | - | - | - | Not Required | - | 2 | - | - | - | - | 0.8(mm) | - | - | Through Hole | - | -40C to 85C | - | - | - | - | - | 7.6(mm) | - | - | No | - | - | - | - | - | - | Bulk | 100(ohm) | - | - | 100000PF(pF) | 1/2(W) | 20.3(mm) | - | - | Radial | - | Not Required | - | 630VDC/250VAC | - | - | - | - | - | - | - | - | - | 30%(%) | - | 24(mm) | 14(mm) | - | ||
![]() SMCJ9.0CA-13-F Multicomp | In Stock | - | - | - | Not Required | - | 2 | - | - | - | - | 0.8(mm) | - | - | Through Hole | - | -40C to 85C | - | - | - | - | - | 7.3(mm) | - | - | No | - | - | - | PAPER | - | - | Bulk | 47(ohm) | - | - | 47000(pF) | - | 15.2(mm) | - | - | Radial | - | Not Required | - | 630VDC/250VAC | - | - | - | - | - | - | - | - | - | 30%(%) | - | 18.5(mm) | 13(mm) | - | ||
![]() SMAJ24CA-13-F Multicomp | 3897 | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | -55C to 150C | Military | - | - | SMA | 400(W) | - | - | - | No | 24(V) | - | - | - | 1(mA) | - | Tape and Reel | - | - | - | - | - | - | - | 2 | - | - | - | Bi-Directional | - | - | 38.9(V) | 10.3(A) | - | - | - | - | 26.7(V) | - | - | 0.005(uA) | - | - | - | ||
![]() SMAJ160A-13-F Multicomp | 3198 | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | -55C to 150C | Military | - | - | SMA | 400(W) | - | - | - | No | 160(V) | - | - | - | 1(mA) | - | Tape and Reel | - | - | - | - | - | - | - | 2 | - | - | - | Uni-Directional | - | - | 259(V) | 1.2(A) | - | - | - | - | 178(V) | - | - | 0.005(uA) | - | - | - | ||
![]() 1.5KE250A-RH Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | DO-201AD | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE51A Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | DO-201 | 1500(W) | - | - | - | No | 43.6(V) | - | - | - | 1(mA) | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Uni-Directional | - | - | 70.1(V) | 21.4(A) | - | - | - | - | 48.5(V) | - | - | 0.005(uA) | - | - | - | ||
![]() SMBJ70A Multicomp | 3399 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE130A Multicomp | 797 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600W | - | - | - | - | 111V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ17A+ Multicomp | 4761 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE62A Multicomp | 2322 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kW | - | - | - | - | 53V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBPC3504 Multicomp | 2230 | - | - | Production (Last Updated: 5 months ago) | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 400 V | Compliant | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 35 A | - | - | - | 35 A | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | ||
![]() FL406 Multicomp | In Stock | - | - | - | - | 4 | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | 1.1 V | - | - | 600 V | - | - | - | - | - | - | Unknown |