- AC Voltage Rating (Max)
- Capacitance Value
- Clamping Current
- Clamping Voltage
- DC Voltage Rating (Max)
- Lead Spacing
- Lead Style
- Mounting
- Operating Temp Range
- Packaging
- Product Depth (mm)
- Product Diameter (mm)
Attribute column
Manufacturer
Multicomp TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Voltage Rating (Max) | Capacitance Tolerance | Capacitance Value | DC Voltage Rating (Max) | Mounting | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | RoHS | Surge Current (Max) | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Max Operating Temperature | Min Operating Temperature | Capacitance | Technology | Polarity | Lead Spacing | Size Code | Inductance | Ripple Current | Lead Style | Clamping Voltage | ESR | Inductance Tolerance | RMS Current (Irms) | Voltage Tolerance | Varistor Voltage | Clamping Current | Product Length | Product Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCV180K10DS Multicomp | 3363 | - | Datasheet | 11V | - | 6000(pF) | 14V | Through Hole | -55C to 125C | 8.5(mm) | 14(mm) | - | 500(A) | - | - | Tape and Reel | - | - | - | - | - | 7.5(mm) | Not Required | - | - | Radial | 36 | - | - | - | 10%(%) | 20 | 5(A) | - | - | 17(mm) | - | ||
![]() MCVZ0805M260AGT Multicomp | 7442 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCVZ0603M090AGT Multicomp | 10307 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSR431K07DS Multicomp | 5852 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCV151K14DS Multicomp | 4898 | - | - | 95V | 20% | 2000(pF) | 127V | Through Hole | -55C to 125C | 8.5(mm) | 17.5(mm) | - | 4500(A) | - | - | Tape and Reel | - | - | 2200 uF | Metal Oxide | Polar | 22.2 mm | Not Required | - | 7810 mA | Radial | 250 | 62 mOhm | - | - | 10%(%) | 165V | 50(A) | - | - | 20.5(mm) | - | ||
![]() MCVZ0603M050AGT Multicomp | 19434 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uH | - | - | - | - | ± 10% | 12.2 A | - | - | - | 18.7 mm | 17.3 mm | - | - | ||
![]() MCV680K10DS Multicomp | 1363 | - | - | 40V | - | 2100(pF) | 56V | Through Hole | -55C to 125C | 8.5(mm) | 14(mm) | - | 500(A) | - | - | Tape and Reel | - | - | - | Metal Oxide | - | 7.5(mm) | Not Required | - | - | Radial | 135 | - | - | - | 10%(%) | 75V | 5(A) | - | - | 17(mm) | - | ||
![]() MCV560K10DS Multicomp | 7026 | - | Datasheet | 35V | - | 2400(pF) | 45V | Through Hole | -55C to 125C | 8.5(mm) | 14(mm) | Compliant | 500(A) | 35 V | 45 V | Tape and Reel | 85 °C | -55 °C | - | - | - | 7.5(mm) | Not Required | - | - | Radial | 110 | - | - | - | 10%(%) | 62V | 5(A) | - | - | 17(mm) | Unknown | ||
![]() MCV390K10DS Multicomp | 10382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCV241K14DS Multicomp | 9135 | - | - | 150V | 20% | 1060(pF) | 200V | Through Hole | -55C to 125C | 8.5(mm) | 17.5(mm) | - | 4500(A) | - | - | Tape and Reel | - | - | 1,000 uF | Metal Oxide | Polar | 10 mm | Not Required | - | 4260 mA | Radial | 395 | 0.12 mOhm | - | - | 10%(%) | 264V | 50(A) | - | - | 20.5(mm) | - | ||
![]() MCV391K07DS Multicomp | 3044 | - | - | 250V | - | 145(pF) | 330V | Through Hole | -55C to 125C | 4.9(mm) | 9.5(mm) | - | 1200(A) | - | - | Tape and Reel | - | - | - | Metal Oxide | - | 5(mm) | Not Required | - | - | Radial | 650 | - | - | - | 10%(%) | 429V | 10(A) | - | - | 12(mm) | - | ||
![]() MCV471K20DS Multicomp | 3590 | - | Datasheet | 300V | - | 1000(pF) | 385V | Through Hole | -55C to 125C | 9(mm) | 24(mm) | Compliant | 6500(A) | 300 V | 385 V | Tape and Reel | 85 °C | -55 °C | - | - | - | 10(mm) | Not Required | - | - | Radial | 775 | - | - | - | 10%(%) | 517V | 100(A) | - | - | 28(mm) | Unknown | ||
![]() MCVZ1206M300AGT Multicomp | 497 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCSR201K05DS Multicomp | 8882 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |