- Contact Materials
- Contact Plating
- Gender
- Pitch Spacing
- Rows Loaded
- Number of Contacts
- RoHS
- Additional Feature
- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
Attribute column
Manufacturer
Multicomp Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Rows Loaded | Voltage Rating (AC) | JESD-609 Code | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Lead Pitch | Number of Contacts | Contact Gender | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Contact Finish Termination | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 41612-48ABC-MS Multicomp | 282 | - | - | Gold Plated Contacts | - | - | - | Copper Alloy | - | - | - | - | - | - | 2.54mm | - | - | - | a + b + c | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 41612-32AB-MR Multicomp | In Stock | - | - | Gold | PCB | - | - | Copper | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | Solder | - | 125 °C | -25 °C | 2 | Male | - | - | - | - | - | - | - | - | - | - | 2 A | 2.54 mm | 32 | - | 30 mΩ | 1 GΩ | 2.54 mm | - | - | - | No SVHC | UL94 V-0 | ||
![]() MC32416 Multicomp | In Stock | - | - | Gold | - | - | - | Bronze | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | ||
![]() 41612-48ABC-FS Multicomp | 1591 | - | - | Gold Plated Contacts | - | BOARD | GOLD | Phosphor Bronze | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 41612-48ABC-FS | STRAIGHT | 3 | Contact Manufacturer | 2.54mm | 4.84 | - | Yes | a + b + c | - | e4 | - | BOARD EURO CONNECTOR | - | - | - | Receptacle | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | unknown | - | - | - | FEMALE | - | - | - | SOCKET | SOLDER | Gold (Au) | - | - | ||
![]() 41612-96ABC-FS Multicomp | 545 | - | - | Gold Plated Contacts | - | BOARD | GOLD | Phosphor Bronze | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 41612-96ABC-FS | STRAIGHT | 3 | Contact Manufacturer | 2.54mm | 4.81 | - | Yes | a + b + c | - | e4 | - | BOARD EURO CONNECTOR | - | - | - | Receptacle | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | unknown | - | - | - | FEMALE | - | - | - | SOCKET | SOLDER | Gold (Au) | - | - | ||
![]() 41612-32AB-FS Multicomp | 10158 | - | - | Gold Plated Contacts | PCB | - | - | Phosphor Bronze | - | - | - | - | - | - | 2.54mm | - | Compliant | - | a + b | 250 V | - | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | 2 A | - | 32 | - | 30 mΩ | 1 GΩ | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 41612-32AB-MS Multicomp | 843 | - | - | Gold Plated Contacts | Through Hole | BOARD | GOLD | Copper | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 41612-32AB-MS | STRAIGHT | 2 | Contact Manufacturer | 2.54mm | 4.82 | Compliant | Yes | a + b | 250 V | e4 | - | BOARD EURO CONNECTOR | - | - | 2 | Plug | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | unknown | 2 A | - | 32 | MALE | 30 mΩ | 1 GΩ | - | PLUG | SOLDER | Gold (Au) | No SVHC | UL94 V-0 |