- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insulator Color | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4409SM-10-CP Multicomp | In Stock | - | - | Tin | Surface Mount | - | - | Plastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | Cut Tape | - | SMD/SMT | - | - | - | 105 °C | -40 °C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 1.27 mm | 10 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | 2.54 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 2138 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4403-16-LP-6 Multicomp | In Stock | - | - | Tin | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | IDC | - | - | - | 105 °C | -40 °C | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 2.54 mm | 16 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2261(5561)RA-04 Multicomp | In Stock | - | - | - | - | BOARD | POLYAMIDE46 | - | - | - | TIN | COPPER ALLOY | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2261(5561)RA-04 | - | - | - | - | - | - | Contact Manufacturer | - | 5.77 | - | Yes | - | - | - | - | e3 | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | - | - | - | - | MALE | 94V-2 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | ||
![]() 1251R-13-SM1 Multicomp | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 125 V | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 13 | - | - | - | - | - | - | - | - | 20 mΩ | 100 MΩ | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 4409AP-08 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | Through Hole | - | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 8 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 4406-60SR Multicomp | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | IDC | - | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2010-80G-405 Multicomp | In Stock | - | - | Gold | Surface Mount | BOARD | - | - | LOCKING | 1.323 inch | AU | Bronze | - | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | 2010-80G-405 | 2010 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | Contact Manufacturer | - | 5.31 | Compliant | Yes | 100 V | - | - | - | - | SMD/SMT | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | Receptacle | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 80 | 0.7874 mm | unknown | 500 mA | COMMERCIAL | 2 | - | 80 | RECTANGULAR | 0.128 inch | FEMALE | - | - | 0.159 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 100 MΩ | 800 µm | 0.031 inch | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | - | - | - | RECTANGULAR | WHITE | No SVHC | - | ||
![]() MCTE-04B09 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V | - | - | - | - | - | 9 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 2150 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMC1LM-RED Multicomp | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Red | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | 120 A | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC15538 Multicomp | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12 V | - | - | - | - | - | - | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC11898 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block #SPC10566 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | - | - | - | - | ||
![]() SPC15336 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 500 V | - | - | - | Solder | - | Centronics | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC20491 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4409AP-06 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | Through Hole | - | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 6 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MCTE-04B12 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V | - | - | - | - | - | 12 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 4409SM-16-CP Multicomp | In Stock | - | - | Tin | Surface Mount | - | - | Thermoplastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 16 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MCTC-52A09 Multicomp | In Stock | - | - | Tin | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Terminal Block | 9 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | Unknown | - | ||
![]() 4409SM-20-CP Multicomp | In Stock | - | - | Tin | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 30 V | - | - | - | - | SMD/SMT | - | - | - | 105 °C | -40 °C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 1.27 mm | 20 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | 2.54 mm | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 |