- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Material | Mounting Option 1 | Terminal Material | Body Length | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Wire Size (AWG) | Stud Size | Terminal Length | Pin Diameter | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTE-04B07 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 300 V | - | - | - | - | 7 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 1226-28-03-H12 Multicomp | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | 28 | - | - | - | - | - | - | - | - | 20 mΩ | 50 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 4409SM-18-CP Multicomp | In Stock | - | - | Tin | Surface Mount | - | - | Thermoplastic | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | - | - | SMD/SMT | - | - | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 18 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 4409AP-04 Multicomp | In Stock | - | - | Tin | Through Hole | BOARD | - | Thermoplastic | LOCKING | - | 0.28 inch | - | Copper | - | NELTRON INDUSTRIAL CO LTD | PLASTIC | Neltron Industrial Company Ltd | 4409AP-04 | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | Contact Manufacturer | - | 5.77 | Compliant | Yes | - | 30 V | - | - | - | Through Hole | - | BOARD CONNECTOR | - | - | - | - | 2 | Male | CONTACT FINISH: TIN | - | - | - | - | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | unknown | 1 A | 2 | - | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | - | 0.14 inch | 1 A | 20 mΩ | 1 GΩ | - | 0.1 inch | PLUG | SOLDER | 500VAC V | 2.54 mm | - | - | STAGGERED | - | - | 0.12 inch | - | - | No SVHC | UL94 V-0 | ||
![]() 4409SM-20-CP Multicomp | In Stock | - | - | Tin | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | - | - | SMD/SMT | - | - | - | 105 °C | -40 °C | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | 1.27 mm | 20 | - | - | - | - | - | - | - | - | 20 mΩ | 1 GΩ | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MCTB-61C09 Multicomp | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 300 V | - | - | - | Terminal Block | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | - | - | - | Unknown | - | ||
![]() MC34791 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34585 Multicomp | 1202 | - | - | - | - | - | POLYAMIDE66 | - | - | - | - | - | - | 3mm Pin & Socket Connectors | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34585 | - | - | - | - | - | - | Contact Manufacturer | 3mm | 4.69 | - | - | - | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ-179 Multicomp | 314 | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 12 V | - | - | Through Hole | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MJ-179SMT Multicomp | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 12 V | 12V | - | SMD/SMT | - | Power, Standard | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | Unknown | - | ||
![]() 2211S-06G Multicomp | 64 | - | - | Gold Plated Contacts | - | BOARD | - | - | - | - | - | - | Copper Alloy | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2211S-06G | 2211S | STRAIGHT | - | 1 | - | - | Contact Manufacturer | 2.54mm | 4.17 | - | - | PCB Through Hole Header - Single Row Vertica | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2011-80G-515 Multicomp | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | - | SMD/SMT | - | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | 80 | - | - | - | - | - | - | - | - | 40 mΩ | 100 MΩ | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 1251RM-04 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 V | - | - | - | Through Hole | - | - | - | 85 °C | -40 °C | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | 1.25 mm | 4 | - | - | - | - | - | - | - | - | 20 mΩ | 100 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MC34505 Multicomp | In Stock | - | - | - | - | CABLE | POLYAMIDE66 | - | - | - | - | - | - | 4.2mm Pin & Socket Connectors | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34505 | - | - | - | - | - | - | Contact Manufacturer | 4.2mm | 4.71 | - | - | - | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | unknown | - | - | - | - | - | MC34517 | - | FEMALE | - | NO | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34797 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ-180SMT Multicomp | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 12 V | 12V | - | SMD/SMT | - | Power, Standard | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | Unknown | - | ||
![]() CLS-TO-1806 Multicomp | In Stock | - | - | Tin | Stud | - | - | - | - | Copper | - | - | Copper | - | - | Uninsulated | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Crimp | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 22AWG to 18AWG | M3.5 | - | - | - | - | - | ||
![]() KST2000D-1516 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 265 mm | No SVHC | - | ||
![]() MC34331 Multicomp | 295 | - | - | Tin Plated Contacts | - | BOARD | POLYAMIDE46 | - | - | - | - | TIN | Copper | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34331 | - | - | - | - | - | - | Contact Manufacturer | 3mm | 4.86 | - | Yes | - | - | - | - | e3 | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | unknown | - | - | - | - | - | - | - | MALE | 94V-2 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | ||
![]() MC34747 Multicomp | 2444 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |