- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rating (AC) | Voltage, Rating | Packaging | JESD-609 Code | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Terminal Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34507 Multicomp | 3760 | - | - | - | - | - | - | - | - | - | - | 4.2mm Pin & Socket Connectors | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFCMF-20801B0T0-UTE Multicomp | 3660 | - | - | Gold Plated Contacts | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34421 Multicomp | In Stock | - | - | - | - | BOARD | - | - | - | TIN | COPPER ALLOY | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34421 | - | STRAIGHT | - | 1 | - | - | Contact Manufacturer | - | 4.85 | - | Yes | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 1.25 mm | unknown | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() ME060-508008 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 300 V | - | - | - | Through Hole | - | - | - | - | Green | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 1251SM-11 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 125 V | - | - | - | Crimp | - | - | 85 °C | -40 °C | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | 1.25 mm | 11 | - | - | - | - | - | - | 20 mΩ | 100 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() MC34395 Multicomp | In Stock | - | - | - | - | BOARD | - | LOCKING | 1.245 inch | SN | BRASS | - | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | MC34395 | MC | STRAIGHT | ONE | 1 | 105 °C | -40 °C | Contact Manufacturer | - | 5.29 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 8 | 3.9624 mm | unknown | - | - | COMMERCIAL | 1 | - | - | RECTANGULAR | 0.335 inch | MALE | 0.37 inch | 7 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | - | 0.156 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | - | TIN | RECTANGULAR | - | WHITE | 0.146 inch | - | - | ||
![]() 4409SM-10-A-CP Multicomp | In Stock | - | - | Tin | Surface Mount | BOARD | Plastic | LOCKING | - | SN | Copper | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 4409SM-10-A-CP | 440 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | Contact Manufacturer | - | 5.27 | Compliant | - | - | 30 V | - | Cut Tape | - | SMD/SMT | - | BOARD CONNECTOR | 105 °C | -40 °C | - | 2 | Receptacle | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 10 | 2.54 mm | unknown | 1 A | - | COMMERCIAL | 2 | 1.27 mm | 10 | STAGGERED | 0.197 inch | FEMALE | 0.207 inch | 1 A | - | 20 mΩ | 1 GΩ | 2.54 mm | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 3.9878 mm | - | TIN | STAGGERED | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC15584 Multicomp | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15581 Multicomp | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMCWPM2MS-BL-38-SET Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Crimp | - | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC34763 Multicomp | 9687 | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34447 Multicomp | 3276 | - | - | - | - | BOARD | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34447 | - | RIGHT ANGLE | - | 1 | - | - | Contact Manufacturer | - | 5.44 | - | Yes | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 1.25 mm | unknown | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() MC34633 Multicomp | 231338 | - | - | Tin Plated Contacts | - | BOARD | - | - | - | TIN | Brass | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34633 | - | STRAIGHT | - | 1 | - | - | Contact Manufacturer | 2.54mm | 5.42 | - | Yes | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | unknown | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | ||
![]() 4409AR-04-A Multicomp | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 30 V | - | - | - | Through Hole | - | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | 4 | - | - | - | - | - | - | 20 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() RNB8-10 Multicomp | In Stock | - | - | Tin | Stud | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | No SVHC | - | ||
![]() AIO4X-24105BT00 Multicomp | In Stock | - | - | Gold | - | - | Thermoplastic | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 V | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | 39 | - | - | - | - | - | - | 100 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | UL94 V-0 | ||
![]() 2011-60G-565 Multicomp | In Stock | - | - | Gold | Surface Mount | BOARD | - | LOCKING | 1.016 inch | AU | Bronze | - | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | 2011-60G-565 | 2011 | STRAIGHT | ONE | 2 | 105 °C | -20 °C | Contact Manufacturer | - | 5.41 | Compliant | Yes | - | 100 V | - | - | - | SMD/SMT | - | BOARD CONNECTOR | - | - | - | 2 | Male | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 60 | 0.7874 mm | unknown | 500 mA | - | COMMERCIAL | 2 | - | 60 | RECTANGULAR | 0.161 inch | MALE | 0.222 inch | 0.5 A | - | 40 mΩ | 100 MΩ | 800 µm | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9878 mm | - | - | RECTANGULAR | - | WHITE | - | No SVHC | - | ||
![]() SPC19847 Multicomp | In Stock | - | - | Nickel Plated Contacts | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9635S-06 Multicomp | In Stock | - | - | - | - | BOARD | - | LOCKING | - | SN | PHOSPHOR BRONZE | - | SPC TECHNOLOGY/ MULTICOMP | NYLON | SPC Multicomp | 9635S-06 | 9635S | STRAIGHT | ONE | 3 | 105 °C | -55 °C | Contact Manufacturer | - | 5.26 | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 6 | 6.35 mm | unknown | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | - | - | 0.55 inch | 13 A | RND PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.25 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 5000VAC V | 6.35 mm | - | - | RECTANGULAR | 0.25 inch | - | - | - | - | ||
![]() 1565526 Multicomp | In Stock | - | - | Gold Plated Contacts | - | BOARD | - | LOCKING | 1.461 inch | SN | Copper Alloy | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 1565526 | 1565522 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | Contact Manufacturer | 2.54mm | 4.81 | - | Yes | MULTICOMP - 1565526 - TRANSITION, IDC, 26WAY | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 26 | 2.54 mm | unknown | - | UL | COMMERCIAL | 2 | - | - | RECTANGULAR | 0.22 inch | - | 0.163 inch | 3 A | IDC | 20 mΩ | 5000000000 Ω | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | - | RECTANGULAR | 0.1 inch | BLACK | 0.126 inch | - | - |