- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Body Material | Terminal Material | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Contact Rows | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Resistance | Color | Number of Rows | Gender | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Number of Ports | Contact Finish Termination | Switch Type | Terminal and Terminal Block Type | Terminal Type | Wire Size (AWG) | Wire Cross Section | Current Rating (Max) | Connector Shell Size | IP Rating | Product Length (mm) | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2199R5-40G-301523 Multicomp | 38 | - | - | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | Compliant | - | - | 50 V | - | - | - | Through Hole | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | 1 A | 40 | - | - | - | - | - | 20 mΩ | - | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 2171 Multicomp | 165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | IEC C14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Pole Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34659 Multicomp | 3787 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34337 Multicomp | 5389 | - | - | - | - | BOARD | POLYAMIDE46 | - | - | - | TIN | COPPER ALLOY | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34337 | - | - | - | Contact Manufacturer | - | - | - | 4.87 | - | Yes | - | - | - | - | e3 | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | unknown | - | - | - | MALE | 94V-2 | - | NO | - | - | - | - | - | SOLDER | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34517 Multicomp | 3751 | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm Pin & Socket Connectors | - | - | - | - | - | - | - | - | - | 4.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBVE1-3 Multicomp | 104 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | LBVE1-3 | - | - | - | Contact Manufacturer | - | - | - | 5.24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | WIRE TERMINAL | - | - | 1.25 mm2 | - | - | - | - | - | - | - | - | ||
![]() DH-1-043 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1901117 Multicomp | 3483 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 10 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 2CT3014-W03400 Multicomp | 654 | - | - | Gold | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-08-03-18-F1 Multicomp | 40175 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34515 Multicomp | In Stock | - | - | - | - | CABLE | POLYAMIDE66 | - | - | - | - | - | - | 4.2mm Pin & Socket Connectors | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34515 | - | - | - | Contact Manufacturer | - | 4.2mm | - | 4.72 | - | - | - | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | unknown | - | - | MC34527 | FEMALE | - | - | NO | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CT3002-W02400 Multicomp | 1159 | - | - | Gold | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SVP561-4P Multicomp | 252 | - | - | Silver | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Silver | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.2 mm | 27.4 mm | - | Unknown | ||
![]() SPC15509 Multicomp | In Stock | - | - | Gold Over Nickel | Through Hole | - | - | - | - | Straight | - | Beryllium Copper | 40(mohm) | - | - | - | - | - | Through Hole | 2 | -40C to 105C | - | 2.54(mm) | - | - | - | Compliant | - | Solder | - | 150VDC/100VAC | - | - | Through Hole | - | PCB, Socket | Terminal Strip | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | 1 A | 24(POS) | - | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | 3(A) | - | - | - | - | - | - | Unknown | ||
![]() 2163 Multicomp | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115VAC | - | - | - | IEC C14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-Pole Switch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34443 Multicomp | 2266 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15510 Multicomp | In Stock | - | - | Gold, Nickel | Through Hole | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Through Hole | - | PCB, Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 40 | - | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() FRD5-195 Multicomp | 106 | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Bullet | 16AWG to 10AWG | - | - | - | - | - | - | - | - | - | ||
![]() SPC19784 Multicomp | 514 | - | - | Gold | - | - | - | - | - | Straight | - | Brass | - | - | - | - | - | - | Panel | - | - | - | - | - | 58(mm) | - | Compliant | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | M/F | - | - | - | - | - | - | - | - | - | - | - | 9/4(POS) | - | - | - | Beige | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | 32.8(mm) | - | - | 16(mm) | Unknown | ||
![]() SPC15586 Multicomp | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | DIP, Socket | - | - | - | - | - | - | 100 nF | - | - | - | - | - | - | - | - | 1 A | 16 | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown |