- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Voltage Rating (AC) | Voltage, Rating | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reliability | Lead Pitch | Number of Contacts | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Cable Length | Accessory Type | Wire/Cable Gauge | Contact Pattern | Mating Contact Row Spacing | Connector Type A | Contact Design | Connector Shell Size | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200SB-40G-A1 Multicomp | 1183 | - | - | Gold | Through Hole | BOARD | - | - | - | - | - | Bronze | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2200SB-40G-A1 | - | STRAIGHT | 2 | - | - | Contact Manufacturer | 1.27mm | 4.67 | Compliant | 50 V | - | Through Hole | - | BOARD CONNECTOR | - | - | - | - | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | unknown | 1 A | - | - | 40 | - | FEMALE | - | - | - | 20 mΩ | 1 GΩ | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC10578 Multicomp | 444 | - | - | - | - | - | - | - | - | - | - | - | Racks & Cabinets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Mounting Rail | - | - | - | - | - | - | 15mm | 2m | 35mm | - | - | ||
![]() DH-043-15S Multicomp | 1509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DA | - | - | - | - | - | ||
![]() SPC20505 Multicomp | 1396 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15526 Multicomp | 176 | - | - | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Through Hole | - | DIP, Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 14 | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC4627 Multicomp | 389 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15525 Multicomp | 1418 | - | - | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Through Hole | - | DIP, Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | 8 | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 4406-20SR Multicomp | 516 | - | - | Gold | Termination | CABLE | - | LOCKING | W/STRAIN RELIEF | 1.965 inch | AU | Copper | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 4406-20SR | 4406 | - | 2 | 105 °C | -40 °C | Contact Manufacturer | 2.54mm | 5.22 | Compliant | 30 V | - | IDC | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | Male | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | 20 | - | unknown | 1 A | COMMERCIAL | - | 20 | 0.331 inch | Male | 0.394 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.1 inch | - | IDC | POLARIZED HOUSING | 500VAC V | - | - | - | RECTANGULAR | 0.1 inch | - | PREASSEM CONN | - | - | - | - | No SVHC | - | ||
![]() SPC15503 Multicomp | 134 | - | - | Tin | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Compliant | - | - | Through Hole | - | DIP, Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 mm | - | Unknown | - | ||
![]() MC001018 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99.06 mm | - | - | - | - | SMA | - | - | - | - | - | Unknown | - | ||
![]() 2010-60G-355 Multicomp | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 100 V | - | SMD/SMT | - | - | - | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | 60 | - | - | - | - | - | 40 mΩ | 100 MΩ | 2.24 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 1224SM-16-30 Multicomp | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 100 V | - | SMD/SMT | - | - | - | 125 °C | -25 °C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | 1 mm | 16 | - | - | - | - | - | 30 mΩ | 100 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MCTE-04C10 Multicomp | In Stock | - | - | Tin | Through Hole | - | 10 | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNB8-8 Multicomp | In Stock | - | - | Tin | Stud | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() RNB14-10 Multicomp | In Stock | - | - | - | Stud | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2114R-12 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 250 V | - | Through Hole | - | - | - | 105 °C | -40 °C | White | 1 | Male | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | 3.96 mm | 12 | - | - | - | - | - | 10 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MC29644 Multicomp | In Stock | - | - | Tin | - | - | - | - | - | - | - | Copper | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCTE-03B02 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 300 V | - | - | Terminal Block | 2 | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 12 A | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCTC-10C07 Multicomp | In Stock | - | - | Tin | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 300 V | - | - | Terminal Block | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 2011-80G-565 Multicomp | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 100 V | - | SMD/SMT | - | - | - | 105 °C | -40 °C | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | 800 µm | 80 | - | - | - | - | - | 40 mΩ | 100 MΩ | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |