- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Body Material | Terminal Material | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | For Use With | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Terminate To | Termination Method | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Insulation Resistance | Row Spacing | Termination Type | Impedance | Body Plating | Accessory Type | Contact Finish Termination | Terminal and Terminal Block Type | Terminal Type | Rated Current | Max Frequency | Current Rating (Max) | Rated Voltage | Product Length (mm) | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34423 Multicomp | 1063 | - | - | Tin Plated Contacts | - | BOARD | - | - | - | - | - | - | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC34423 | - | RIGHT ANGLE | - | 1 | - | Contact Manufacturer | - | 1.25mm | - | - | - | 4.87 | - | Yes | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 1.25 mm | unknown | - | - | - | MALE | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | ||
![]() BV2 Multicomp | 170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3-02-B-180 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | Polyamide 6/6 | - | - | Straight | - | Copper | 20(mohm) | - | ADAM TECHNOLOGIES INC | - | - | Adam Technologies Inc | EB3-02-B-180 | - | Through Hole | 1 | - | -40C to 105C | Contact Manufacturer | 3.81(mm) | 3.81mm | 7(mm) | - | - | 5.69 | Compliant | Yes | - | Solder | - | 300VAC | 300 V | - | - | EAR99 | Terminal Block | Wire to Board | 2 | Green | - | HDR | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | 8 A | - | 2(POS) | - | - | Green | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | 8A | - | 8/Contact(A) | 300V | 8.41(mm) | 9.2(mm) | Unknown | - | ||
![]() 50-010 Multicomp | 760 | - | - | - | - | - | - | - | - | - | - | - | - | - | Speakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Position Speaker Terminal Connector | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34777 Multicomp | 351 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV1 Multicomp | 512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34449 Multicomp | In Stock | - | - | Tin Plated Contacts | - | BOARD | - | - | - | - | - | - | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC34449 | - | RIGHT ANGLE | - | 1 | - | Contact Manufacturer | - | 1.25mm | - | - | - | 4.83 | - | Yes | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 1.25 mm | unknown | - | - | - | MALE | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | ||
![]() FDFD5-250 Multicomp | 88 | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | - | - | - | - | - | ||
![]() MC101508002 Multicomp | 200 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC101508002 | MC1015080 | - | - | - | - | Contact Manufacturer | - | 5.08mm | - | - | - | 5.7 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Plug | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | ||
![]() JR-201S(PCB) Multicomp | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34717 Multicomp | In Stock | - | - | - | - | BOARD | POLYAMIDE46 | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC34717 | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | MALE | 94V-2 | - | NO | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDAMB-00715BT00 Multicomp | 1363 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1577A Multicomp | 618 | - | - | Nickel | - | - | - | - | Brass | - | - | - | Brass | - | - | - | POLYOXYMETHYLENE | - | - | - | - | Cable | - | - | -20C to 60C | - | - | - | - | Not Required(mm) | No | - | Compliant | - | Coaxial Cable | - | - | - | - | - | - | - | Coaxial | BNC Adapter | - | - | - | PL/F | - | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | - | 50(ohm) | Nickel | - | - | - | - | - | 4 GHz | - | - | 29(mm) | - | - | - | ||
![]() MC34661 Multicomp | 700 | - | - | Tin Plated Contacts | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15511 Multicomp | 1105 | - | - | Gold | Through Hole | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | DIP, Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | 8 | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 2206PA-20G-739 Multicomp | 846 | - | - | Gold | Through Hole | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | Compliant | - | - | - | 50 V | - | - | - | Through Hole | - | - | - | - | - | 1 | Male | - | - | - | - | - | - | - | - | - | - | 1 A | - | 20 | - | - | - | - | 20 mΩ | 500 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MC34501 Multicomp | 928 | - | - | - | - | CABLE | POLYAMIDE66 | - | - | - | - | - | - | - | MC34 Series Contacts | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC34501 | - | - | - | - | - | Contact Manufacturer | - | 1.25mm | - | - | - | 4.71 | - | - | - | - | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | unknown | - | - | - | FEMALE | - | - | NO | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2141 Multicomp | 760 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34383 Multicomp | 326 | - | - | Tin Plated Contacts | - | BOARD | - | - | - | - | - | TIN | Copper Alloy | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC34383 | - | STRAIGHT | - | 1 | - | Contact Manufacturer | - | 2.5mm | - | - | - | 4.85 | - | Yes | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.5 mm | unknown | - | - | - | MALE | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34663 Multicomp | 1267 | - | - | Tin Plated Contacts | - | BOARD | - | - | - | - | - | - | Copper Alloy | - | - | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | MC34663 | - | STRAIGHT | - | 2 | - | Contact Manufacturer | - | 4.2mm | - | - | - | 5.42 | - | Yes | - | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 4.2 mm | unknown | - | - | - | MALE | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - |