- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Number of Terminals | Terminal Material | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Samacsys Description | Termination Method | Voltage Rating Max | Voltage, Rating | JESD-609 Code | Connector Type | Type | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Body/Shell Style | Termination Type | Number of Ports | Contact Finish Termination | Terminal and Terminal Block Type | Terminal Type | Current Rating (Max) | Pin Diameter | Connector Shell Size | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC001820 Multicomp | 2455 | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC001820 | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 4.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ||
![]() SPC15229 Multicomp | 355 | - | - | Nickel Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15154 Multicomp | 165 | - | - | Nickel | - | DELRIN | 2 | - | Straight | - | Brass | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | 9.1(mm) | - | - | - | Solder | - | - | - | - | PHONE PLUG | PL | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | - | 1(Port) | - | - | - | - | 3.5mm | - | 34.5(mm) | - | ||
![]() SPC15165 Multicomp | 2289 | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4(mm) | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5(mm) | 3.7(mm) | ||
![]() SPC15208 Multicomp | 655 | - | - | Gold Plated Contacts | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC21368. Multicomp | 2106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | Jack | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | ||
![]() SPC21349 Multicomp | 641 | - | - | Silver | - | - | 5 | - | Right Angle | - | Brass | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 14(mm) | Not Required(mm) | - | - | - | Solder | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | 12(mm) | 5(mm) | ||
![]() SPC21344 Multicomp | 100 | - | - | Silver Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | ||
![]() FDD1-110(5) Multicomp | 2845 | - | - | - | - | - | - | Brass | - | - | - | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | - | - | ||
![]() MC001833 Multicomp | 1418 | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC001833 | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 4.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ||
![]() 2MJ-0402A120 Multicomp | 2187 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2213S-24G Multicomp | 1185 | - | - | Gold | BOARD | - | - | - | Straight | - | Copper Alloy | 20(mohm) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2213S-24G | - | Through Hole | 2 | 2 | -40C to 105C | Contact Manufacturer | 2.54(mm) | 2.54mm | 5.08(mm) | - | 4.14 | - | MULTICOMP - 2213S-24G - HEADER, 2 ROW, VERT, 24WAY | Solder | 250VDC/250VAC | - | - | BOARD CONNECTOR | Unshrouded Header | HDR | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | unknown | - | 24(POS) | MALE | - | Black | - | SOLDER | - | - | - | - | 3(A) | - | - | 30.48(mm) | 8.54(mm) | ||
![]() 2213S-16G Multicomp | 48 | - | - | Gold Plated Contacts | BOARD | - | - | - | - | - | Copper Alloy | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2213S-16G | - | STRAIGHT | - | 2 | - | Contact Manufacturer | - | 2.54mm | - | - | 4.18 | - | Header Double Row Straight, 16 Way | - | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | - | - | MALE | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() 2214S-06SG-85 Multicomp | 114194 | - | - | Gold | BOARD | Plastic | - | - | Straight | - | Copper Alloy | 20(mohm) | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2214S-06SG-85 | - | Through Hole | 2 | 2 | -40C to 105C | Contact Manufacturer | 2.54(mm) | 2.54mm | 5.08(mm) | - | 4.2 | - | MULTICOMP - 2214S-06SG-85 - Board-To-Board Connector, 2.54 mm, 6 Contacts, Receptacle, 2214S Series, Through Hole, 2 Rows | Solder | 250VDC/250VAC | - | - | BOARD CONNECTOR | Socket Strip | SKT | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | - | 6(POS) | FEMALE | - | Black | SOCKET | SOLDER | - | - | - | - | 3(A) | - | - | 7.62(mm) | 8.5(mm) | ||
![]() 2214S-16SG-85 Multicomp | 12005 | - | - | Gold Plated Contacts | BOARD | - | - | - | - | GOLD | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2214S-16SG-85 | 2214S | STRAIGHT | - | 2 | - | Contact Manufacturer | - | 2.54mm | - | - | 3.87 | Yes | MULTICOMP - 2214S-16SG-85 - SOCKET, PCB, 2 ROW, VERT, 16WAY | - | - | - | e4 | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | - | - | FEMALE | - | - | SOCKET | SOLDER | - | GOLD | - | - | - | - | - | - | - | ||
![]() MC001819 Multicomp | 2385 | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC001819 | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 4.66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | ||
![]() MC421-381002 Multicomp | 1340 | - | - | Tin Plated Contacts | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2226B-08 Multicomp | 2135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2214BR-10G Multicomp | 1129 | - | - | Gold Plated Contacts | BOARD | - | - | - | - | GOLD | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2214BR-10G | - | RIGHT ANGLE | - | 2 | - | Contact Manufacturer | - | 2.54mm | - | - | 4.83 | Yes | - | - | - | - | e4 | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | - | - | FEMALE | 94V-0 | - | SOCKET | SOLDER | - | Gold (Au) | - | - | - | - | - | - | - | ||
![]() MC421-381008 Multicomp | 814 | - | - | Tin Plated Contacts | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |