- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Contact Materials
- Contact Gender
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Multicomp Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Terminal Material | Body Orientation | Contact Finish Mating | Contact Materials | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Pitch Spacing | Risk Rank | Rohs Code | Voltage Rating Max | Voltage, Rating | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Termination Type | Number of Ports | Accessory Type | Contact Finish Termination | Terminal and Terminal Block Type | Terminal Type | Current Rating (Max) | Pin Diameter | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC001829 Multicomp | 677 | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC001829 | - | - | - | - | Contact Manufacturer | - | 4.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | ||
![]() MC34909 Multicomp | 693 | - | - | - | CABLE | POLYAMIDE66 | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34909 | - | - | - | - | Contact Manufacturer | - | 5.33 | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | unknown | - | - | MC34915 | FEMALE | - | NO | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | ||
![]() MC34905 Multicomp | 800 | - | - | - | CABLE | POLYAMIDE66 | - | - | - | - | 4.2mm Pin & Socket Connectors | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34905 | - | - | - | - | Contact Manufacturer | 4.2mm | 5.27 | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | unknown | - | - | MC34911 | FEMALE | - | NO | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | - | ||
![]() MC34831 Multicomp | 23 | - | - | - | BOARD | - | - | - | TIN | COPPER ALLOY | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34831 | - | STRAIGHT | 1 | - | Contact Manufacturer | - | 4.93 | Yes | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 1.25 mm | unknown | - | - | - | MALE | - | - | - | SURFACE MOUNT | - | - | Tin (Sn) | - | - | - | - | - | ||
![]() 2212S-22SG-85 Multicomp | 1309 | - | - | Gold Plated Contacts | BOARD | - | - | - | SILVER | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2212S-22SG-85 | 2212S | STRAIGHT | 1 | ROHS COMPLIANT | Contact Manufacturer | 2.54mm | 5.42 | Yes | - | - | e4 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | unknown | - | - | - | FEMALE | - | - | SOCKET | SOLDER | - | - | SILVER | - | - | - | - | - | ||
![]() 2226A-10 Multicomp | 4326 | - | - | - | CABLE | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2226A-10 | - | - | 1 | - | Contact Manufacturer | 2.54mm | 4.71 | - | - | - | - | - | - | BOARD CONNECTOR | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | unknown | - | - | - | FEMALE | 94V-1 | - | - | CRIMP | - | - | - | - | - | - | - | - | ||
![]() SPC15248 Multicomp | 925 | - | - | Nickel Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | ||
![]() SPC15203 Multicomp | 607 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM4490002-A05 Multicomp | 2519 | - | - | Silver | - | - | - | Straight | - | Brass | - | - | - | - | - | - | Cable | - | - | - | - | - | - | 30VDC | 20VDC | - | - | - | - | Power | PL | - | - | - | - | - | - | - | - | - | - | 7.5A | 4(POS) | - | - | - | - | - | - | 1(Port) | - | - | - | - | 7.5/5(A) | - | 49.2(mm) | ||
![]() 2214BR-22G Multicomp | 3274 | - | - | - | BOARD | - | - | - | GOLD | PHOSPHOR BRONZE | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2214BR-22G | - | RIGHT ANGLE | 2 | - | Contact Manufacturer | - | 4.85 | Yes | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | unknown | - | - | - | FEMALE | 94V-0 | - | SOCKET | SOLDER | - | - | Gold (Au) | - | - | - | - | - | ||
![]() MC101508003 Multicomp | 726 | - | - | Tin Plated Contacts | - | - | - | - | - | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC101508003 | MC1015080 | - | - | - | Contact Manufacturer | 5.08mm | 5.7 | - | - | - | - | - | EAR99 | - | - | Plug | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | ||
![]() SPC15285 Multicomp | In Stock | - | - | Nickel Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34911 Multicomp | 334 | - | - | - | CABLE AND PANEL | POLYAMIDE66 | - | - | - | - | 4.2mm Pin & Socket Connectors | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC34911 | - | - | - | - | Contact Manufacturer | 4.2mm | 3.82 | - | - | - | - | - | - | RECTANGULAR POWER CONNECTOR | - | Plug | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | unknown | - | - | MC34905 | MALE | - | NO | PLUG | CRIMP | - | - | - | - | - | - | - | - | ||
![]() 2CM3000-W0000W Multicomp | 236 | - | - | - | - | - | - | - | - | - | Multicomps 2CM Panel Mount Plugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Cap | - | - | - | - | - | - | ||
![]() HANDTOOL Multicomp | 179 | - | - | - | - | - | - | - | - | - | 6-27.5mm Height of Ribbon Cable with IDC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2226A-14 Multicomp | 1590 | - | - | - | CABLE | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2226A-14 | - | - | 1 | - | Contact Manufacturer | 2.54mm | 4.68 | - | - | - | - | - | - | BOARD CONNECTOR | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | unknown | - | - | - | FEMALE | 94V-1 | - | - | CRIMP | - | - | - | - | - | - | - | - | ||
![]() MC001834 Multicomp | 392 | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC001834 | - | - | - | - | Contact Manufacturer | - | 4.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | ||
![]() 2226A-18 Multicomp | 307 | - | - | - | CABLE | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2226A-18 | - | - | 1 | - | Contact Manufacturer | - | 5.26 | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | unknown | - | - | - | FEMALE | 94V-1 | - | - | CRIMP | - | - | - | - | - | - | - | - | ||
![]() CFS-TV-1418 Multicomp | 256 | - | - | - | - | - | Copper | - | - | - | - | - | PVC (Polyvinylchloride) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female Quick Disconnect | - | - | - | ||
![]() 2226A-02 Multicomp | 16 | - | - | - | CABLE | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2226A-02 | - | - | 1 | - | Contact Manufacturer | 2.54mm | 4.68 | - | - | - | - | - | - | BOARD CONNECTOR | - | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | unknown | - | - | - | FEMALE | 94V-1 | - | - | CRIMP | - | - | - | - | - | - | - | - |