- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Body Material | Number of Terminals | Body Orientation | Contact Materials | For Use With | Mounting Styles | Number of Contact Rows | Operating Temp Range | Plug / Receptacle | Product Depth (mm) | Rad Hardened | RoHS | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Termination | Connector Type | Type | Color | Gender | Current Rating | Number of Contacts | Contact Gender | Contact Resistance | Insulation Resistance | Number of Ports | Shell Plating | Cable Exit Angle | Product Length (mm) | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC15408 Multicomp | 1726 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15467 Multicomp | 2940 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH10578 Multicomp | In Stock | - | - | Gold | Steel | Polyester | Metal | 37 | Right Angle | Copper Alloy | - | Cable | 3 | -55C to 125C | PIN | 12.5(mm) | No | Compliant | IDT | - | - | IDC | - | D-Subminiature | Black | Receptacle | 1.5(A) | 37(POS) | - | 10 mΩ | 5 GΩ | 1(Port) | Tin | - | 69.3(mm) | 18.5(mm) | No SVHC | UL94 V-0 | ||
![]() SPC15343 Multicomp | 785 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19760 Multicomp | 161 | - | - | Gold Over Nickel | - | - | - | - | Straight | Brass | - | Panel | 2 | - | F/F | 62.6(mm) | No | Compliant | - | - | - | - | D-Sub, Standard | D-Sub Gender Changer | - | - | - | 25/25(POS) | - | - | - | 1/1(Port) | Nickel | - | 55.3(mm) | 16.9(mm) | Unknown | - | ||
![]() SPC21088 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15387 Multicomp | 95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | ||
![]() SPC15409 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19757 Multicomp | 328 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15391 Multicomp | 2586 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19774 Multicomp | 846 | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | D-Sub | - | - | Female | - | 9 | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC19766 Multicomp | 344 | - | - | Gold Over Nickel | - | - | - | - | Straight | Brass | - | Panel | 2 | - | F/F | 61(mm) | No | Compliant | - | - | - | - | - | D-Sub Gender Changer | - | - | - | 15/15(POS) | - | - | - | 1/1(Port) | Nickel | - | 41.2(mm) | 16.6(mm) | Unknown | - | ||
![]() SPC15316 Multicomp | 121 | - | - | Gold | - | - | Metal, Steel | - | - | Brass | - | - | - | - | - | - | - | Compliant | - | - | - | Solder | - | - | - | Receptacle | - | 15 | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MH10594 Multicomp | 64 | - | - | Tin Plated Contacts | Steel | - | Metal | - | - | Copper Alloy | - | - | - | - | - | - | - | Compliant | - | - | - | IDC | - | - | Black | Receptacle | - | 37 | - | 10 mΩ | 5 GΩ | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 5502-50SA-01-F1 Multicomp | 2671 | - | - | Gold | Steel | - | Metal | - | - | Brass | - | - | - | - | - | - | - | Compliant | - | 350 V | 250 V | Solder | - | - | - | Receptacle | 3 A | 50 | - | 5 mΩ | 1 GΩ | - | - | - | - | - | No SVHC | - | ||
![]() MH10554 Multicomp | 271 | - | - | Tin Plated Contacts | Steel | - | Metal | - | - | Copper Alloy | - | - | - | - | - | - | - | Compliant | - | - | - | IDC | - | - | Black | Male | - | 37 | - | 10 mΩ | 5 GΩ | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC15395 Multicomp | 61 | - | - | Gold Plated Contacts | - | - | - | - | - | Brass | D Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | ||
![]() MH10593 Multicomp | In Stock | - | - | Tin Plated Contacts | Steel | - | Metal | - | - | Copper Alloy | - | - | - | - | - | - | - | Compliant | - | - | - | IDC | - | - | Black | Receptacle | - | 25 | - | 10 mΩ | 5 GΩ | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC19765 Multicomp | 416 | - | - | Gold Over Nickel | - | - | - | - | Straight | Brass | - | Panel | 2 | - | M/M | 61.6(mm) | No | Compliant | - | - | - | - | D-Sub, Standard | D-Sub Gender Changer | - | - | - | 15/15(POS) | - | - | - | 1/1(Port) | Nickel | - | 41.2(mm) | 16.6(mm) | Unknown | - | ||
![]() 5502-37SA-01-F1 Multicomp | 500 | - | - | Gold Plated Contacts | Steel | - | Metal | - | - | Copper Alloy | - | - | - | - | - | - | - | Compliant | - | 350 V | 250 V | Solder | - | - | - | Receptacle | 3 A | 37 | - | 5 mΩ | 1 GΩ | - | - | - | - | - | No SVHC | - |