- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Body Material | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Voltage Rating (AC) | Voltage Rating (DC) | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Shell Plating | Terminal Length | Cable Exit Angle | Product Length (mm) | Plating Thickness | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC19828 Multicomp | 1137 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15350 Multicomp | 299 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15390 Multicomp | 66 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8LCM025S-304B-XX Multicomp | 1289 | - | - | Gold over Nickel Plated Contacts | BOARD | STEEL | - | - | LOCKING | 2.09 inch | - | AU ON NI | Brass | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM025S-304B-XX | 8LC | RIGHT ANGLE | - | - | 2 | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | D Type Connectors | - | - | - | - | - | - | 25 | 2.7686 mm | unknown | - | TIN | UL | COMMERCIAL | 2 | - | STAGGERED | - | 0.494 inch | FEMALE | - | - | 0.581 inch | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.109 inch | - | SOLDER | 1000VAC V | - | 2.54 mm | - | STAGGERED | 0.112 inch | BLACK | - | 0.15 inch | - | - | FLASH inch | - | - | - | ||
![]() 8FSM37P-30N1-FEC Multicomp | 2216 | - | - | Gold over Nickel Plated Contacts | CABLE | METAL | - | - | LOCKING | 2.732 inch | - | AU ON NI | Brass | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FSM37P-30N1-FEC | 8F | - | - | - | 2 | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.59 | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | Plug | - | D Type Connectors | - | - | - | - | - | - | 37 | - | unknown | - | TIN | - | COMMERCIAL | - | - | - | - | 0.494 inch | MALE | - | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.109 inch | PLUG | IDC | 500VAC V | - | - | - | STAGGERED | 0.112 inch | BLACK | - | - | - | - | FLASH inch | - | - | - | ||
![]() 5504F1-15S-02A-03 Multicomp | 9433 | - | - | Gold Plated Contacts | BOARD | METAL | Plastic | Metal, Plastic | - | - | - | GOLD OVER NICKEL | Copper Alloy | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-15S-02A-03 | 5504 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.57 | Compliant | - | MULTICOMP - 5504F1-15S-02A-03 - SOCKET, D SUB, R/A, PCB, 15WAY | 2/A | - | 250 V | - | - | e4 | - | Solder | - | D SUBMINIATURE CONNECTOR | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | 5 A | TIN | - | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | 30 mΩ | 1 GΩ | - | SOCKET | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 5504F1-15P-02A-03 Multicomp | 1272 | - | - | Gold Plated Contacts | BOARD | METAL | - | Metal | - | - | - | GOLD OVER NICKEL | Copper Alloy | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-15P-02A-03 | 5504 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.57 | Compliant | - | - | 2/A | - | - | - | - | e4 | - | Solder | EAR99 | D SUBMINIATURE CONNECTOR | - | Plug | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | - | TIN | - | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15340 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | Metal, Steel | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | D-Sub | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15379 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19763 Multicomp | 377 | - | - | Gold Over Nickel | - | - | - | - | - | - | Straight | - | Brass | - | - | - | - | - | Panel | - | 2 | - | - | - | - | - | M/M | 62.8(mm) | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Standard | D-Sub Gender Changer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15/15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/1(Port) | - | - | - | - | - | Nickel | - | - | 33(mm) | - | 16.6(mm) | Unknown | - | ||
![]() SPC15389 Multicomp | 1003 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15381 Multicomp | 161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° | - | - | - | - | - | ||
![]() 698131 Multicomp | 1544 | - | - | Gold Plated Contacts | - | - | Steel | Metal | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 250 V | - | - | - | - | Solder | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | 15 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() 5504F1-25P-02A-03 Multicomp | 46357 | - | - | Gold | BOARD | METAL | - | Metal | - | - | - | GOLD OVER NICKEL | - | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-25P-02A-03 | 5504 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.58 | Compliant | - | - | 3/B | - | - | - | - | e4 | - | Solder | EAR99 | D SUBMINIATURE CONNECTOR | - | Male | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | unknown | - | TIN | - | - | - | 25 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 5504F1-37P-02A-03 Multicomp | 523 | - | - | Gold Plated Contacts | BOARD | METAL | - | Metal | - | - | - | GOLD | Copper Alloy | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-37P-02A-03 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.34 | Compliant | Yes | MULTICOMP - 5504F1-37P-02A-03 - PLUG, D SUB, R/A, PCB, 37WAY | 4/C | - | - | - | - | e3 | - | Solder | - | D SUBMINIATURE CONNECTOR | - | Plug | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | - | NICKEL | - | - | - | 37 | - | - | - | MALE | - | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 5501-37SA-02-F1 Multicomp | 5765 | - | - | Gold Plated Contacts | PANEL | PLASTIC | - | - | - | - | - | GOLD OVER NICKEL | Copper Alloy | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 5501-37SA-02-F1 | 5501 | - | - | - | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | 4.74 | - | Yes | - | 4/C | - | - | - | - | e3 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5504F1-09S-02-03-F1 Multicomp | 11010 | - | - | Gold Plated Contacts | BOARD | METAL | - | - | - | - | - | - | Copper Alloy | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-09S-02-03-F1 | 5504 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.57 | - | - | - | 1/E | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | Receptacle | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | - | TIN | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5502-25SA-01-F1 Multicomp | 2730 | - | - | Gold Plated Contacts | - | - | Steel | Metal | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 250 V | - | - | - | - | Solder | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | 5 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 8LCM009P-301B-XX Multicomp | In Stock | - | - | Gold | BOARD | STEEL | Steel | Metal | LOCKING | 1.216 inch | - | AU ON NI | Brass | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM009P-301B-XX | - | RIGHT ANGLE | ONE | - | 2 | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.59 | Compliant | - | MULTICOMP - 8LCM009P-301B-XX - PLUG, D, PCB, R/A, 9WAY | 1/E | - | 250 V | - | - | - | - | Solder | - | D SUBMINIATURE CONNECTOR | - | Male | - | D Type Connectors | - | - | - | NO | NO | GENERAL PURPOSE | 9 | 2.74 mm | unknown | 5 A | TIN | - | COMMERCIAL | 2 | 9 | STAGGERED | - | 0.494 inch | MALE | - | NO | 0.401 inch | 5 A | RND PIN-SKT | 15 mΩ | 5 GΩ | 0.108 inch | PLUG | SOLDER | 1000VAC V | - | 2.54 mm | - | STAGGERED | 0.112 inch | BLACK | - | 0.15 inch | - | - | FLASH inch | - | No SVHC | UL94 V-0 | ||
![]() 8LCM015P-301B-XX Multicomp | 12712 | - | - | Gold over Nickel Plated Contacts | BOARD | STEEL | Steel | Metal | LOCKING | 1.539 inch | - | AU ON NI | Brass | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM015P-301B-XX | 8LC | RIGHT ANGLE | - | - | 2 | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.58 | Compliant | - | MULTICOMP - 8LCM015P-301B-XX - D Sub Connector, Standard, Plug, 8LC Series, 15 Contacts, DA, Solder | - | - | 250 V | - | - | - | - | Solder | - | - | - | Plug | - | D Type Connectors | - | - | - | - | - | - | 15 | 2.7432 mm | unknown | 5 A | TIN | UL | COMMERCIAL | 2 | 15 | STAGGERED | - | 0.494 inch | MALE | - | - | 0.581 inch | 5 A | RND PIN-SKT | 15 mΩ | 5 GΩ | 0.108 inch | PLUG | SOLDER | 1000VAC V | - | 2.54 mm | - | STAGGERED | 0.112 inch | BLACK | - | 0.15 inch | - | - | FLASH inch | - | No SVHC | - |