- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Termination Method | Voltage Rating (DC) | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Terminal Length | Cable Exit Angle | Product Length (mm) | Plating Thickness | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8FTM25S-30N4-FEC Multicomp | In Stock | - | - | Gold Plated Contacts | CABLE | METAL | - | - | - | - | #4-40 | LOCKING | 2.09 inch | - | AU ON NI | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FTM25S-30N4-FEC | 8F | - | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.59 | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | - | Receptacle | - | D Type Connectors | - | - | - | - | - | - | 25 | - | unknown | - | TIN | - | COMMERCIAL | - | - | - | - | - | 0.494 inch | FEMALE | - | - | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.109 inch | - | IDC | 500VAC V | - | - | - | STAGGERED | 0.112 inch | BLACK | PREASSEM CONN | - | - | - | - | FLASH inch | - | - | - | ||
![]() 8LCM015S-304B-XX Multicomp | 77 | - | - | Gold over Nickel Plated Contacts | BOARD | STEEL | - | - | - | - | LOCKING | - | 1.539 inch | - | AU ON NI | Brass | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM015S-304B-XX | 8LC | RIGHT ANGLE | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.57 | - | - | D Sub Connector, Right Angle, 90deg D Sub Connectors, DA, Receptacle, 15, Metal, Solder RoHS Compliant: Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | D Type Connectors | - | - | - | - | - | - | 15 | 2.7432 mm | unknown | - | TIN | UL | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.494 inch | FEMALE | - | - | - | 0.581 inch | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.108 inch | - | SOLDER | 1000VAC V | - | 2.54 mm | - | STAGGERED | 0.112 inch | BLACK | - | - | 0.15 inch | - | - | FLASH inch | - | - | - | ||
![]() 8LCM009S-304B-XX Multicomp | 11106 | - | - | Gold over Nickel Plated Contacts | BOARD | STEEL | - | - | - | - | - | - | 1.216 inch | - | GOLD FLASH OVER NICKEL (30) | Brass | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM009S-304B-XX | - | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.56 | - | - | MULTICOMP - 8LCM009S-304B-XX - D SUB, RECEPTACLE, 9P | 1/E | - | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.74 mm | unknown | - | TIN | - | - | 2 | - | - | STAGGERED | - | 0.494 inch | FEMALE | 94V-0 | - | NO | 0.502 inch | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.108 inch | SOCKET | SOLDER | - | - | 2.54 mm | GOLD FLASH OVER NICKEL (30) | STAGGERED | 0.112 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 5501-15SA-02-F1 Multicomp | 398 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH10553 Multicomp | 211 | - | - | Tin Plated Contacts | - | - | Steel | - | Metal, Steel | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | Black | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MH10577 Multicomp | 534 | - | - | Gold | - | - | Steel | Polyester | Metal, Steel | 25 | - | - | - | Right Angle | - | Copper Alloy | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MH10577 | - | Cable | - | 2 | - | -55C to 125C | - | - | - | Active | PIN | 12.5(mm) | No | 2.06 | Compliant | - | - | - | IDT | - | - | - | - | - | IDC | - | D SUBMINIATURE CONNECTOR | D-Subminiature | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | unknown | 1.5(A) | - | - | - | - | - | 25(POS) | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | 1(Port) | - | - | - | - | - | - | Tin | - | - | 53(mm) | - | 18.5(mm) | No SVHC | UL94 V-0 | ||
![]() 8FTM25P-30N1-FEC Multicomp | 769 | - | - | Gold | CABLE | METAL | - | - | Metal | - | #4-40 | LOCKING | 2.09 inch | - | AU ON NI | Brass | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FTM25P-30N1-FEC | 8F | - | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.59 | Compliant | - | - | - | - | - | 26 AWG | 28 AWG | - | - | IDC | - | - | - | - | - | Male | - | D Type Connectors | - | - | - | - | - | - | 25 | - | unknown | - | TIN | - | COMMERCIAL | - | 1.27 mm | 25 | - | - | 0.494 inch | MALE | - | - | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1 GΩ | 0.109 inch | PLUG | IDC | 500VAC V | - | - | - | STAGGERED | 0.112 inch | BLACK | - | - | - | - | - | FLASH inch | - | No SVHC | - | ||
![]() 698120 Multicomp | 657 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8FSM15P-30N1-FEC Multicomp | 274 | - | - | Gold over Nickel Plated Contacts | CABLE | METAL | - | - | - | - | LOCKING | - | 1.539 inch | - | AU ON NI | Brass | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FSM15P-30N1-FEC | 8F | - | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.59 | - | - | - | - | - | - | 26 AWG | 28 AWG | - | - | - | EAR99 | - | - | - | - | Plug | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 15 | - | unknown | - | TIN | - | COMMERCIAL | - | - | - | - | - | 0.494 inch | MALE | - | - | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.109 inch | PLUG | IDC | 500VAC V | - | - | - | STAGGERED | 0.112 inch | BLACK | - | - | - | - | - | FLASH inch | - | - | - | ||
![]() 5501-15PA-02-F1 Multicomp | 4748 | - | - | Gold Plated Contacts | PANEL | PLASTIC | - | - | - | - | LOCKING | - | 1.541 inch | - | GOLD OVER NICKEL | Copper Alloy | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 5501-15PA-02-F1 | 5501 | - | - | - | 2 | - | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | - | - | 4.51 | - | Yes | - | 2/A | - | - | - | - | e3 | Yes | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | Plug | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | unknown | - | TIN | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.492 inch | MALE | - | - | NO | - | 3 A | RND PIN-SKT | 30 mΩ | 1000000000 Ω | 0.109 inch | PLUG | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 0.112 inch | - | - | - | 0.13 inch | - | - | - | - | - | - | ||
![]() SPC15468 Multicomp | 273 | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | Unknown | - | ||
![]() MH10552 Multicomp | 258 | - | - | Tin Plated Contacts | - | - | Steel | - | Metal, Steel | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | Black | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() MH10575 Multicomp | 1085 | - | - | Tin Plated Contacts | - | - | Steel | - | Metal, Steel | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC15330 Multicomp | 520 | - | - | - | - | - | - | Plastic | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | Unknown | - | ||
![]() 698106 Multicomp | 1500 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15252 Multicomp | In Stock | - | - | - | - | - | - | - | - | 26 | - | - | - | Straight | - | - | 1.14(mm) | - | - | - | - | - | Panel | - | 3 | - | -55C to 105C | - | - | - | - | SKT | 16.4(mm) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | Tin | - | - | 39.2(mm) | - | 12.6(mm) | - | - | ||
![]() 5504F1-09P-02-03-F1 Multicomp | 13969 | - | - | - | BOARD | METAL | Plastic | - | Metal | - | - | - | - | - | - | Brass | - | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-09P-02-03-F1 | 5504 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.29 | Compliant | - | MULTICOMP - 5504F1-09P-02-03-F1 - CONNECTOR, D SUB, PLUG, THT, R/A, 9WAY | 1/E | - | 250 V | - | - | - | - | Solder | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | Male | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | 5 A | TIN | - | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | NO | - | - | - | 30 mΩ | 1 GΩ | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 8LCM025P-301B-XX Multicomp | 1455 | - | - | Gold over Nickel Plated Contacts | BOARD | STEEL | - | - | - | - | LOCKING | - | 2.09 inch | - | AU ON NI | Brass | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM025P-301B-XX | 8LC | RIGHT ANGLE | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | D Type Connectors | - | - | - | - | - | - | 25 | 2.7686 mm | unknown | - | TIN | UL | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.494 inch | MALE | - | - | - | 0.581 inch | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.54 mm | - | STAGGERED | 0.112 inch | BLACK | - | - | 0.15 inch | - | - | FLASH inch | - | - | - | ||
![]() 8LCM037S-304B-XX Multicomp | 3444 | - | - | Gold over Nickel Plated Contacts | BOARD | STEEL | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL (30) | Brass | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM037S-304B-XX | 8LC | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.57 | - | - | D Sub Connector, Right Angle, 90deg D Sub Connectors, DC, Receptacle, 37, Metal, Solder RoHS Compliant: Yes | 4/C | - | - | - | - | e4 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | - | TIN | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | GOLD FLASH OVER NICKEL (30) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5504F1-37S-02A-03 Multicomp | 910 | - | - | Gold Plated Contacts | BOARD | METAL | - | - | Metal | - | - | - | - | - | GOLD | Copper Alloy | - | SPC TECHNOLOGY/ MULTICOMP | POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 5504F1-37S-02A-03 | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.76 | Compliant | Yes | MULTICOMP - 5504F1-37S-02A-03 - SOCKET, D SUB, R/A, PCB, 37WAY | 4/C | - | - | - | - | e3 | - | Solder | - | D SUBMINIATURE CONNECTOR | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | - | NICKEL | - | - | - | - | 37 | - | - | - | FEMALE | - | - | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | No SVHC | - |