- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Package Description | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | Rohs Code | Shell Sizes | Termination Method | JESD-609 Code | ECCN Code | Connector Type | Type | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Shell Plating | Terminal Length | Cable Exit Angle | Connector Shell Size | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5504F1-15S-02-03-F1 Multicomp | 4258 | - | - | - | BOARD | METAL | - | - | #4-40 | LOCKING | 1.541 inch | - | GOLD OVER NICKEL | COPPER ALLOY | - | - | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504-F115S-02-03-F1 | 5504-F1 | RIGHT ANGLE | - | 2 | - | 85 °C | -40 °C | - | LEAD FREE | Contact Manufacturer | - | - | - | 5.7 | - | 2/A | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7686 mm | unknown | - | TIN | - | COMMERCIAL | 2 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.492 inch | FEMALE | NO | 5 A | RND PIN-SKT | 30 mΩ | 1000000000 Ω | 0.109 inch | SOCKET | SOLDER | 1000VAC V | - | 2.8448 mm | GOLD OVER NICKEL | STAGGERED | 0.112 inch | - | - | 0.13 inch | - | - | - | - | ||
![]() SPC15187 Multicomp | 159 | - | - | Gold | - | - | - | 50 | - | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Panel | 2 | - | -50C to 100C | - | - | 500VAC | - | - | SKT | 15.5(mm) | No | - | - | - | Solder Cup | - | - | - | D-Subminiature | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 67(mm) | 15.3(mm) | ||
![]() SPC15437. Multicomp | 890 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15239 Multicomp | 1535 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15262 Multicomp | 90 | - | - | Gold | - | - | Nylon | 50 | - | - | - | Straight | - | Brass | - | - | - | - | - | - | - | Cable | 3 | - | -50C to 105C | - | - | - | - | - | M | 17.9(mm) | No | - | - | - | Crimp | - | - | - | D-Subminiature | Plug | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 67.15(mm) | 15.35(mm) | ||
![]() MC24557 Multicomp | In Stock | - | - | - | CABLE | - | - | 50 | HOLE .112-.124 | LOCKING | 2.635 inch | Straight | - | - | 1.38(mm) | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | MC24557 | MC | Cable | 3 | 3 | -25C to 85C | 85 °C | -25 °C | - | - | Contact Manufacturer | F | - | No | 5.26 | Yes | - | Crimp | - | EAR99 | - | D-Subminiature | - | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 50 | - | unknown | 3(A) | TIN | UL | COMMERCIAL | - | 50(POS) | - | - | 0.605 inch | FEMALE | - | 3 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | CRIMP | 1000VAC V | 1(Port) | - | - | STAGGERED | 0.112 inch | BLACK | Tin | - | - | - | 66.93(mm) | 15.37(mm) | ||
![]() SPC15174 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15272 Multicomp | 52 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15426 Multicomp | 684 | - | - | Gold Over Nickel | - | - | - | 25 | - | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Through Hole | 2 | - | -50C to 105C | - | - | - | - | - | PIN | 12.55(mm) | No | - | - | - | Solder | - | - | - | D-Subminiature | Plug | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 25(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 53(mm) | 12(mm) | ||
![]() SPC15435 Multicomp | 3424 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15173 Multicomp | 83 | - | - | Gold | - | - | - | 37 | - | - | - | Right Angle | - | Brass | 2.77(mm) | - | - | - | - | - | - | Through Hole | 2 | - | -50C to 105C | - | - | - | - | - | PIN | 18.34(mm) | No | - | - | - | Solder | - | - | - | D-Subminiature | Plug | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 37(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 69.32(mm) | 12.6(mm) | ||
![]() SPC15421 Multicomp | 96 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | D Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15420 Multicomp | 118 | - | - | Gold Over Nickel | - | - | - | 37 | - | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Panel | 2 | - | -50C to 105C | - | - | - | - | - | SKT | - | No | - | - | - | Solder Cup | - | - | - | D-Subminiature | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 37(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 69.3(mm) | 12.55(mm) | ||
![]() SPC15234 Multicomp | 107 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | ||
![]() SPC15200 Multicomp | 434 | - | - | Gold | - | - | - | 50 | - | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Panel | 3 | - | -50C to 100C | - | - | 500VAC | - | - | PIN | 18(mm) | No | - | - | - | Crimp | - | - | - | D-Subminiature | Plug | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 67(mm) | 15.3(mm) | ||
![]() SPC15434 Multicomp | 154 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15444 Multicomp | 62 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15452 Multicomp | 533 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH10568 Multicomp | In Stock | - | - | Gold | - | - | Polyester | 15 | - | - | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | Cable | 2 | - | -55C to 125C | - | - | - | - | - | SKT | 12.5(mm) | No | - | - | - | IDT | - | - | - | D-Subminiature | Plug | - | - | - | - | - | - | - | - | - | - | - | 1.5(A) | - | - | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | - | 39.1(mm) | 18.5(mm) | ||
![]() SPC15297 Multicomp | 107 | - | - | - | - | - | - | 44 | - | - | - | Straight | - | - | 1.14(mm) | High Density D Sub Pin Contacts | - | - | - | - | - | Cable | 3 | - | - | - | - | - | - | - | M | 16.1(mm) | No | - | - | - | Crimp | - | - | High Density D Sub | High Density D-Sub | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | Tin | - | - | DB | 53(mm) | 12.6(mm) |