- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | Termination | ECCN Code | Connector Type | Type | Color | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Connector Shell Size | Product Length (mm) | Plating Thickness | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC15348 Multicomp | In Stock | - | - | Gold | - | - | - | - | - | - | 25 | - | - | - | Right Angle | - | Brass | 1.38(mm) | - | - | - | - | - | - | Through Hole | 2 | - | -55C to 105C | - | - | - | F | 18.34(mm) | No | - | - | - | Solder | - | - | - | - | - | D-Subminiature | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | 25(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | Tin | - | - | - | - | 53.04(mm) | - | 12.6(mm) | - | - | ||
![]() SPC15368 Multicomp | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | 37 | - | - | - | Right Angle | - | Brass | 1.38(mm) | - | - | - | - | - | - | Through Hole | 2 | - | -50C to 105C | - | - | - | SKT | 12.55(mm) | No | - | - | - | Solder | - | - | - | - | - | D-Subminiature | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | 37(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | Tin | - | - | - | - | 69.3(mm) | - | 12(mm) | - | - | ||
![]() 5504F1-37P-02-03-F1 Multicomp | In Stock | - | - | Gold Plated Contacts | - | BOARD | METAL | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-37P-02-03-F1 | 5504 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.69 | - | 4/C | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | Plug | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | unknown | - | TIN | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE09-PA-M2 Multicomp | 195 | - | - | Gold Plated Contacts | Through Hole | - | - | - | - | Metal, Steel | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | D-Sub | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15301 Multicomp | In Stock | - | - | Gold | - | - | - | - | - | Metal, Steel | 37 | - | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Cable | 2 | - | -55C to 105C | - | - | - | SKT | - | No | - | Compliant | - | IDT | - | - | Crimp | - | D-Sub | D-Subminiature | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 1(A) | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | Tin | - | - | - | - | 69.4(mm) | - | 12.55(mm) | No SVHC | - | ||
![]() SPC15463 Multicomp | In Stock | - | - | Gold | Through Hole | - | - | - | - | Metal, Steel | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | D-Sub | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15213 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D Sub Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D Sub | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | - | - | - | - | - | ||
![]() SPC15431 Multicomp | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15247 Multicomp | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D Sub Socket Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Density D Sub | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | - | - | - | - | - | ||
![]() SPC19759 Multicomp | In Stock | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | D-Sub, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH10569 Multicomp | In Stock | - | - | - | - | - | - | Steel | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | IDC | - | - | - | Black | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() GC015(PSG90049) Multicomp | 445 | - | - | - | - | - | STEEL | - | - | - | - | - | - | 1.213 inch | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | GC015(PSG90049) | - | - | - | - | - | 70 °C | -20 °C | Active | - | - | - | 5.77 | - | - | - | - | - | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | - | unknown | - | - | - | - | - | 0.492 inch | MALE-MALE | - | NO | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | 15 | 15 | - | - | - | - | - | - | ||
![]() SPC15394 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15347 Multicomp | 655 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8FTM37S-30N4-FEC Multicomp | In Stock | - | - | - | - | CABLE | METAL | - | - | - | - | #4-40 | LOCKING | 2.732 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FTM37S-30N4-FEC | 8F | - | - | 2 | - | 105 °C | -55 °C | Contact Manufacturer | - | - | - | 5.69 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | 27 | unknown | - | TIN | COMMERCIAL | - | - | 0.494 inch | FEMALE | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.109 inch | - | IDC | 500VAC V | - | STAGGERED | 0.112 inch | BLACK | PREASSEM CONN | - | - | - | - | - | - | FLASH inch | - | - | - | ||
![]() SPC19764 Multicomp | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15399 Multicomp | 269 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC19830 Multicomp | In Stock | - | - | - | - | - | - | - | Polyvinyl Chloride | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | Panel | 2 | - | - | - | - | - | F/M | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9/25(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/1(Port) | - | - | - | - | - | - | - | - | - | 55.2(mm) | - | - | - | - | ||
![]() MH10592 Multicomp | 59 | - | - | Tin Plated Contacts | - | - | - | Steel | - | Metal | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | IDC | - | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC15325 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | Metal, Steel | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Solder | - | D-Sub | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |