- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Body Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Shell Sizes | Termination Method | Wire Size-Max | Wire Size-Min | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Body Plating | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Shell Plating | Terminal Length | Connector Shell Size | Product Length (mm) | Plating Thickness | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC19829 Multicomp | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8LCM037P-301B-XX Multicomp | In Stock | - | - | - | BOARD | STEEL | - | - | - | LOCKING | - | 2.732 inch | - | AU ON NI | BRASS | - | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8LCM037P-301B-XX | 8LC | RIGHT ANGLE | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | 37 | 2.7686 mm | unknown | - | TIN | UL | COMMERCIAL | 2 | - | STAGGERED | 0.494 inch | MALE | - | 0.581 inch | 5 A | RND PIN-SKT | 15 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | - | 2.54 mm | - | STAGGERED | 0.112 inch | BLACK | - | - | 0.15 inch | - | - | FLASH inch | - | - | - | ||
![]() 8FTM15S-30N4-FEC Multicomp | In Stock | - | - | Gold Plated Contacts | CABLE | METAL | - | - | - | #4-40 | LOCKING | 1.539 inch | - | AU ON NI | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FTM15S-30N4-FEC | 8F | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 4.59 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | Receptacle | - | D Type Connectors | - | - | - | - | - | - | 15 | - | unknown | - | TIN | - | COMMERCIAL | - | - | - | 0.494 inch | FEMALE | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.109 inch | - | IDC | 500VAC V | - | - | - | - | STAGGERED | 0.112 inch | BLACK | PREASSEM CONN | - | - | - | - | FLASH inch | - | - | - | ||
![]() 8FTM37P-30N1-FEC Multicomp | In Stock | - | - | - | CABLE | METAL | - | - | - | #4-40 | LOCKING | 2.732 inch | - | AU ON NI | BRASS | - | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 8FTM37P-30N1-FEC | 8F | - | - | 2 | - | 105 °C | -55 °C | - | Contact Manufacturer | - | - | - | 5.69 | - | - | - | 26 AWG | 28 AWG | - | - | - | - | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | 37 | - | unknown | - | TIN | - | COMMERCIAL | - | - | - | 0.494 inch | MALE | - | - | 1 A | RND PIN-SKT | 15 mΩ | 1000000000 Ω | 0.109 inch | PLUG | IDC | 500VAC V | - | - | - | - | STAGGERED | 0.112 inch | BLACK | - | - | - | - | - | FLASH inch | - | - | - | ||
![]() DA15-SR Multicomp | In Stock | - | - | Gold | - | - | - | Metal | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | D-Sub | - | 15 | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15458 Multicomp | 5660 | - | - | Gold | - | - | - | Steel | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Crimp | - | D-Sub | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15398 Multicomp | 338 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | D Subminiature Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15378 Multicomp | 2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15240 Multicomp | 53 | - | - | Gold Over Nickel | - | - | - | - | 62 | - | - | - | Straight | - | Brass | 1.14(mm) | - | - | - | - | - | - | Through Hole | 3 | - | -50C to 100C | - | - | 500VAC | - | M | 12.6(mm) | No | - | - | - | Solder | - | - | - | - | - | - | High Density D-Sub | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | - | - | 62(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | Tin | - | - | 69.4(mm) | - | 16(mm) | - | - | ||
![]() SPC15300 Multicomp | 475 | - | - | Gold Plated Contacts | - | - | Steel | Metal | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | 26 | - | - | - | - | - | - | - | 15 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC15457 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15462 Multicomp | 3705 | - | - | Gold | - | - | - | Steel | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Crimp | - | D-Sub | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 5502-50PA-01-F1 Multicomp | In Stock | - | - | Gold Plated Contacts | BOARD | STEEL | - | - | - | - | - | - | - | GOLD | Brass | - | - | SPC TECHNOLOGY/ MULTICOMP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | SPC Multicomp | 5502-50PA-01-F1 | 5502 | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.68 | - | 5/D | - | - | - | e4 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | Plug | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | unknown | - | NICKEL/TIN | - | - | - | - | - | - | MALE | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15353 Multicomp | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5502-15SA-01-F1 Multicomp | 672 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSR-25 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15323 Multicomp | 150 | - | - | Gold Plated Contacts | - | - | - | Metal, Steel | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15254 Multicomp | 257 | - | - | Gold Plated Contacts | - | - | Steel | Metal | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | - | - | - | - | Black | Plug | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | 15 | - | - | - | - | - | - | - | 20 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15359 Multicomp | 474 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15155 Multicomp | 226 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |