- Contact Materials
- Contact Plating
- Gender
- Number of Contacts
- Mounting Styles
- Product Height (mm)
- Product Length (mm)
- Type
- Body Orientation
- Number of Contact Rows
- Number of Ports
- Number of Terminals
Attribute column
Manufacturer
Multicomp D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Weight | Body Material | Number of Terminals | Mounting Option 1 | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package Description | Part Life Cycle Code | Plug / Receptacle | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Termination Method | Voltage Rating (DC) | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Color | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Current Rating | Shell Finish | Reliability | Number of Contacts | Mating Information | Body Breadth | Contact Gender | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Number of Power Positions | Shell Plating | Contact Arrangement | Cable Exit Angle | Connector Shell Size | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC15402 Multicomp | 441 | - | - | Gold | - | - | - | - | - | - | 15 | - | - | Straight | - | Brass | 1.14(mm) | - | - | - | - | - | - | Through Hole | - | 3 | -50C to 100C | 500VAC | - | - | PIN | 12.6(mm) | No | - | - | - | - | - | Solder | - | - | - | - | - | - | High Density D-Sub | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | 15(POS) | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | Tin | - | - | - | 30.8(mm) | - | - | - | 16(mm) | - | - | ||
![]() SPC15461 Multicomp | 796 | - | - | - | - | - | - | Plastic | - | ABS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15335 Multicomp | 1356 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15324 Multicomp | 196 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15386 Multicomp | 232 | - | - | Gold | - | - | Steel | - | - | Metal | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Black | Male | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | 78 | - | - | - | - | - | - | 15 mΩ | 1 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | UL94 V-0 | ||
![]() SPC15472 Multicomp | 1565 | - | - | - | - | - | - | - | - | PP, Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | Unknown | - | ||
![]() 5501-50SA-02-F1 Multicomp | 222 | - | - | - | PANEL | PLASTIC | Plastic | - | - | - | - | - | - | - | GOLD OVER NICKEL | Brass | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 5501-50SA-02-F1 | 5501 | - | - | - | - | - | ROHS COMPLIANT | Contact Manufacturer | - | - | - | 4.74 | Compliant | Yes | - | 5/D | - | 250 V | e3 | Yes | Solder | EAR99 | D SUBMINIATURE CONNECTOR | - | 30 mΩ | - | - | Receptacle | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | unknown | 3 A | - | - | 50 | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | 30 mΩ | 1 GΩ | SOCKET | SOLDER | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 5504F1-25S-02A-03 Multicomp | 3937 | - | - | Gold Plated Contacts | BOARD | METAL | - | - | - | Metal | - | - | - | - | GOLD OVER NICKEL | Copper Alloy | - | - | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-25S-02A-03 | 5504 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 5.15 | Compliant | - | MULTICOMP - 5504F1-25S-02A-03 - SOCKET, D SUB, R/A, PCB, 25WAY | 3/B | - | - | e4 | - | Solder | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | Receptacle | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | unknown | - | TIN | - | 25 | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | SOCKET | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15396 Multicomp | 787 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | - | - | ||
![]() SPC15293 Multicomp | 642 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MH10576 Multicomp | 714 | - | - | Tin Plated Contacts | - | - | Steel | - | - | Metal | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | IDC | - | - | - | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | 10 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | UL94 V-0 | ||
![]() SPC19825 Multicomp | 162 | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15311 Multicomp | 179 | - | - | Gold | - | - | - | Nylon | - | Metal, Steel | 50 | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Panel | - | 3 | -50C to 105C | - | - | - | SKT | 17.7(mm) | No | - | Compliant | - | - | - | Crimp | - | - | - | Crimp | - | D-Sub | D-Subminiature | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | Tin | - | - | - | 67.15(mm) | - | - | - | 15.4(mm) | Unknown | - | ||
![]() SPC19769 Multicomp | 35 | - | - | Gold | - | - | - | - | - | - | - | - | - | Straight | - | Brass | - | - | - | - | - | - | - | Panel | - | 2 | - | - | - | - | F/M | 62.5(mm) | No | - | Compliant | - | - | - | - | - | - | - | - | - | - | D-Sub Gender Changer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9/15(POS) | - | - | - | - | - | - | - | - | - | - | - | 1/1(Port) | - | - | Nickel | - | - | - | 33(mm) | - | - | - | 16.6(mm) | Unknown | - | ||
![]() 5504F1-09S-02A-03 Multicomp | 4240 | - | - | Gold Plated Contacts | BOARD | METAL | - | - | - | Metal | - | - | - | - | GOLD OVER NICKEL | Copper Alloy | - | - | SPC TECHNOLOGY/ MULTICOMP | PLASTIC | SPC Multicomp | 5504F1-09S-02A-03 | 5504 | - | - | - | - | - | - | Contact Manufacturer | - | - | - | 4.57 | Compliant | - | MULTICOMP - 5504F1-09S-02A-03 - RECEPTACLE, D SUB, THT, R/A, 9WAY | 1/E | - | - | e4 | - | Solder | - | D SUBMINIATURE CONNECTOR | - | - | - | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | unknown | - | TIN | - | 9 | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | NO | - | - | - | SOCKET | SOLDER | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC15317 Multicomp | 423 | - | - | - | - | - | - | - | - | PP, Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | - | Unknown | - | ||
![]() SPC15341 Multicomp | 945 | - | - | Gold Over Nickel | - | - | - | - | - | - | 50 | - | - | Straight | - | Brass | 1.38(mm) | - | - | - | - | - | - | Panel | - | 3 | -50C to 105C | - | - | - | SKT | 15.6(mm) | No | - | - | - | - | - | Solder Cup | - | - | - | - | - | - | D-Subminiature | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 5(A) | - | - | 50(POS) | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | Tin | - | - | - | 66.92(mm) | - | - | - | 15.4(mm) | - | - | ||
![]() SPC15244 Multicomp | 130 | - | - | Gold | - | - | Steel | - | 13.607771 g | Metal | 62 | - | - | Straight | - | - | 1.2(mm) | High Density D Sub Socket Contacts | - | - | - | - | - | Panel | - | 2 | -55C to 105C | - | - | - | SKT | 16.3(mm) | No | - | Compliant | - | - | - | - | - | - | - | Crimp | - | High Density D Sub | High Density D-Sub | - | - | Black | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 62(POS) | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | Tin | - | - | DC | 69.4(mm) | 25.4 mm | 139.7 mm | 88.9 mm | 12.6(mm) | No SVHC | UL94 V-0 | ||
![]() SPC15273 Multicomp | In Stock | - | - | Gold | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | IDC | - | D-Sub | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() D5W5-PD-21 Multicomp | In Stock | - | - | - | PANEL | - | - | - | - | Metal | - | LOCKING | 2.088 inch | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | D5W5-PD-21 | D5W5 | STRAIGHT | ONE | - | - | - | - | Contact Manufacturer | - | - | - | 5.37 | Compliant | Yes | - | - | - | - | - | - | Solder | - | - | - | - | - | - | Male | - | D Type Connectors | - | - | - | - | YES | - | 5 | unknown | - | - | COMMERCIAL | 5 | - | 0.494 inch | MALE | - | - | HYBRID | 20 mΩ | 5000000000 Ω | PLUG | SOLDER LUG | 1000VAC V | - | - | 5 | - | S0P5 | - | - | - | - | - | - | - | Unknown | - |