- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Gender
- Contact Materials
- DIN Conformance
- Empty Shell
- Filter Feature
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Manufacturer
Attribute column
Manufacturer
Multicomp Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Body Length | Body Orientation | Cable Types | Connector Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Positions Loaded | Risk Rank | RoHS | Rohs Code | Termination Method | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Reference Standard | Reliability | Body Breadth | Contact Gender | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Contact Finish Termination | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Port Configuration | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8588-0166A Multicomp | 172 | - | Datasheet | Gold | - | ABS AND PC | - | Straight | - | - | NOT SPECIFIED | Phosphor Bronze | SPC TECHNOLOGY/ MULTICOMP | - | - | SPC Multicomp | 8588-0166A | - | Cable | - | - | - | - | Active | 4/4/4 | 2.33 | Compliant | Yes | Crimp | - | - | - | Adapter, In-Line | Modular Adapter | PL/RCP | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | FEMALE-MALE | WHITE/IVORY | NO | - | - | - | - | - | JACK-PLUG | - | - | 1/2(Port) | - | YES | 8 | 4 | - | - | 26.7(mm) | 25.7(mm) | ||
![]() 7001-6P6C Multicomp | 7031 | - | - | - | CABLE | POLYCARBONATE | 0.38 inch | - | FLAT | Vertical | GOLD | COPPER ALLOY | SPC TECHNOLOGY/ MULTICOMP | POLYCARBONATE | Without LED | SPC Multicomp | 7001-6P6C | 7001 | STRAIGHT | 1 | 125 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | 4.74 | - | Yes | - | e4 | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | Unshielded | unknown | UL | COMMERCIAL | 0.369 inch | MALE | - | NO | 0.526 inch | 1 A | TELCOM, MODULAR | 20 mΩ | 1000000000 Ω | PLUG | IDC | 500VAC V | 1 | Gold (Au) | - | - | - | 1 x 1 (Port) | - | - | - |