- Contact Materials
- Contact Plating
- Connector Type
- Pitch Spacing
- Number of Contacts
- RoHS
- Current Rating
- Mount
- REACH SVHC
- Termination
- Insulation Resistance
- Contact Finish Termination
Attribute column
Manufacturer
Multicomp Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Grid Size | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Termination Method | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Number of Contacts | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Row Spacing | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Product Length (mm) | Length | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2227MC-28-06-07-F1 Multicomp | 8672 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-28-03-F1 Multicomp | 330 | - | - | Tin | - | - | - | Straight | - | Phosphor Bronze | 20(mohm) | Not Required | - | - | - | - | Through Hole | 2 | -55C to 125C | - | - | - | 2.54(mm) | 2.54mm | 10.16(mm) | No | - | - | - | 7.62(mm) | Solder | - | - | - | DIP | IC SOCKET | SKT | - | - | - | 1(A) | 28(POS) | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | 35.56(mm) | - | 4.6(mm) | - | ||
![]() 2227MC-16-03-F1 Multicomp | 3153 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-24-03-06-F1 Multicomp | 7433 | - | - | Tin Plated Contacts | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | Beryllium Copper | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 2227MC-24-03-06-F1 | - | - | - | - | - | - | Contact Manufacturer | - | 2.54mm | - | - | 4.77 | - | Yes | - | - | e4 | - | EAR99 | DIP Socket | - | - | STANDARD: UL94-0 | 8536.69.40.40 | unknown | - | 24 | - | - | - | - | - | - | - | Gold (Au) | IC SOCKET | DIP24 | - | - | - | - | - | ||
![]() PSF103-9011-904 SPC Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-84PLCC-SMT Multicomp | In Stock | - | - | Tin Plated Contacts | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 1.417 inch | - | SN ON CU | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-84PLCC-SMT | MC | STRAIGHT | - | - | 105 °C | -55 °C | Active | - | 1.27mm | - | - | 0.66 | Compliant | Yes | - | - | - | SMD/SMT | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 84 | 1.417 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC84 | 21X21 | - | - | - | No SVHC | ||
![]() SPC15571 Multicomp | In Stock | - | - | Nickel | Through Hole | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | Socket | - | - | - | - | - | 1 A | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-32PLCC Multicomp | 144 | - | - | Tin Plated Contacts | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 0.81 inch | - | SN ON CU | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-32PLCC | MC | STRAIGHT | - | - | 85 °C | -20 °C | Active | - | 2.54mm | - | - | 1.36 | Compliant | - | - | - | - | Through Hole | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 32 | 0.71 inch | 0.318 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC32 | 9X7 | - | - | - | No SVHC | ||
![]() SPC15577 Multicomp | In Stock | - | - | Gold | Through Hole | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Through Hole | - | DIP, Socket | - | - | - | - | - | 1 A | 14 | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MC-52PLCC Multicomp | In Stock | - | - | Tin | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 1.024 inch | - | SN ON CU | Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-52PLCC | MC | STRAIGHT | - | - | 85 °C | -20 °C | Active | - | - | - | - | 5.56 | Compliant | - | - | - | - | Through Hole | EAR99 | - | - | - | - | 8536.69.40.40 | unknown | 1 A | 52 | 1.024 inch | 0.318 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC52 | 13X13 | - | - | - | No SVHC | ||
![]() MC-52PLCC-SMT Multicomp | In Stock | - | - | Tin Plated Contacts | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 1.017 inch | - | SN ON CU | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-52PLCC-SMT | MC | STRAIGHT | - | - | 105 °C | -55 °C | Active | - | 1.27mm | - | - | 5.52 | Compliant | Yes | - | - | - | SMD/SMT | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 52 | 1.017 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC52 | 13X13 | - | - | - | No SVHC | ||
![]() MC-20PLCC Multicomp | 166 | - | - | Tin Plated Contacts | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 0.61 inch | - | SN ON CU | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-20PLCC | MC | STRAIGHT | - | - | 85 °C | -20 °C | Active | - | 2.54mm | - | - | 1.36 | Compliant | - | - | - | - | Through Hole | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 20 | 0.61 inch | 0.318 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC20 | 5X5 | - | - | - | No SVHC | ||
![]() MC-20PLCC-SMT Multicomp | In Stock | - | - | Tin | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 0.616 inch | - | SN ON CU | Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-20PLCC-SMT | MC | STRAIGHT | - | - | 105 °C | -55 °C | Active | - | - | - | - | 5.56 | Compliant | Yes | - | - | - | SMD/SMT | EAR99 | - | - | - | - | 8536.69.40.40 | unknown | 1 A | 20 | 0.616 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC20 | 5X5 | - | - | - | No SVHC | ||
![]() SPC15572 Multicomp | In Stock | - | - | Nickel, Tin | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15557 Multicomp | In Stock | - | - | Tin | Through Hole | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 40.6 mm | - | - | ||
![]() MC-2227-32-06-F1 Multicomp | 99 | - | - | Tin | Through Hole | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | Compliant | - | - | - | - | - | - | DIP, Socket | - | - | - | - | - | - | 32 | - | - | - | 5 GΩ | 15.24 mm | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 2227MC-14-03-F1 Multicomp | 139 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15575 Multicomp | In Stock | - | - | Nickel, Tin | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-68PLCC-SMT Multicomp | 1034 | - | - | Tin Plated Contacts | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 1.219 inch | - | SN ON CU | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-68PLCC-SMT | MC | STRAIGHT | - | - | 105 °C | -55 °C | Active | - | 1.27mm | - | - | 1.52 | Compliant | Yes | - | - | - | SMD/SMT | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 68 | 1.219 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC68 | 17X17 | - | - | - | No SVHC | ||
![]() MC-68PLCC Multicomp | 446 | - | - | Tin Plated Contacts | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 1.24 inch | - | SN ON CU | Phosphor Bronze | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-68PLCC | MC | STRAIGHT | - | - | 85 °C | -20 °C | Active | - | 2.54mm | - | - | 1.36 | Compliant | - | - | - | - | Through Hole | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 68 | 1.24 inch | 0.318 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC68 | 17X17 | - | - | - | No SVHC |