- Contact Materials
- Contact Plating
- Connector Type
- Pitch Spacing
- Number of Contacts
- RoHS
- Current Rating
- Mount
- REACH SVHC
- Termination
- Insulation Resistance
- Contact Finish Termination
Attribute column
Manufacturer
Multicomp Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Voltage, Rating | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Reach Compliance Code | Current Rating | Number of Contacts | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Row Spacing | Termination Type | Dielectric Withstanding Voltage | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Product Length (mm) | Length | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC15520 Multicomp | 464 | - | - | Gold | Through Hole | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Through Hole | - | DIP, Socket | - | - | - | - | - | 1 A | 20 | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MC-84PLCC Multicomp | 422 | - | - | Tin Plated Contacts | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 1.441 inch | - | SN ON CU | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-84PLCC | MC | STRAIGHT | - | 85 °C | -20 °C | Active | - | 2.54mm | - | - | 0.73 | Compliant | - | - | - | - | - | Through Hole | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 84 | 1.441 inch | 0.318 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC84 | 21X21 | - | - | - | No SVHC | ||
![]() MC-44PLCC Multicomp | In Stock | - | - | Tin Plated Contacts | Through Hole | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 0.925 inch | - | SN ON CU | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-44PLCC | MC | STRAIGHT | - | 85 °C | -20 °C | Active | - | 2.54mm | - | - | 1.36 | Compliant | - | - | - | - | - | Through Hole | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 44 | 0.925 inch | 0.318 inch | BELLOWED TYPE | 1000000000 Ω | - | SOLDER | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC44 | 11X11 | - | - | - | No SVHC | ||
![]() 2227MC-24-06-08-F1 Multicomp | 55 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15567 Multicomp | In Stock | - | - | Nickel | Through Hole | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC15563 Multicomp | In Stock | - | - | Gold | Surface Mount | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | SMD/SMT | - | DIP, Socket | - | - | - | - | - | 1 A | 8 | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | 10.2 mm | - | Unknown | ||
![]() 2227MC-28-06-F1 Multicomp | 137 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-32PLCC-SMT Multicomp | 1592 | - | - | Tin Plated Contacts | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 0.817 inch | - | SN ON CU | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-32PLCC-SMT | MC | STRAIGHT | - | 105 °C | -55 °C | Active | - | 1.27mm | - | - | 1.53 | Compliant | Yes | - | - | - | - | SMD/SMT | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 32 | 0.715 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC32 | 9X7 | - | - | - | No SVHC | ||
![]() 2227MC-08-03-F1 Multicomp | 1071 | - | - | Gold Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-18-03-F1 Multicomp | 76 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-20-03-F1 Multicomp | 77 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-24-03-F1 Multicomp | 100 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-28PLCC Multicomp | 470 | - | - | Tin Over Copper | Through Hole | - | - | Straight | - | Phosphor Bronze | 30(mohm) | - | - | - | - | Through Hole | -20C to 85C | - | - | - | 1.27(mm) | 2.54mm | 18.03(mm) | No | - | Compliant | - | - | Solder | 250VAC | - | Through Hole | - | PLCC Socket | PLCC Socket | SKT | - | - | - | 1(A) | 28(POS) | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | 18.03(mm) | - | 8.1(mm) | No SVHC | ||
![]() 2227MC-32-06-06-F1 Multicomp | 1982 | - | - | Tin Plated Contacts | - | POLYBUTYLENE TEREPHTHALATE | - | - | TIN | Beryllium Copper | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | 2227MC-32-06-06-F1 | - | - | - | - | - | Contact Manufacturer | - | 2.54mm | - | - | 4.74 | - | Yes | - | - | - | e4 | - | EAR99 | DIP | - | - | STANDARD: UL94-0 | 8536.69.40.40 | unknown | - | 32 | - | - | - | - | - | - | - | Gold (Au) | IC SOCKET | DIP32 | - | - | - | - | - | ||
![]() 2227MC-40-06-F1 Multicomp | 338 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2227MC-28-03-05-F1 Multicomp | 4075 | - | - | Tin Plated Contacts | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC-44PLCC-SMT Multicomp | 10874 | - | - | Tin Plated Contacts | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 0.917 inch | - | SN ON CU | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-44PLCC-SMT | MC | STRAIGHT | - | 105 °C | -55 °C | Active | - | 1.27mm | - | - | 1.53 | Compliant | Yes | - | - | - | - | SMD/SMT | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 44 | 0.917 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC44 | 11X11 | - | - | - | No SVHC | ||
![]() MC-28PLCC-SMT Multicomp | 2792 | - | - | Tin Plated Contacts | Surface Mount | GLASS FILLED POLYPHENYLENE SULPHIDE | 0.715 inch | - | SN ON CU | Phosphor Bronze | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC-28PLCC-SMT | MC | STRAIGHT | - | 105 °C | -55 °C | Active | - | 1.27mm | - | - | 1.53 | Compliant | Yes | MULTICOMP - MC-28PLCC-SMT - SOCKET, PLCC, 28 PIN, SMD | - | - | - | SMD/SMT | EAR99 | PLCC Socket | - | - | - | 8536.69.40.40 | unknown | 1 A | 28 | 0.715 inch | 0.181 inch | BELLOWED TYPE | 1000000000 Ω | - | SURFACE MOUNT | 500VAC V | TIN OVER COPPER | IC SOCKET | PLCC28 | 7X7 | - | - | - | No SVHC |